location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 595-p0013nc

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
595
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 595-p0013nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
4MG59EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545858700 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 6252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 20 Dec 2018
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 595-p0013nc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 2600 (16MB Cache, 3.4GHz)
  • - AMD Radeon RX 580 (8GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Long product name HP Pavilion 595-p0013nc :
The short editorial description of HP Pavilion 595-p0013nc

AMD Ryzen 5 2600 (16MB Cache, 3.4GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, DVD-RW, AMD Radeon RX 580 (8GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Více>>>
HP Pavilion 595-p0013nc:
The official marketing text of HP Pavilion 595-p0013nc as supplied by the manufacturer

Kvalitní stolní počítač disponující úžasným výkonem a stylem.
Tento stolní počítač předčí očekávání díky nové generaci výkonu, možnosti ukládání potřebných souborů a elegantnímu designu, který minimalizuje jeho rozměry.

Short summary description HP Pavilion 595-p0013nc:
This short summary of the HP Pavilion 595-p0013nc data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 595-p0013nc, 3,4 GHz, AMD Ryzen™ 5, 16 GB, 1,26 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion 595-p0013nc:
This is an auto-generated long summary of HP Pavilion 595-p0013nc based on the first three specs of the first five spec groups.

HP Pavilion 595-p0013nc. Takt procesoru: 3,4 GHz, Typ procesoru: AMD Ryzen™ 5, Model procesoru: 2600. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2666 MHz. Celková kapacita úložiště: 1,26 TB, Ukládací médium: HDD+SSD, Typ optické jednotky: DVD-RW. Diskrétní model grafického adaptéru: AMD Radeon RX 580. Poskytovaný operační systém: Windows 10 Home, Architektura operačního systému: 64bitový. Napájecí zdroj: 400 W. Typ skříně: Mini Tower. Typ produktu: PC

Zvládněte více
Zvládněte více

S nejnovějším procesorem a pokročilou grafickou kartou budou všechny operace snazší a rychlejší než dříve. Sledujte videa, upravujte fotografie a spojte se s rodinou a přáteli díky výkonu, který splní vaše požadavky.

Jedinečný styl a design

Tento nový tenký design se zkosenými hranami a zvýšenými fasetami je doslova umělecké dílo. Díky úhlovému provedení, výrazným akcentům a kompaktním rozměrům bude toto elegantní zařízení vypadat skvěle kdekoli.

Vytvářejte. Ukládejte. Sdílejte.
Vytvářejte. Ukládejte. Sdílejte.

Díky požadovanému úložišti a rychlosti můžete bezproblémově spustit systém během několika sekund a uložit veškerý oblíbený obsah.

Procesor AMD Ryzen™ 5
Procesor AMD Ryzen™ 5

Vyzkoušejte skutečně výjimečný výkon stolního počítače. Kombinace až 6 jader, 12 vláken a nové revoluční konstrukce procesoru hravě zvládne nejnovější herní tituly bez ohledu na hardwarové požadavky. [2]

Možnosti paměti DDR4 RAM
Možnosti paměti DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji. [4]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [1]

Přepisovatelná jednotka DVD
Přepisovatelná jednotka DVD

Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou. [4]

Spolehlivá připojení
Spolehlivá připojení

Zapomeňte na obavy z přerušovaného připojení k internetu a špatného připojení k dalším zařízením. Bezdrátový síťový adaptér s nejnovějším standardem 802.11a/c (2x2) WLAN a technologie Bluetooth® 4.2 vám zajistí silné připojení k Wi-Fi sítím a Bluetooth® zařízením. [3]

Grafická karta AMD® Radeon® R5
Grafická karta AMD® Radeon® R5

Výkonná samostatná grafická karta zlepší prakticky veškeré operace. Ať už se chystáte hrát hry nebo upravovat digitální obsah, tato výkonná grafická karta vám poskytne úžasný výkon. [2]

Disková jednotka SSD
Disková jednotka SSD

Bez pohyblivých součástí klasického pevného disku jsou diskové jednotky SSD efektivnější, spolehlivější a rychlejší. Spouštějte systém během několika málo sekund, přenášejte soubory bez dlouhého čekání a celkově zrychlete všechny počítačové operace.

Úložiště SSD PCIe
Úložiště SSD PCIe

Úložiště flash PCIe s kapacitou 256 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min. [5]

Pevný disk
Pevný disk

Nemějte strach z rostoucí sbírky digitálních filmů, skladeb a fotografií. S obrovskými úložnými možnostmi vše bez problémů uložíte a ještě vám zbude spousta volného místa. [5]

Port sítě Ethernet
Port sítě Ethernet

Pokud máte k dispozici přerušované bezdrátové připojení, můžete rychle zapojit kabel Ethernet a spolehlivě se připojit k internetu a zapomenout na potíže s Wi-Fi připojením.

VGA

I když máte starší monitor vybavený pouze rozhraním VGA, přesto jej můžete použít jako externí monitor. Jednoduše jej připojte k zařízení přes port VGA a promítejte svůj oblíbený obsah na velkou obrazovku bez nutnosti pořizovat moderní monitor nebo adaptéry.

Výstup HDMI
Výstup HDMI

Nikdy nebylo snazší k zařízení připojit větší nebo druhý displej. Výstup HDMI umožňuje přenášet video HD a zvuk pomocí jediného standardního kabelu.

Cyberlink Power Media Player

Vychutnejte si zábavu díky tomuto univerzálnímu přehrávači médií. Zvýšená kvalita přehrávání disků DVD, videosouborů a disků Blu-ray se promítne v podobě ostrého obrazu, lepšího světelného vykreslení a plynulých přechodů mezi pohyby.

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
2600
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
3,8 GHz
Takt procesoru *
3,4 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Litografie procesoru
12 nm
Thermal Design Power (TDP)
65 W
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
2666 MHz
ECC
No
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Typ optické jednotky *
DVD-RW
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
AMD
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
AMD Radeon RX 580
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR5
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Typ antény
2x2
Počítačová síť
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
DVI port
No
Počet HDMI portů *
1
Verze HDMI
2.0
Počet připojení DisplayPorts
3
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Mini Tower
Umístění / poloha
Svislý
Barva *
Stříbrná
Země původu
Čína
Výkon
Zvukové výstupní kanály
5.1 kanály/kanálů
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Home
Architektura operačního systému
64bitový
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Přibalený software
Dropbox
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Poskytnutý HP software
HP Audio Switch
HP segment
Domácí
Příkon
Napájecí zdroj *
400 W
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
170 mm
Hloubka *
277 mm
Výška *
338 mm
Hmotnost *
5,15 kg
Šířka balení
390 mm
Hloubka balení
499 mm
Výška balení
291 mm
Hmotnost včetně balení
8 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Počet optických jednotek
1
Disclaimer HP Pavilion 595-p0013nc:
Disclaimer

[1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce windows.microsoft.com/cs-CZ. [2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číslování od společnosti AMD není indikátorem taktu procesoru. [3] Dostupnost veřejných bezdrátových přístupových bodů je omezená. Specifikace pro rozhraní 802.11ac WLAN jsou ve fázi návrhu a nejsou konečné. Pokud se konečné specifikace budou lišit od navrhovaných, může být ovlivněna schopnost přenosného počítače komunikovat s ostatními zařízeními bezdrátové sítě 802.11ac WLAN. Bluetooth® je ochranná známka příslušného vlastníka, kterou společnost HP Inc. užívá na základě licence. [4] Skutečná rychlost se může lišit. Nekopírujte materiály chráněné autorskými právy. [5] Na základě interního testování společnosti HP s využitím srovnávacího softwaru CrystalDiskMark. Výkon je sekvenčně rychlejší (pouze čtení) ve srovnání s klasickým pevným diskem s 5 400 ot./min.