location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G6
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
4M408EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548678747 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10500T (základní frekvence 2,3 GHz, max. 3,8 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 6 jader)
  • - Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro)
  • - Grafika Intel® UHD 630
  • - 8 GB memory; 256 GB SSD storage
Záruka: Tříletá omezená záruka a nabídka služeb (3-3-3) zahrnuje tříletou záruku na náhradní díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá :
The short editorial description of HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá

Počítač HP EliteDesk 800 G6 Desktop Mini, Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro), Intel® Core™ i5, 8GB RAM, 256GB SSD
Více>>>
HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá:
The official marketing text of HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá as supplied by the manufacturer

Výkon bez kompromisů v mimořádně malém provedení
Začněte pracovat během chvilky díky kompaktnímu, vysoce výkonnému počítači HP EliteDesk 800 Desktop Mini. Hodí se do otevřených kancelářských prostorů díky vylepšené akustice pro lepší soustředění, bezdrátovému rozhraní HP LAN s prodlouženým dosahem[3] pro rychlé připojení při vysoké četnosti sítí a škálovatelným funkcím pro konkrétní nasazení.

Short summary description HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá:
This short summary of the HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G6, 2,3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá:
This is an auto-generated long summary of HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá based on the first three specs of the first five spec groups.

HP EliteDesk 800 G6. Takt procesoru: 2,3 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-10500T. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2666 MHz. Celková kapacita úložiště: 256 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics 630. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 35 W. Typ skříně: Mini PC. Typ produktu: Mini PC. Hmotnost: 1,42 kg. Barva: Černá

Stvořeno pro moderní pracoviště

Získejte zpět pracovní prostor díky počítači, který lze nainstalovat za monitor HP.[6] Připojte se rychle v rušných prostředích díky bezdrátovému rozhraní HP LAN s prodlouženým dosahem.[3] Užívejte si neuvěřitelně tichý provoz s designem HP Run Quiet.

Naprostá špička ve výkonu

Nároční uživatelé ocení okamžitou odezvu procesoru Intel® Core™ 10. generace.[2]

Hoďte starosti za hlavu

Bezpečnostní funkce od společnosti HP společně vytváří odolnou ochranu, která je neustále aktivní a ve střehu. Tato neustále vyvíjející se řešení pomáhají důkladně chránit počítač před hrozbami, od systému BIOS až po prohlížeč.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
10. generace procesorů Intel® Core™ i5
Model procesoru *
i5-10500T
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
3,8 GHz
Takt procesoru *
2,3 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Nastavitelný TDP-down
25 W
Frekvence nastavitelného TDP-down
1,7 GHz
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
2666 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
DVI port
No
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
No
Výstupy pro sluchátka
1
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Mini PC
Počet 2.5" pozic
1
Barva *
Černá
Země původu
Čína
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
Intel Q470
Zvukový čip
Realtek ALC3867
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Mini PC
Software
Poskytovaný operační systém *
Windows 11 Pro
Bezplatný upgrade systému Windows 11
Yes
Předinstalovaný software
HP Noise Cancellation; HP Support Assistant; Získat Office (prodává se samostatně); HP JumpStarts; HP Wake on WLAN; HP Desktop Support Utilities
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích zámků na šasi a lankových zámků; Povolení/zakázání sériových portů (v systému BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock a Automatic DriveLock; Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+); HP Sure Recover Gen3; HP Sure Run Gen3; HP Sure Start Gen6; HP BIOSphere Gen6; HP Client Security Manager Gen6
Nástroje správy
HP BIOS Config Utility (ke stažení); HP Client Catalog (ke stažení); HP Driver Packs (ke stažení); HP System Software Manager (ke stažení); HP Cloud Recovery; HP Management Integration Kit pro Microsoft System Center Configuration Management Gen 4; HP Image Assistant Gen 5
Poskytnutý HP software
HP Noise Cancellation Software; HP Desktop Support Utilities
HP segment
Firemní
Příkon
Napájecí zdroj *
35 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,42 kg
Šířka balení
498 mm
Hloubka balení
132 mm
Výška balení
235 mm
Hmotnost včetně balení
2,95 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Počet volných rozšiřujících pozic vnitřní paměti
1
Disclaimer HP EliteDesk 800 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Černá:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[3] Vychází z interního testování ve srovnání s produktem předchozí generace s bezdrátovým modulem LAN 802.11ac.
[6] Monitor HP se prodává samostatně.

Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
K dosažení plné funkčnosti technologie Intel® vPro™ je zapotřebí systém Windows, procesor s podporou technologie vPro, čipová sada Q370 nebo vyšší s podporou technologie vPro a karta WLAN s podporou technologie vPro. Některé funkce, např. Intel Active Management a Intel Virtualization, vyžadují pro svou činnost doplňkový software třetích stran. Dostupnost budoucích aplikací virtuálních zařízení pro technologii Intel vPro je závislá na dalších poskytovatelích softwaru. Kompatibilita hardwaru této generace založeného na technologii Intel vPro s budoucími „virtuálními zařízeními“ zatím nebyla vyhodnocena.
Některé funkce technologie vPro™, např. technologie Intel Active Management a Intel® Virtualization, vyžadují pro svou činnost doplňkový software třetích stran. Dostupnost budoucích aplikací virtuálních zařízení pro technologii Intel vPro je závislá na dalších poskytovatelích softwaru. Kompatibilita hardwaru této generace založeného na technologii Intel vPro s budoucími „virtuálními zařízeními“ zatím nebyla vyhodnocena.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V každé konfiguraci jsou k dispozici pouze vybrané procesory.
Intel® Core™ i5-8500T s grafikou Intel® UHD 630: k dispozici pouze u 35W procesoru; Intel® Core™ i5-8500 s grafikou Intel® UHD 630: k dispozici pouze u 65W procesoru.
U počítačů s více než 3 GB paměti a 32bitovým operačním systémem může být v důsledku požadavků na systémové zdroje znepřístupněna část paměti. Adresování paměti větší než 4 GB vyžaduje 64bitový operační systém. Paměťové moduly podporují datové přenosy s rychlostí až 2 666 MT/s; skutečná přenosová rychlost závisí na procesoru v systému. Podporovaná přenosová rychlost paměti je k dispozici ve specifikacích procesoru. Všechny paměťové sloty jsou přístupné/rozšiřitelné pro zákazníka.
Všechny paměťové sloty jsou přístupné/rozšiřitelné pro zákazníka.
K dispozici pouze u procesorů i5, i3, Celeron® a Pentium Gold.
K dispozici pouze u procesorů i7 a i9.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB (systém Windows 10) místa na disku je vyhrazeno pro software k obnovení systému.
Zrychlení systému díky paměti Intel® Optane™ nenahrazuje ani nezvyšuje paměť DRAM v systému. Vyžaduje procesor Intel® Core™ 8. generace nebo vyšší, verzi systému BIOS s podporou technologie Intel® Optane™, 64bitový systém Windows 10 a ovladač Intel® Rapid Storage Technology (Intel® RST).
Není k dispozici u všech procesorů.
Prodává se samostatně nebo jako volitelné příslušenství.
Není k dispozici u 95W procesoru.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které není součástí dodávky. Dostupnost veřejných bezdrátových přístupových bodů je omezená.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními sítě 802.11ax. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
K dispozici pouze u 35W procesoru.
Antimikrobiální myš USB, odolná myš HP USB, šedá myš HP USB a antimikrobiální klávesnice HP USB Business Slim nejsou k dispozici ve všech oblastech.
Port PS/2 není k dispozici na počítačích EliteDesk 800 G6 DM.
HP Support Assistant: Vyžaduje systém Windows a internetové připojení.
HP Driver Packs: Není předinstalováno, ale je ke stažení na adrese http://www.hp.com/go/clientmanagement
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotografie, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
HP BIOSphere Gen6 je k dispozici na vybraných počítačích HP Pro a Elite. Podrobnosti jsou k dispozici ve specifikacích produktu. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
HP Sure Run Gen3 je k dispozici na vybraných počítačích HP Pro, Elite a Workstation s vybranými procesory Intel® nebo AMD a systémem Windows 10.
HP Sure Click vyžaduje systém Windows 10 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Client Security Manager Gen6 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
HP Sure Start Gen6 je k dispozici na vybraných počítačích HP.
HP Sure Run Gen3 je k dispozici na vybraných počítačích HP Pro, Elite a Workstation s vybranými procesory Intel® nebo AMD a systémem Windows 10.
HP Sure Recover Gen3 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotografie, videa atd.
HP Sure Sense vyžaduje systém Windows 10 Pro nebo Enterprise.
150W externí napájecí adaptér, až 89% účinnost, aktivní korekce PFC: při objednávce se samostatnou grafickou kartou AMD Radeon RX 560 se 4GB pamětí GDDR.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace jsou k dispozici na adrese www.epeat.net.
Externí napájecí zdroje, napájecí kabely, ostatní kabely a periferie nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Karty Fiber NIC (100 Mb/s a 1 Gb/s) nemusí být v některých evropských zemích a Koreji k dispozici.
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo ho můžete stáhnout. Další informace o aktivaci řešení HP Smart Support nebo jeho stažení jsou k dispozici na adrese http://www.hp.com/smart-support.