location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-f0002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
4KJ48EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545861014 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 8931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:28:18
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 06 Dec 2018
Product end of life date
HP All-in-One 24-f0002nc (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC (vše v jednom) Bílá 90 W
  • - AMD A9 A9-9425 3,1 GHz
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS Matný
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Integrovaná čtečka karet
  • - AMD Radeon 520 2 GB AMD Radeon R5
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64bitový
Long product name HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá :
The short editorial description of HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá

HP All-in-One 24-f0002nc
Více>>>
HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá:
The official marketing text of HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá as supplied by the manufacturer

Windows 10
Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe.
Procesor AMD A9 (dvoujádrový)
Vybavte se rychlostí blesku, kterou potřebujete k plnění každodenních úkolů. Výkonný procesor 7. generace umožňuje pracovat s několika aplikacemi najednou, aniž byste zaznamenali otravné zpomalování.
Grafická karta AMD® Radeon® R5
Výkonná samostatná grafická karta zlepší prakticky veškeré operace. Ať už se chystáte hrát hry nebo upravovat digitální obsah, tato výkonná grafická karta vám poskytne úžasný výkon.
802.11a/c (1x1) WLAN a Bluetooth® 4.2
S technologií bezdrátového připojení se snadno připojíte k příslušenstvím přes Wi-Fi nebo Bluetooth®.
Přepisovatelná jednotka DVD
Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou.
Možnosti paměti DDR4 RAM
DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.
Pevný disk
Nemějte strach z rostoucí sbírky digitálních filmů, skladeb a fotografií. S obrovskými úložnými možnostmi vše bez problémů uložíte a ještě vám zbude spousta volného místa.
Displej s minimálními okraji
Vtisknutím větší obrazovky do menšího rámečku se nám podařilo vytvořit revoluční, ultra tenký, prakticky bezrámečkový design s perfektním displejem a nádherným vzhledem.
Přepínač kamery HP Privacy
Tato inovativní webová kamera má přepínač, který kameru zakryje a znemožní nahrávání videa, když se kamera nepoužívá. Můžete se tak na webové síti cítit zase o něco bezpečněji.
Čtyři přední reproduktory
Zvyšte úložnou kapacitu pro svou oblíbenou hudbu, filmy nebo hry. Když zvuk směřuje přímo na vás, nic nestojí v cestě mezi vámi a skvělou zábavou.
Kvalita, na kterou se může každý spolehnout
Život může být nepředvídatelný, což rozhodně neplatí pro počítač HP All-in-One. Naše notebooky, které před dodáním zákazníkovi absolvují více než 100 jednotlivých testů, se vyznačují odolností a trvanlivostí, na kterou se můžete stoprocentně spolehnout.

Short summary description HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá:
This short summary of the HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24 -f0002nc, 60,5 cm (23.8"), Full HD, AMD A9, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá:
This is an auto-generated long summary of HP 24 -f0002nc AMD A9 A9-9425 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Bílá based on the first three specs of the first five spec groups.

HP 24 -f0002nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 60,5 cm (23.8"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Typ procesoru: AMD A9, Takt procesoru: 3,1 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: HDD. Diskrétní model grafického adaptéru: AMD Radeon 520. Integrovaný fotoaparát. Typ optické jednotky: DVD±RW. Poskytovaný operační systém: Windows 10 Home. Barva: Bílá

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Povrch displeje
Matný
Typ panelu
IPS
Tvar obrazovky
Plochý
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD A9
Generace procesoru
7th Generation AMD A9-Series APUs
Model procesoru *
A9-9425
Počet jader procesoru
2
Počet vláken procesoru
2
Takt procesoru při přetaktování
3,7 GHz
Takt procesoru *
3,1 GHz
Vyrovnávací paměť procesoru
1 MB
Typ paměti cache procesoru
L2
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
16 GB
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2133 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
HDD
Počet nainstalovaných úložišť
1
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rychlost otáček pevného disku
7200 ot/min
Rozhraní pevného disku
SATA
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
AMD
Diskrétní model grafického adaptéru *
AMD Radeon 520
Paměť grafické karty
2 GB
Typ diskrétní grafické paměti
GDDR5
Integrovaný grafický adaptér *
Yes
Model grafického adaptéru na kartě *
AMD Radeon R5
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
Zabudovaný mikrofon
Yes
Zvukový systém
DTS Studio Sound
Fotoaparát
Integrovaný fotoaparát *
Yes
Fotoaparát
Typ HD kamery
HD
Kamera chránící soukromí
Yes
Počítačová síť
Wi-Fi *
Yes
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
1x1
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet HDMI portů *
1
Verze HDMI
1.4
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Bílá
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Přibalený software
Netflix
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
Příkon
Výkon adaptéru
90 W
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
540,9 mm
Hloubka (s podstavcem)
16,3 mm
Výška (s podstavcem)
419,5 mm
Hmotnost (se stojánkem)
5,92 kg
Šířka balení
649 mm
Hloubka balení
502 mm
Výška balení
240 mm
Hmotnost včetně balení
9,34 kg
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
3D kompatibilita
No
Technologie rámečku displeje
Micro-Edge
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Autonomní režim
No
Odnímatelný displej
No