location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b104nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
4KH41EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015202115 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 24 Feb 2019
Product end of life date
HP ENVY Curved All-in-One - 34-b104nc (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC (vše v jednom) Černá 280 W
  • - Intel® Core™ i5 i5-8400T 1,7 GHz
  • - 86,4 cm (34") Quad HD 3440 x 1440 IPS Matný
  • - 8 GB DDR4-SDRAM 2666 MHz 2 x 4 GB
  • - 1,26 TB HDD+SSD Integrovaná čtečka karet
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64bitový
Long product name HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá :
The short editorial description of HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá

HP ENVY Curved All-in-One - 34-b104nc
Více>>>
HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
The official marketing text of HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá as supplied by the manufacturer

Windows 10
Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe.
Procesor Intel® Core™ 8. generace
Zvyšte výkon s rychlou odezvou systému a svižným načítáním dat pro perfektní práci s počítačem. S podporou strhujícího rozlišení až 4K můžete streamovat prémiový obsah nebo dokonce vytvářet svůj vlastní.
Grafická karta NVIDIA® GeForce® GTX 1050
Grafická karta, jež podporuje nejnovější rozhraní DirectX® 12 a využívá technologie GeForce®, dokáže zobrazit nejnovější hry v rozlišení 1080p a poskytne vám dostatek výkonu pro rychlé, plynulé a energeticky úsporné hraní.
Spolehlivá připojení
Zapomeňte na obavy z přerušovaného připojení k internetu a špatného připojení k dalším zařízením. Bezdrátový síťový adaptér s nejnovějším standardem 802.11a/c (2x2) WLAN a technologie Bluetooth® 4.2 vám zajistí silné připojení k Wi-Fi sítím a Bluetooth® zařízením.
Možnosti paměti DDR4 RAM
DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.
Pevný disk
Nemějte strach z rostoucí sbírky digitálních filmů, skladeb a fotografií. S obrovskými úložnými možnostmi vše bez problémů uložíte a ještě vám zbude spousta volného místa.
Úložiště SSD PCIe
Úložiště flash PCIe s kapacitou 256 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min.
Bezdrátové nabíjení
Bezdrátové nabíjení vestavěné přímo do základny vám předvede novou éru pohodlí. Stačí do základny vložit jakýkoli kompatibilní smartphone a nechat jej bezdrátově nabít.
Kamera HP Privacy
Tato inovativní webová kamera byla navržena tak, aby se její čočka vysunula jen při aktivaci a jindy byla skrytá a neohrožovala vaši bezpečnost na internetu.
Čtyři reproduktory a dva pasivní chladiče se zvukem Bang & Olufsen
Čtyři reproduktory, dva pasivní chladiče a speciální ladění od expertů z Bang & Olufsen poskytují dynamický zvuk ve všech frekvencích pro mimořádný zvukový prožitek s výraznými basy.
Kamera HP TrueVision HD IR
Infračervený senzor dále zvyšuje zabezpečení funkce Windows Hello pro bezpečnější přihlašování k vašemu počítači. A spolehněte se na opravdu čistý obraz při videochatování, a to i při nízkém osvětlení.
Systém reproduktorů pro neuvěřitelný zvuk
Čtyři integrované přední reproduktory směřují tóny přímo k vám pod úhlem 45°, abyste mohli poslouchat čistý, hlasitý zvuk. A pomocí přehledných dotykových ovladačů bez problémů nastavíte potřebnou hlasitost.
Certifikace barev Technicolor
Sledujte filmy v realistických barvách na zařízení majícím certifikaci, že splňuje stejně přísné standardy pro přesnost barev, jaké se používají v Hollywoodu.
Port USB-C™ Thunderbolt™
Napájejte zařízení, připojte externí monitor nebo přenášejte data neuvěřitelnou rychlostí 40 Gb/s – to vše s jediným impozantním portem USB-C™ Thunderbolt™. Navíc je oboustranný, takže se nemusíte strachovat, že jej zapojíte opačně.
Displej s minimálními okraji
Vtisknutím větší obrazovky do menšího rámečku se nám podařilo vytvořit revoluční, ultra tenký, prakticky bezrámečkový design s perfektním displejem a nádherným vzhledem.
Panel IPS
Ať stojíte kdekoli, tato obrazovka zobrazuje jasné a živé obrázky s širokými pozorovacími úhly 178°, aby měli všichni skvělý výhled.
HP Jumpstart
Když počítač poprvé spustíte, zobrazí se nabídka možností osobního nastavení a informativní přehled vlastností a funkcí počítače.
Cloudové úložiště Dropbox
Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotografií, hudby a souborů z libovolného místa s přístupem k internetu.

Short summary description HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
This short summary of the HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved 34-b104nc, 86,4 cm (34"), Quad HD, Intel® Core™ i5, 8 GB, 1,26 TB, Windows 10 Home

Long summary description HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
This is an auto-generated long summary of HP ENVY Curved 34-b104nc Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Černá based on the first three specs of the first five spec groups.

HP ENVY Curved 34-b104nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 86,4 cm (34"), Typ HD rozlišení: Quad HD, Rozlišení displeje: 3440 x 1440 px, Tvar obrazovky: Prohnutý. Typ procesoru: Intel® Core™ i5, Takt procesoru: 1,7 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1,26 TB, Ukládací médium: HDD+SSD. Diskrétní model grafického adaptéru: NVIDIA® GeForce® GTX 1050. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 10 Home. Barva: Černá

Obrazovka
Úhlopříčka displeje *
86,4 cm (34")
Rozlišení displeje *
3440 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Quad HD
LED podsvícení
Yes
Nativní poměr stran
21:9
Povrch displeje
Matný
Typ panelu
IPS
Tvar obrazovky
Prohnutý
Úhel náklonu
0 - 25°
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
8. generace procesorů Intel® Core™ i5
Model procesoru *
i5-8400T
Počet jader procesoru
6
Počet vláken procesoru
6
Takt procesoru při přetaktování
3,3 GHz
Takt procesoru *
1,7 GHz
Vyrovnávací paměť procesoru
9 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
8 GT/s
Thermal Design Power (TDP)
35 W
Frekvence nastavitelného TDP-down
1,2 GHz
Nastavitelný TDP-down
25 W
Verze PCI Express slotů
3.0
Patice procesoru
LGA 1151 (Socket H4)
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Stepping
U0
Typ sběrnice
DMI3
Kódový název procesoru
Coffee Lake
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 1x8+2x4, 2x8
Číslo procesoru
SR3X6
Tjunction
100 °C
Maximální interní paměť podporovaná procesorem
64 GB
Bezkonfliktní procesor
Yes
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměťové kanály podporované procesorem
Duální
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
16 GB
Paměťové sloty
2
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2666 MHz
Rozvržení paměti
2 x 4 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rychlost otáček pevného disku
7200 ot/min
Rozhraní pevného disku
SATA
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GTX 1050
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR5
Integrovaný grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1050 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
G-SYNC společnosti NVIDIA
Yes
CUDA
Yes
CUDA jádra
640
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E92
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
4
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Typ HD kamery
HD
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Počítačová síť
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
RTL8822BE
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů Thunderbolt 3
1
Počet HDMI portů *
2
Verze HDMI
2.0
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Černá
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Čipset základní desky
Intel® H370
Trusted Platform Module (TPM)
Yes
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Software na vyzkoušení
Netflix, Microsoft Office 365, McAfee LiveSafe
Přibalený software
Dropbox
Speciální funkce procesoru
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Škálovatelnost
1S
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Termální specifikace roztoku
PCG 2015A
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze Intel® TSX-NI
0,00
ARK ID procesoru
129940
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Audio Switch (přepínání zvuku)
Yes
HP Display Control (ovládání zobrazení)
Yes
Přední kamera
HP TrueVision HD IR
Příkon
Výkon adaptéru
280 W
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
815 mm
Hloubka (s podstavcem)
200 mm
Výška (s podstavcem)
458 mm
Hmotnost (se stojánkem)
11,5 kg
Šířka balení
974 mm
Hloubka balení
289 mm
Výška balení
608 mm
Hmotnost včetně balení
15,7 kg
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
3D kompatibilita
No
Autonomní režim
No
Odnímatelný displej
No
Infračervená kamera
Yes