location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac)

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14s-fq0801nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
2D8G5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161268052 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 4500U (základní takt 2,3 GHz, max. zvýšený takt 4,0 GHz, 8 MB mezipaměti L3, 6 jader)
  • - Windows 10 Home
  • - 35,6cm (14") displej FHD
  • - Grafika AMD Radeon™
  • - 8 GB memory; 512 GB SSD storage
Záruka: Dvouletá omezená záruka na díly a odeslání do servisu.
Long product name HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) :
The short editorial description of HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac)

Laptop 14s-fq0801nc, 14", Windows 10 Home, AMD Ryzen™ 5, 8GB RAM, 512GB SSD, FHD, Stříbrná Natural silver
Více>>>
HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac):
The official marketing text of HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) as supplied by the manufacturer

Realizuj projekty odkudkoli
Zůstaň ve spojení se světem díky baterii s dlouhou výdrží a kompaktnímu přenosnému designu s tenkým rámečkem. Díky 14" notebooku HP, který kombinuje spolehlivý výkon a enormní displej, dosáhneš maximální produktivity a zábavy, ať jsi kdekoli. Streamování, procházení internetem a bleskové dokončení úloh nebylo nikdy snazší.

Short summary description HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac):
This short summary of the HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14s-fq0801nc, AMD Ryzen™ 5, 4 GHz, 35,6 cm (14"), 1920 x 1080 px, 8 GB, 512 GB

Long summary description HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac):
This is an auto-generated long summary of HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) based on the first three specs of the first five spec groups.

HP 14s-fq0801nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: AMD Ryzen™ 5, Model procesoru: 4500U, Takt procesoru: 4 GHz. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Hmotnost: 1,46 kg

Spolehlivý výkon
Spolehlivý výkon

Poraď si i s těmi nejnáročnějšími dny díky výkonnému procesoru AMD. Ukládej své oblíbené fotky, videa a dokumenty ve velkém díky bohatým úložným možnostem.

Větší obraz, menší hmotnost
Větší obraz, menší hmotnost

Displej s 6,5mm tenkým rámečkem disponuje větší obrazovou plochou. Tenký a lehký design usnadňuje přenášení počítače.

Vzhled
Název barvy
Stříbrná Natural silver
Typ produktu *
Laptop
Formát *
Plastový obal
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
4500U
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
2,3 GHz
Takt procesoru *
4 GHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L2
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2666 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 4 GB
Paměťové sloty
2x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Zvuk
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Realtec RTL8822CE
Výrobce ovladače WLAN
Realtek
Připojení na síť Ethernet
No
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
45 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
324 mm
Hloubka
225 mm
Výška
17,9 mm
Hmotnost *
1,46 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
483 mm
Výška balení
305 mm
Hmotnost včetně balení
1,71 kg
Disclaimer HP 14s-fq0801nc AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac):
Disclaimer

[2] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci
[3] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení a
[4] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
[5] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 5 (802.11ac) je zpětně kompatibilní s předchozími specifikacemi Wi-Fi 5.
[6] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
[7] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
[8] 25 GB volného online úložiště po dobu 1 roku od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení naleznete na stránce www.dropbox.com. Je vyžadováno připojení k internetu (není součástí dodávky).

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Životnost baterie se systémem Windows MobileMark 18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Více informací naleznete na stránce https://bapco.com/products/mobilemark-2018/.
Nabije baterii na kapacitu až 50 % za 45 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodávaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu naleznete na stránce http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání videa s rozlišením FHD 1080p (1 920 x 1 080), jasu 150 nitů, hlasitosti systému na 17 %, hlasitosti přehrávače na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, p
Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 5 (802.11ac) je zpětně kompatibilní s předchozími specifikacemi Wi-Fi 5.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com