location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dq1600nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
26F03EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161023606 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10210U (základní frekvence 1,6 GHz, max. 4,2 GHz s technologií Intel® Turbo Boost, 6 MB mezipaměti L3, 4 jádra)
  • - Windows 10 Home 64
  • - 39,6cm (15,6") displej FHD
  • - Grafika Intel® UHD
  • - 16 GB memory; 1 TB HDD storage; 256 GB SSD storage
Záruka: Dvouletá omezená záruka na díly a odeslání do servisu.
Long product name HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná :
The short editorial description of HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná

Pavilion x360 Convertible 15-dq1600nc, 15.6", dotykový displej, Windows 10 Home 64, Intel® Core™ i5, 16GB RAM, 256GB SSD, 1TB Disk HDD, FHD, Stříbrná Natural silver
Více>>>
HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
The official marketing text of HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná as supplied by the manufacturer

Flexibilní a výkonný. Rozšiřte své možnosti v každém směru. Všudypřítomný výkon, který vás ohromí.
Inspirujte celý svět díky spolehlivému notebooku, který můžete otočit o 360°. Buďte kreativní, připojte se, vytvářejte a sdílejte obsah různými způsoby díky novému počítači Pavilion x360.

Short summary description HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
This short summary of the HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 15-dq1600nc, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 1,26 TB

Long summary description HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
This is an auto-generated long summary of HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná based on the first three specs of the first five spec groups.

HP Pavilion x360 15-dq1600nc. Typ produktu: Hybridní (2v1), Formát: Konvertibilní (skládací). Typ procesoru: Intel® Core™ i5, Model procesoru: i5-10210U, Takt procesoru: 1,6 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1,26 TB, Ukládací médium: HDD+SSD. Poskytovaný operační systém: Windows 10 Home. Barva: Stříbrná

Vše v jednom
Vše v jednom

Překroč hranice možného s notebookem, který ti umožní splnit veškeré požadavky. Díky procesoru Intel®[1] je multitasking je opravdu snadný a rychlý.

Udělejte dojem

Vynikněte díky zbrusu novému designu, který kombinuje jedinečné vzory, odstíny a povrchové úpravy. Díky novému tvaru přesýpacích hodin a 360° pantu můžete notebook snadno a rychle otevřít a najít ideální polohu pro práci, psaní, sledování nebo hraní.

Uvidíte každý detail. Uslyšíte každý zvuk.
Uvidíte každý detail. Uslyšíte každý zvuk.

Fotky a videa využijí větší plochu displeje s tenkým rámečkem na 3 stranách. Dva reproduktory, technologie HP Audio Boost a zvuk od B&O vám zajistí bohaté, autentické zvukové prožitky.

Vzhled
Název barvy
Stříbrná Natural silver
Typ produktu *
Hybridní (2v1)
Barva *
Stříbrná
Formát *
Konvertibilní (skládací)
Tržní kategorie
Všední
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
Full HD
Dotyková technologie
Vícedotekové
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Typ skla displeje
Sklo od kraji ke kraji
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Pokrytí barevného prostoru NTSC (typické)
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
10. generace procesorů Intel® Core™ i5
Model procesoru *
i5-10210U
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,2 GHz
Takt procesoru *
1,6 GHz
Systémová sběrnice
4 GT/s
Vyrovnávací paměť procesoru
6 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1528
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Comet Lake
Thermal Design Power (TDP)
15 W
Frekvence nastavitelného TDP-up
2,1 GHz
Nastavitelný TDP-up
25 W
Nastavitelný TDP-down
10 W
Frekvence nastavitelného TDP-down
0,8 GHz
Tjunction
100 °C
Maximální počet linek PCI Express
16
Verze PCI Express slotů
3.0
Konfigurace PCI Express
1x4, 2x2, 1x2+2x1, 4x1
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2666 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
1x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Základní grafická frekvence
300 MHz
Maximální dynamická grafická frekvence
1100 MHz
Maximální paměť integrovaného grafického adaptéru
32 GB
Počet operačních jednotek
24
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x9B41
Zvuk
Zvukový systém
B&O PLAY
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Formát signálu přední kamery
720p
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Dual Band Wireless-AC 9560
Počítačová síť
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
No
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Verze HDMI
1.4
Kombinovaný port sluchátek/mikrofonu
Yes
Typ nabíjecího portu
Napájecí konektor
Výkon
Čipset základní desky
Intel® SoC
Elektronický kompas
Yes
Akcelerometr
Yes
Gyroskop
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Předinstalovaný software
Dropbox, Netflix
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Poskytovaný operační systém *
Windows 10 Home
Speciální funkce procesoru
Technologie Intel® My WiFi (Intel® MWT)
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
46 x 24 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
195436
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Generace technologie HP Audio Boost
Gen 1
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
Přední kamera
HP Wide Vision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
8,25 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
45 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
359 mm
Hloubka
241,6 mm
Výška
19,9 mm
Hmotnost *
1,99 kg
Údaje o balení
Šířka balení
305 mm
Hloubka balení
552 mm
Výška balení
69 mm
Hmotnost včetně balení
2,4 kg
Technické detaily
Úhlopříčka displeje notebooku (cm/palce)
39.6
Disclaimer HP Pavilion x360 15-dq1600nc Intel® Core™ i5 i5-10210U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
Disclaimer

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Životnost baterie se systémem Windows 10 MobileMark 14 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita
Nabije baterii na kapacitu až 50 % za 45 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodávaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu naleznete na stránce http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislost
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání videa s rozlišením FHD 1080p (1 920 x 1 080), jasu 150 nitů, hlasitosti systému na 17 %, hlasitosti přehrávače na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, p
Využívejte síť Wi-Fi® s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, které jsou připojené ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.