location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dk1604nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
26F02EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161023613 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:19:00
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 09 Feb 2021
Product end of life date
Bullet Points HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10300H (8MB Cache, 2.5GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Záruka: Dvouletá omezená záruka na díly a odeslání do servisu
Long product name HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá :
The short editorial description of HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Intel Core i5-10300H (8MB Cache, 2.5GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
Více>>>
HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
The official marketing text of HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá as supplied by the manufacturer

Pro multiplayery a multitaskery
S tenkým a výkonným herním notebookem HP Pavilion nemusíte dělat žádné kompromisy. Vychutnejte si kvalitní grafiku a výpočetní výkon pro hry a multitasking. Vylepšené chlazení navíc optimalizuje celkový výkon a stabilitu. Nechte se pohltit hrou díky displeji s tenkým rámečkem a zvukem na míru. Díky dokonalému vyvážení práce a zábavy zvládnete každou výzvu.

Short summary description HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
This short summary of the HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 15-dk1604nc, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 512 GB

Long summary description HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
This is an auto-generated long summary of HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá based on the first three specs of the first five spec groups.

HP Pavilion Gaming 15-dk1604nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-10300H, Takt procesoru: 2,5 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics. Poskytovaný operační systém: Windows 10 Home. Barva: Černá

Vysoký výkon, každý den. Vysoký výkon, hráčův sen.
Vysoký výkon, každý den. Vysoký výkon, hráčův sen.

Zahraj si, cokoli se ti zachce, díky procesoru Intel® Core™ 10. generace[1] a grafice NVIDIA® GeForce®. Displej s vysokým rozlišením a bleskovou obnovovací frekvencí poskytuje plynulý herní obraz, který vdechne obsahu život.

Maximální zábava na delší dobu
Maximální zábava na delší dobu

Herní notebook HP Pavilion disponuje systémem dvou ventilátorů zajišťujícím vylepšené chlazení. Široké rohové zadní ventilátory a další přívody vzduchu maximalizují proudění vzduchu a optimalizují tak celkový výkon a stabilitu. Počítač si proto zachová nízkou teplotu i při dlouhodobém používání.

Výrazný a impozantní design
Výrazný a impozantní design

Nechte se pohltit hrou. Displej se stylovým mikrorámečkem poskytuje úžasný obraz a přední reproduktory od B&O zajišťují výkonný zvuk na míru.

Grafika NVIDIA® GeForce® GTX 1650
Grafika NVIDIA® GeForce® GTX 1650

Se zbrusu novou architekturou NVIDIA Turing™ se otevírá nová kapitola hraní a streamování. Získejte potřebný výkon pro rychlý, plynulý a efektivní chod grafiky NVIDIA® GeForce® GTX 1650.

SuperSpeed USB Type-A s přenosovou rychlostí signálu 5 Gb/s
SuperSpeed USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu SuperSpeed USB Type-A s přenosovou rychlostí signálu 5 Gb/s. [2]

Úložiště SSD PCIe
Úložiště SSD PCIe

Díky až 512GB bleskovému úložišti PCIe SSD spustíš systém během několika sekund.

DDR4 RAM
DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji. [3]

Procesor Intel® Core™ 10. generace
Procesor Intel® Core™ 10. generace

Využívejte responzivní výkon ke zvýšení produktivity. Užívejte si podmanivou zábavu, hraní i streamování a vytvářejte obsah díky zvýšenému výkonu.

SuperSpeed USB Type-C® s přenosovou rychlostí signálu 10 Gb/s, rozhraním Power Delivery, DisplayPort™ 1.4 a HP Sleep and Charge
SuperSpeed USB Type-C® s přenosovou rychlostí signálu 10 Gb/s, rozhraním Power Delivery, DisplayPort™ 1.4 a HP Sleep and Charge

Napájej zařízení a připoj externí displej pomocí jediného portu USB-C® s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně. [4]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením.

Široké možnosti připojení
Široké možnosti připojení

Využívejte bezproblémové bezdrátové rozhraní díky modulu Wi-Fi 6 (2x2) a Bluetooth® 5.0, který umožnuje stabilní připojení a až 3x rychlejší přenosovou rychlost ve srovnání s modulem Wi-Fi 5. [6]

Podsvícená klávesnice s číselným blokem
Podsvícená klávesnice s číselným blokem

Můžete pracovat nebo se bavit i ve slabě osvětlených místnostech či během nočních letů. S podsvícenou klávesnicí a integrovaným číselným blokem můžete pohodlně psát v různých prostředích. [5]

Kamera HP Wide Vision HD
Kamera HP Wide Vision HD

S 88° širokoúhlým zorným polem můžete videochatovat s celou rodinou nebo skupinou přátel v křišťálově čistých detailech.

Vzhled
Typ produktu *
Laptop
Barva *
Černá
Formát *
Plastový obal
Tržní kategorie
Hraní
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Maximální rychlost obnovy
144 Hz
Pokrytí barevného prostoru NTSC (typické)
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
10. generace procesorů Intel® Core™ i5
Model procesoru *
i5-10300H
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,5 GHz
Takt procesoru *
2,5 GHz
Systémová sběrnice
8 GT/s
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1440
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Comet Lake
Thermal Design Power (TDP)
45 W
Nastavitelný TDP-down
35 W
Tjunction
100 °C
Maximální počet linek PCI Express
16
Verze PCI Express slotů
3.0
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2933 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x SO-DIMM
Dostupné sloty paměti
2
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GTX 1650
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1050 MHz
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x9BC4
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Počítačová síť
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Předinstalovaný software
Netflix
Software na vyzkoušení
Microsoft Office 365
Poskytovaný operační systém *
Windows 10 Home
Přibalený software
Dropbox
Speciální funkce procesoru
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
42 x 28 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
201839
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
Přední kamera
HP Wide Vision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
52,5 Wh
Výdrž baterie (max.)
6 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
150 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
360 mm
Hloubka
256 mm
Výška
23,4 mm
Hmotnost *
2,23 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
552 mm
Výška balení
305 mm
Hmotnost včetně balení
3,37 kg
Technické detaily
Úhlopříčka displeje notebooku (cm/palce)
39.6
Disclaimer HP Pavilion Gaming 15-dk1604nc Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo pojmenování produktů Intel nemusí odpovídat výkonu. [2] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci
[3] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu. Vyžaduje internetové připojení, které není součástí dodávky. Zobrazení v plném rozlišení 4K vyžaduje obsah 4K. Výkon grafiky může být omezený v závislosti na maximálním rozlišení displeje
[4] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
[5] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
[6] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními bezdrátové sítě Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax. Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi 6 (802.11ax) zakázána a downgradována na rozhraní 802.11ac pomocí řešení Intel DRS.