location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ds0601nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
244K6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122899387 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:19:00
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home S
  • - AMD A4 A4-9120E (1.5GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 64GB eMMC
Long product name HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá :
The short editorial description of HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá

AMD A4 A4-9120E (1.5GHz), 4GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") HD 1366 x 768 SVA, WLAN, HP Webcam, Windows 10 Home S
Více>>>
HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá:
The official marketing text of HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá as supplied by the manufacturer

Studujte. Streamujte. Sdílejte. Na jediné nabití.
Neustálé přesuny mezi domovem, školou a prací vyžadují notebook, na který se můžete spolehnout. Díky baterii s dlouhou výdrží dokáže počítač HP Stream vše, co smartphone nedokáže. Sdílejte, hrajte a buďte produktivní po celý den díky notebooku s osvědčeným systémem Windows, který je cenově dostupný, přenosný a mimořádně stylový.

Short summary description HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá:
This short summary of the HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 14-ds0601nc, AMD A4, 1,5 GHz, 35,6 cm (14"), 1366 x 768 px, 4 GB, 64 GB

Long summary description HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá:
This is an auto-generated long summary of HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá based on the first three specs of the first five spec groups.

HP Stream 14-ds0601nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: AMD A4, Model procesoru: A4-9120E, Takt procesoru: 1,5 GHz. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: HD, Rozlišení displeje: 1366 x 768 px. Vnitřní paměť: 4 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 64 GB, Ukládací médium: eMMC. Poskytovaný operační systém: Windows 10 Home in S mode. Barva: Černá. Hmotnost: 1,45 kg

Maximálně přenosný. Výrazný design.
Maximálně přenosný. Výrazný design.

Užívejte si život na cestách ve velkém stylu díky tenkému a výraznému designu. Vyberte si počítač HP Stream s hladkým povrchem a vertikálně broušeným vzorem, který vám padne do oka.

Více funkcí. Vyšší hodnota.
Více funkcí. Vyšší hodnota.

Díky procesoru AMD a baterii s dlouhou výdrží[1] můžete pracovat nebo sledovat své oblíbené pořady ve velkém a zároveň udržet vyrovnaný rozpočet. Zůstaňte ve spojení s rychlým rozhraním Wi-Fi, spoustou úložného prostoru a všemi potřebnými porty.

Zabezpečený systém Windows

Hoďte starosti za hlavu se zabezpečeným systémem Windows. Umožňuje exkluzivní používání výkonných aplikací z obchodu Windows Store. S vyhledávačem Bing, aplikacemi Microsoft Edge, Windows Defender a dalšími zvládnete každou výzvu.

Úložiště eMMC 64 GB
Úložiště eMMC 64 GB

Integrovaná čtečka multimediálních karet poskytuje spolehlivé úložné možnosti flash za skvělou cenu. Bez pohyblivých součástí klasického pevného disku existuje nižší pravděpodobnost závad a poškození.

Dva přední reproduktory
Dva přední reproduktory

Zvyšte úložnou kapacitu pro svou oblíbenou hudbu, filmy nebo hry. Když zvuk směřuje přímo na vás, nic nestojí v cestě mezi vámi a skvělou zábavou.

Dvoujádrový procesor AMD A4
Dvoujádrový procesor AMD A4

Vybavte se rychlostí blesku, kterou potřebujete k plnění každodenních úkolů. Dvoujádrový výkon vám umožní pracovat s několika aplikacemi najednou a hrát ty nejnovější hry bez otravného zpomalování. [3]

Grafika AMD Radeon™ R3
Grafika AMD Radeon™ R3

Ať budete hrát hry, nebo sledovat filmy, můžete se spolehnout na vysoký výkon a ničím nerušenou zábavu.

Systém Windows 10 v režimu S
Systém Windows 10 v režimu S

Vyzkoušejte doposud nejzabezpečenější systém Windows. Rychlé spouštění systému, blesková odezva a zvýšená ochrana proti phishingu a škodlivému softwaru zaručí bezproblémový chod aplikací. [2]

McAfee® LiveSafe™
McAfee® LiveSafe™

Chraň operační systém s bezplatným 30denním předplatným McAfee® LiveSafe™. [5]

Vzhled
Typ produktu *
Laptop
Barva *
Černá
Formát *
Plastový obal
Tržní kategorie
Všední
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1366 x 768 px
Dotyková obrazovka *
No
Typ HD rozlišení
HD
Typ panelu
SVA
LED podsvícení
Yes
Antireflexní obrazovka
Yes
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD A4
Model procesoru *
A4-9120E
Počet jader procesoru
2
Počet vláken procesoru
2
Takt procesoru při přetaktování
2,2 GHz
Takt procesoru *
1,5 GHz
Vyrovnávací paměť procesoru
1 MB
Typ paměti cache procesoru
L2
Paměť
Vnitřní paměť *
4 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2133 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 4 GB
Paměťové sloty
1x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
64 GB
Ukládací médium *
eMMC
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Diskrétní grafický adaptér *
No
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobilní síťové připojení *
No
Typ antény
1x1
Model řadiče WLAN
Realtek RTL8821CE
Výrobce ovladače WLAN
Realtek
Připojení na síť Ethernet
No
Bluetooth
Yes
Verze Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet HDMI portů *
1
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Poskytovaný operační systém *
Windows 10 Home in S mode
Charakteristiky specifické pro danou značku
Přední kamera
HP Webcam
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Hmotnost baterie
180 g
Příkon
Výkon adaptéru
45 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
337 mm
Hloubka
225 mm
Výška
18,6 mm
Hmotnost *
1,45 kg
Údaje o balení
Šířka balení
305 mm
Hloubka balení
449 mm
Výška balení
69 mm
Hmotnost včetně balení
2 kg
Technické detaily
Úhlopříčka displeje notebooku (cm/palce)
35.6
Disclaimer HP Stream 14-ds0601nc AMD A4 A4-9120E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Černá:
Disclaimer

[1] Životnost baterie se systémem Windows 10/MM14 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Podrobnosti naleznete na stránce www.bapco.com. [2] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci
[3] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru.
[5] Je vyžadováno internetové připojení, které není součástí dodávky. Po uplynutí 30 dní je vyžadováno předplatné.