location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z240
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
1WV48EA
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 25385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2018
Product end of life date
Bullet Points HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E3 v6 E3-1205V6 (8M Cache, 3 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 1000GB HDD, 256GB SSD
Long product name HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá :
The short editorial description of HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá

Intel Xeon E3 v6 E3-1205V6 (8M Cache, 3 GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel HD Graphics P630, LAN, Windows 10 Pro 64-bit
Více>>>
HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá:
The official marketing text of HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá as supplied by the manufacturer

Výkon, cena a velikost
Pracovní stanice HP základní úrovně byly ještě vylepšeny. HP Z240 ve dvou úžasně praktických provedeních spojuje výkon, funkce a spolehlivost pracovní stanice do podoby cenově dostupného stolního počítače.

Vyberte si vhodný operační systém
Uspokojte své jedinečné uživatelské potřeby a vyberte si operační systém Windows 10 Pro[1] nebo Linux®.

Lepší balíček. Větší výkon
Získejte vyšší výkon, rozšiřitelnost a flexibilitu ve skříni, kterou svět miluje.

Vysoký výkon
Získejte potřebný výkon a vyberte si některý z procesorů Intel® Xeon® nebo Intel® Core™ příští generace.[2]

Ultra rychlé úložiště
Zpracovávejte velké soubory, zkraťte pracovní dobu a zvyšte výkon pomocí volitelné jednotky HP Z Turbo.[3]

Pracujte chytře
Paměť DDR4 ECC o velikosti až 64 GB poskytuje nekompromisní kapacitu, výkon a spolehlivost.

Grafika na vyšší úrovni
Nastartujte produktivitu s profesionálními grafickými kartami NVIDIA® 2D nebo 3D.[3]

Přesvědčte se sami
Získejte přístup k profesionální grafice AMD, včetně špičkového 3D režimu, v konfiguracích Tower.[5]

Čistý a chladný
S odnímatelným a čistitelným prachovým filtrem zůstanou interní komponenty čistější a chladnější.

Připojte více
Nabíjejte své zařízení pomocí předního portu USB pro rychlé nabíjení.

Short summary description HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá:
This short summary of the HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z240, 3 GHz, Intel® Xeon® E3 v6, E3-1205V6, 16 GB, 1,26 TB, Windows 10 Pro

Long summary description HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá:
This is an auto-generated long summary of HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z240. Takt procesoru: 3 GHz, Typ procesoru: Intel® Xeon® E3 v6, Model procesoru: E3-1205V6. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2400 MHz. Celková kapacita úložiště: 1,26 TB, Ukládací médium: HDD+SSD. Model grafického adaptéru na kartě: Intel® HD Graphics P630. Poskytovaný operační systém: Windows 10 Pro, Architektura operačního systému: 64bitový. Napájecí zdroj: 400 W. Typ skříně: Tower. Typ produktu: Pracovní stanice. Barva: Černá

Dostatek výkonu k naplnění vašich potřeb

Výkonné procesory, grafické karty, paměti a dvě volitelné ultra rychlé diskové jednotky HP Z Turbo[4] činí z HP Z240 skutečně prvotřídní pracovní stanici. Zvládněte rostoucí a komplexní pracovní zatížení s výkonem, který si poradí s každou fází vašeho pracovního procesu.

Nízká cena, velké možnosti

Základní funkce počítače HP Z240 Tower vám pomohou zvládnout pracovní zatížení s řadou dostupných slotů a portů. Jste-li připraveni přestoupit na pracovní stanici s prvotřídními funkcemi, jako jsou profesionální certifikace ISV, prvním krokem je počítač HP Z240 Tower.

Cena přijatelná pro váš rozpočet

Nejdostupnější pracovní stanice HP vám umožní provádět potřebné činnosti, aniž by zatížila váš IT rozpočet. Spolehlivost značky HP, důkladné testování a certifikace ISV jsou zárukou, že HP Z240 bude dlouhodobě plnit funkci cenově dostupného řešení.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Xeon® E3 v6
Model procesoru *
E3-1205V6
Počet jader procesoru
4
Počet vláken procesoru
4
Takt procesoru při přetaktování
3 GHz
Takt procesoru *
3 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Systémová sběrnice
8 GT/s
Typ sběrnice
DMI3
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Kaby Lake
Thermal Design Power (TDP)
65 W
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Počet instalovaných procesorů
1
Stepping
B0
Maximální interní paměť podporovaná procesorem
64 GB
Typy paměti podporované procesorem
DDR3L-SDRAM, DDR4-SDRAM
Frekvence paměti podporované procesorem
1866, 2400 MHz
Maximální šířka pásma podporovaná procesorem
37,5 GB/s
Technologie ECC podporovaná procesorem
Yes
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
4x DIMM
Frekvence paměti
2400 MHz
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
Intel® HD Graphics P630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1000 MHz
Maximální paměť integrovaného grafického adaptéru
1 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.4
ID integrovaného grafického adaptéru
0x191D
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
DVI port
Yes
Počet připojení DisplayPorts
2
Počet portů PS/2
2
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Výstupy pro sluchátka
1
Line-out
Yes
Line-in
Yes
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Barva *
Černá
Země původu
Čína
Výkon
Čipset základní desky
Intel® C236
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 10 Pro
Architektura operačního systému
64bitový
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Číslo procesoru
SR32D
Škálovatelnost
1S
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze Intel® TSX-NI
1,00
ARK ID procesoru
97471
Technologie Intel® Turbo Boost
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Quick Sync Video
Yes
Bezkonfliktní procesor
Yes
Charakteristiky specifické pro danou značku
Nástroje správy
HP Solenoid Lock and Hood Sensor (optional); HP Business PC Security Lock kit (optional); HP UltraSlim Cable Lock Kit (optional); HP Keyed Cable Lock (optional)
Příkon
Napájecí zdroj *
400 W
Hmotnost a rozměry
Šířka *
170 mm
Hloubka *
442 mm
Výška *
399 mm
Hmotnost *
8,6 kg
Obsah balení
Integrovaný displej *
No
Prohlášení o vyloučení odpovědnosti HP Z240 Intel® Xeon® E3 v6 E3-1205V6 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower Pracovní stanice Černá:
Prohlášení o vyloučení odpovědnosti

[1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů či softwaru. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz windows.microsoft.com/cs-CZ.
[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Je vyžadován 64bitový výpočetní systém. Výkon se může lišit v závislosti na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusejí odpovídat výkonu.
[3] Prodává se samostatně nebo jako volitelné příslušenství.
[5] 3D grafika je k dispozici pouze jako AMO a není k dispozici v konfiguracích SFF.