location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
1C6U3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122394929 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 19530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-9500T (9MB Cache, 2.2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá :
The short editorial description of HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá

Intel Core i5-9500T (9MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
Více>>>
HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá:
The official marketing text of HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá as supplied by the manufacturer

Vhodný pro všestranná pracovní prostředí
Elegantní 23,8" počítač HP ProOne 400 All-in-One s moderním designem umožňuje snadné nasazení a disponuje firemními funkcemi, které zlepšují výkon, spolupráci, zabezpečení a správu.

Short summary description HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá:
This short summary of the HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G5, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá:
This is an auto-generated long summary of HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá based on the first three specs of the first five spec groups.

HP ProOne 440 G5. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 60,5 cm (23.8"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka. Typ procesoru: Intel® Core™ i5, Takt procesoru: 2,2 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 256 GB, Ukládací médium: SSD. Integrovaný fotoaparát. Typ optické jednotky: DVD±RW. Poskytovaný operační systém: Windows 10 Pro. Barva: Šedá

Stylový, elegantní design

Tento počítač AiO se stylovým designem, jemnými linkami a displejem s tenkým rámečkem a antireflexní úpravou lze využít v recepcích nebo stísněných pracovních prostředích.

Výkonné možnosti

Těšte se na vysoký výkon a možnosti rozšíření díky procesoru Intel® Core™ 9. generace[2] a rozhraní USB Type-C™.

Spolupráce na produktivní úrovni

Užívejte si úchvatné nástroje pro spolupráci, například HP Noise Cancellation.

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen5. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení.

Nenechte se ničím omezovat

Mějte dostatek výkonu po celý den se systémem Windows 10 Pro a spolehněte se na silné zabezpečení, funkce pro spolupráci a možnosti připojení od společnosti HP. [3]

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení *
Full HD
Nativní poměr stran
16:9
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
9. generace procesorů Intel® Core™ i5
Model procesoru *
i5-9500T
Počet jader procesoru
6
Počet vláken procesoru
6
Takt procesoru při přetaktování
3,7 GHz
Takt procesoru *
2,2 GHz
Vyrovnávací paměť procesoru
9 MB
Typ paměti cache procesoru
L3
Systémová sběrnice
8 GT/s
Thermal Design Power (TDP)
35 W
Frekvence nastavitelného TDP-down
1,6 GHz
Nastavitelný TDP-down
25 W
Verze PCI Express slotů
3.0
Patice procesoru
LGA 1151 (Socket H4)
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Maximální interní paměť podporovaná procesorem
128 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
32 GB
Paměťové sloty
2
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2666 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1100 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E92
Zvuk
Vestavěné reproduktory *
Yes
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
2 MP
Typ HD kamery
Full HD
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Dual Band Wireless-AC 9560
Typ antény
2x2
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet HDMI portů *
1
Počet připojení DisplayPorts
1
Výstupy pro sluchátka
1
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Šedá
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Firemní
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Pro
Speciální funkce procesoru
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Škálovatelnost
1S
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Termální specifikace roztoku
PCG 2015A
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
191052
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP segment
Firemní
HP Security tools (bezpečnostní nástroje)
HP BIOSphere Gen5; HP Client Security Suite; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Spare Key; HP Sure Sense
Nástroje správy
HP BIOS Config Utility (download); HP Client Catalog (download); HP Cloud Recovery; HP Driver Packs (download); HP Image Assistant; HP Management Integration Kit per Microsoft System Center Configuration Management Gen 2; HP System Software Manager
Příkon
Výkon adaptéru
150 W
Hmotnost a rozměry
Šířka (s podstavcem)
539,6 mm
Hloubka (s podstavcem)
208,5 mm
Výška (s podstavcem)
392,3 mm
Hmotnost (se stojánkem)
6,37 kg
Šířka balení
652 mm
Hloubka balení
268 mm
Výška balení
465 mm
Hmotnost včetně balení
10,2 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Vhodnost platformy Intel® vPro ™
No
Disclaimer HP ProOne 440 G5 Intel® Core™ i5 i5-9500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Šedá:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu. [3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, mohou systémy vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů nebo softwaru. Systém Windows 10 se aktualizuje automaticky. Tato funkce je vždy zapnutá. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.