location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-ca2001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
19M44EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122208493 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon™ Gold 3150U (základní takt 2,4 GHz, max. zvýšený takt 3,3 GHz, 4 MB mezipaměti L3, 2 jádra, 4 vlákna)
  • - Windows 10 Home 64 – bezplatný upgrade na Windows 11, až bude k dispozici
  • - 43,9cm (17,3") displej HD+
  • - Grafická karta AMD Radeon™ 530 (2 GB vyhrazené paměti GDDR5)
  • - 8 GB memory; 512 GB SSD storage
Záruka: Dvouletá omezená záruka na díly a odeslání do servisu.
Long product name HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná :
The short editorial description of HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná

Laptop 17-ca2001nc, 17.3", Windows 10 Home 64 – bezplatný upgrade na Windows 11, až bude k dispozici, AMD Athlon™ Gold, 8GB RAM, 512GB SSD, AMD Radeon™ 530, HD+, Stříbrná Natural silver
Více>>>
HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
The official marketing text of HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná as supplied by the manufacturer

Kvalitní výkon a baterie s dlouhou výdrží umožňují zpracovávat každodenní úlohy.
Tento stylový 43,9cm (17,3") notebook HP hravě zvládá dlouhodobý výkon a disponuje baterií s dlouhou výdrží, která pomáhá udržovat kvalitní připojení, zábavu a produktivitu po celý den. Zpracovávejte úlohy rychlostí blesku nebo si udělejte pohodlí a procházejte sociálními sítěmi díky procesoru AMD a dechberoucímu displeji. Nezastavitelný výkon ve všech směrech.

Short summary description HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
This short summary of the HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laptop 17-ca2001nc, AMD Athlon Gold, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 px, 8 GB, 512 GB

Long summary description HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
This is an auto-generated long summary of HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná based on the first three specs of the first five spec groups.

HP Laptop 17-ca2001nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: AMD Athlon Gold, Model procesoru: 3150U, Takt procesoru: 2,4 GHz. Úhlopříčka displeje: 43,9 cm (17.3"), Typ HD rozlišení: HD+, Rozlišení displeje: 1600 x 900 px. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics. Poskytovaný operační systém: Windows 10 Home. Barva: Stříbrná

Okamžitý a spolehlivý výkon
Okamžitý a spolehlivý výkon

Tento výkonný notebook umožňuje procházení internetem, streamování[2] a mnohem víc díky procesoru AMD[1]. Rozsáhlé testování kvality navíc umožňuje nepřetržité používání počítače.

Elegantní. Stylový. Výkonný.
Elegantní. Stylový. Výkonný.

Tento úchvatný notebook s elegantním a stylovým designem můžete vzít prostě kamkoli. Chytře navržený 43,9cm (17,3") notebook HP disponuje krásnou broušenou klávesnicí, pantem v barvě a špičkovým vzhledem i výkonem.

Vzhled
Název barvy
Stříbrná Natural silver
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
43,9 cm (17.3")
Rozlišení displeje *
1600 x 900 px
Dotyková obrazovka *
No
Typ HD rozlišení
HD+
Typ panelu
SVA
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Jas displeje
220 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
43,9 cm
Barevný prostor
NTSC
Barevný gamut
60%
Pokrytí barevného prostoru NTSC (typické)
60%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Athlon Gold
Model procesoru *
3150U
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru při přetaktování
3,3 GHz
Takt procesoru *
2,4 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2400 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
1x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
AMD
Diskrétní model grafického adaptéru *
AMD Radeon 530
Paměť grafické karty
2 GB
Typ diskrétní grafické paměti
GDDR5
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Realtec RTL8822CE
Výrobce ovladače WLAN
Realtek
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
No
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Typ nabíjecího portu
Napájecí konektor
Výkon
Čipset základní desky
AMD SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Přibalený software
Dropbox
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
Typ reproduktoru
HP Dual Speakers
HP Support Assistant (asistence)
Yes
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
5,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
65 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
414,8 mm
Hloubka
272,2 mm
Výška
24,5 mm
Hmotnost *
2,38 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
345 mm
Hmotnost včetně balení
3,1 kg
Disclaimer HP Laptop 17-ca2001nc AMD Athlon Gold 3150U 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru a softwaru.
[2] Je vyžadováno připojení k internetu (není součástí dodávky). [5] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce http://windows.microsoft.com.
[6] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky
[7] K zobrazení obrazu HD+ je třeba obsah ve vysokém rozlišení (HD+).
[8] Skutečná propustnost se může lišit.
[9] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 5 (802.11ac) je zpětně kompatibilní s předchozími specifikacemi Wi-Fi 5.
[10] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
[11] 25 GB volného online úložiště po dobu 1 roku od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení naleznete na stránce www.dropbox.com. Je vyžadováno připojení k internetu (není součástí dodávky).

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Životnost baterie se systémem Windows 10 MobileMark 18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Více informací naleznete na stránce https://bapco.com/products/mobilemark-2018/.
Nabije baterii na kapacitu až 50 % za 45 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodávaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu naleznete na stránce http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání videa s rozlišením FHD 1080p (1 920 x 1 080), jasu 150 nitů, hlasitosti systému na 17 %, hlasitosti přehrávače na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách a zapnutém bezdrátovém rozhraní bez navázaného připojení. Skutečná výdrž baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.