location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4672WLMib_V128 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4672WLMib_V128
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
LX.TAJ06.003
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 27656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 07 Mar 2024 15:34:52
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points Acer TravelMate 4672WLMib_V128 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1,66 GHz
  • - 39,1 cm (15.4") 1280 x 800 px 16:10
  • - 0,5 GB DDR2-SDRAM
  • - 100 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1400
  • - 3,5 h
  • - Windows XP Professional
Více>>>
Short summary description Acer TravelMate 4672WLMib_V128 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional:
This short summary of the Acer TravelMate 4672WLMib_V128 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4672WLMib_V128, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 px, 0,5 GB, 100 GB

Long summary description Acer TravelMate 4672WLMib_V128 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 4672WLMib_V128 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 4672WLMib_V128. Typ procesoru: Intel® Core™ Duo, Takt procesoru: 1,66 GHz. Úhlopříčka displeje: 39,1 cm (15.4"), Rozlišení displeje: 1280 x 800 px. Vnitřní paměť: 0,5 GB, Typ vnitřní paměti: DDR2-SDRAM. Celková kapacita úložiště: 100 GB, Typ optické jednotky: DVD Super Multi DL. Diskrétní model grafického adaptéru: AMD Mobility Radeon X1400. Poskytovaný operační systém: Windows XP Professional. Hmotnost: 2,95 kg

Obrazovka
Úhlopříčka displeje *
39,1 cm (15.4")
Rozlišení displeje *
1280 x 800 px
Nativní poměr stran
16:10
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ Duo
Takt procesoru *
1,66 GHz
Vyrovnávací paměť procesoru
2 MB
Typ paměti cache procesoru
L2
Frekvence sběrnice
667 MHz
Paměť
Vnitřní paměť *
0,5 GB
Typ vnitřní paměti
DDR2-SDRAM
Maximální vnitřní paměť *
4 GB
Úložná média
Celková kapacita úložiště *
100 GB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Typ optické jednotky *
DVD Super Multi DL
Grafika
Diskrétní model grafického adaptéru *
AMD Mobility Radeon X1400
Diskrétní grafický adaptér *
Yes
Maximální paměť grafického adaptéru
0,128 GB
Zvuk
Zvukový systém
Sound Blaster Pro & MS Sound compatible
Počet zabudovaných reproduktorů
2
Fotoaparát
Přední kamera
No
Počítačová síť
Síť
Ethernet/Fast Ethernet/Gigabit Ethernet
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů Ethernetu (RJ-45)
1
DVI port
Yes
Počet VGA portů
1
Počet portů IEEE 1394/Firewire
1
Výstupy pro sluchátka
1
Výstupní port S/PDIF
Yes
Možnosti připojení
Konektor pro mikrofon (line-in)
Yes
Typ nabíjecího portu
Napájecí konektor
Počet slotů CardBus PCMCIA
1
Typ slotu CardBus PCMCIA
Typ II
SmartCard slot
Yes
Vstupně-výstupní porty
1 x ExpressCard/34
Počet portů modemu (RJ-11)
1
TV výstup
Yes
Typ televizního výstupu
S-Video
Klávesnice
Funkční klávesy
12
Polohovací zařízení
Touchpad
Rozvržení klávesnice
AZERTY
Software
Poskytovaný operační systém *
Windows XP Professional
Přibalený software
-Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management) -Acer GridVista -Acer Launch Manager -Adobe Acrobat Reader -Cyberlink PowerDVD -NTI CD Maker -Norton AntiVirus
Baterie
Počet článků baterie
8
Výdrž baterie (max.)
3,5 h
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Hmotnost a rozměry
Šířka
364 mm
Hloubka
275 mm
Výška
36 mm
Hmotnost *
2,95 kg
Další charakteristiky
Bezdrátová technologie
IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Infračervený port
Yes
Rozměry (ŠxHxV)
364 x 275 x 36 mm
Displej
LCD
Připravenost na probuzení přes modem
Yes
Vstupní TV port
No
Wake-on-LAN ready
Yes
Interní modem
Yes
Rychlost modemu
56 Kbit/s
Typ modemu
ITU V.92