location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One A150-Bc Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Hnědá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
Acer Check ‘Acer’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One A150-Bc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
LU.S360B.016
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 16987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 07 Mar 2024 15:34:52
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points Acer Aspire One A150-Bc Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Hnědá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Hnědá
  • - Intel Pentium Mobile N270 1,6 GHz
  • - 22,6 cm (8.9") 1024 x 600 px 5:3
  • - 1 GB DDR2-SDRAM
  • - Lithium-ion (Li-ion) 3 h
  • - Windows XP Home Edition
Více>>>
Short summary description Acer Aspire One A150-Bc Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Hnědá:
This short summary of the Acer Aspire One A150-Bc Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Hnědá data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One A150-Bc, Intel Pentium Mobile, 1,6 GHz, 22,6 cm (8.9"), 1024 x 600 px, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One A150-Bc Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Hnědá:
This is an auto-generated long summary of Acer Aspire One A150-Bc Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Hnědá based on the first three specs of the first five spec groups.

Acer Aspire One A150-Bc. Typ produktu: Netbook. Typ procesoru: Intel Pentium Mobile, Model procesoru: N270, Takt procesoru: 1,6 GHz. Úhlopříčka displeje: 22,6 cm (8.9"), Rozlišení displeje: 1024 x 600 px. Vnitřní paměť: 1 GB, Typ vnitřní paměti: DDR2-SDRAM. Poskytovaný operační systém: Windows XP Home Edition. Barva: Hnědá. Hmotnost: 995 g

Vzhled
Typ produktu *
Netbook
Barva *
Hnědá
Obrazovka
Úhlopříčka displeje *
22,6 cm (8.9")
Rozlišení displeje *
1024 x 600 px
Nativní poměr stran
5:3
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Pentium Mobile
Model procesoru *
N270
Počet jader procesoru
1
Počet vláken procesoru
2
Takt procesoru *
1,6 GHz
Vyrovnávací paměť procesoru
0,512 MB
Typ paměti cache procesoru
L2
Patice procesoru
Socket F(1207)
Frekvence sběrnice
533 MHz
Litografie procesoru
45 nm
Provozní režimy procesoru
32-bit
Série procesoru
Intel Atom N200 Series
Kódový název procesoru
Diamondville
Typ sběrnice
FSB
FSB parita
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Počet tranzistorů jádra procesoru
47 M
Velikost jádra procesoru
26 mm²
CPU miltiplexor (poměr sběrnice/jádro)
12
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
1 GB
Typ vnitřní paměti
DDR2-SDRAM
Úložná média
Kapacita pevného disku
160 GB
Integrovaná čtečka karet
Yes
Zvuk
Zvukový systém
HD
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Rozlišení přední kamery
0,3 MP
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů Ethernetu (RJ-45)
1
Počet VGA portů
1
Výstupy pro sluchátka
1
Konektor pro mikrofon (line-in)
Yes
Typ nabíjecího portu
Napájecí konektor
Klávesnice
Polohovací zařízení
Touchpad
Software
Software na vyzkoušení
- McAfee Internet Security Suite 60D, - Microsoft Office 2007
Poskytovaný operační systém *
Windows XP Home Edition
Přibalený software
- Acer eRecovery Management, - Acer Launch Manager, - Adobe Reader
Speciální funkce procesoru
Intel® Wireless Display (Intel® WiDi)
No
Speciální funkce procesoru
Technologie Intel® My WiFi (Intel® MWT)
No
Technologie Intel® Anti-Theft (Intel® AT)
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
No
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
No
Technologie Intel® Clear Video
No
Technologie Intel® InTru™ 3D
No
Intel® Insider™
No
Technologie Intel® Quick Sync Video
No
Technologie Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
No
Intel® 64
No
Execute Disable Bit
Yes
Nečinné stavy
No
Technologie termálního monitorování
Yes
Velikost balení procesoru
22 x 22 mm
Podpora instrukčních sad
SSE2, SSE3
Číslo procesoru
SLB73
Dostupné možnosti začlenění
Yes
Virtualizační technologie Intel® VT-d
No
Technologie Intel® Virtualization (VT-x)
No
Technologie Intel® Dual Display Capable
No
Technologie Intel® FDI
No
Technologie Intel® Rapid Storage
No
Technologie Intel® Fast Memory Access
No
ARK ID procesoru
36331
Bezkonfliktní procesor
No
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Výdrž baterie (max.)
3 h
Hmotnost a rozměry
Šířka
249 mm
Hloubka
170 mm
Výška
29 mm
Hmotnost *
995 g
Vlastnosti
Images Type Map
Další charakteristiky
Bezdrátová technologie
IEEE 802.11b/g
Displej
TFT
Značka Obrázek Kód produktu Produkt Stock Cena od
Acer Aspire One A150-Bp Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Růžová Acer Aspire One A150-Bp Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Růžová
(show image)
LU.S450B.022 Aspire One A150-Bp 0.00
(excl. VAT)
0 (incl. VAT)