"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","99997010","","DELL","369MW","99997010","5397184685761","PC's/werkstations","153","OptiPlex","5000","5000","20240917154733","ICECAT","1","30143","https://images.icecat.biz/img/gallery/99549007_4811671902.jpg","2000x3300","https://images.icecat.biz/img/gallery_lows/99549007_4811671902.jpg","https://images.icecat.biz/img/gallery_mediums/99549007_4811671902.jpg","https://images.icecat.biz/img/gallery_thumbs/99549007_4811671902.jpg","","","DELL OptiPlex 5000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Zwart","","DELL OptiPlex 5000, Intel® Core™ i5, i5-12500, 16 GB, 512 GB, Windows 10 Pro, 64-bit","DELL OptiPlex 5000. Processorfamilie: Intel® Core™ i5, Processormodel: i5-12500. Intern geheugen: 16 GB, Intern geheugentype: DDR4-SDRAM, Kloksnelheid geheugen: 3200 MHz. Totale opslagcapaciteit: 512 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel UHD Graphics 770. Inclusief besturingssysteem: Windows 10 Pro, Architectuur besturingssysteem: 64-bit. Netvoeding: 240 W. Type behuizing: SFF. Type product: PC. Gewicht: 3,84 kg. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/99549007_4811671902.jpg|https://images.icecat.biz/img/gallery/99549007_4849150217.jpg|https://images.icecat.biz/img/gallery/99549007_5825946664.jpg|https://images.icecat.biz/img/gallery/99549007_2869203767.jpg","2000x3300|2000x3300|2000x3300|2000x3300","|||","","","","","","","","","","","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-12500","Processorgeneratie: Intel® 12de generatie Core™ i5","Aantal processorkernen: 6","Processor aantal threads: 12","Maximale turbofrequentie van processor: 4,6 GHz","Performance-core Max Turbo Frequency: 4,6 GHz","Prestatie-kernbasisfrequentie: 3 GHz","Processor cache: 18 MB","Bus type: DMI4","Aantal geïnstalleerde processoren: 1","Aantal ondersteunde processoren: 1","Processor basisvermogen: 65 W","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 128 GB","Intern geheugentype: DDR4-SDRAM","Geheugenlayout: 2 x 8 GB","Geheugenslots: 4x DIMM","Kloksnelheid geheugen: 3200 MHz","Geheugen kanaal: Dubbelkanaals","Opslagmedia","Totale opslagcapaciteit: 512 GB","Soort optische drive: Nee","Opslagmedia: SSD","Aantal storage drives geïnstalleerd: 1","Totale capaciteit SSD's: 512 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 512 GB","SSD interfaces: NVMe, PCI Express","NVMe: Ja","SSD-vormfactor: M.2","SSD-prestatieklasse: 35","Compatibele geheugenkaarten: Niet ondersteund","RAID support: Nee","Grafisch","Aparte grafische adapter: Nee","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel UHD Graphics 770","Interne-GPU-fabrikant: Intel","Netwerk","Ethernet LAN: Ja","Wifi: Nee","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","LAN controller: Intel® I219","Bluetooth: Nee","Poorten & interfaces","Aantal USB 2.0-poorten: 4","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 5","Aantal poorten USB 3.2 Gen 2 (3.1 Gen 2) Type C: 1","PowerShare: Ja","Aantal USB-Powershare-poorten ondersteund: 1","Aantal DisplayPorts: 2","DisplayPort versie: 1.4","Aantal Ethernet LAN (RJ-45)-poorten: 1","Combo koptelefoon/microfoon port: Ja","Aantal USB-poorten achter: 6","Aantal USB-poorten voor: 4","Aantal audiopoorten voor: 1","Aantal SATA III connectors: 3","Uitbreidingsmodules","PCI Express x4 (Gen 3.x) slots: 1","PCI Express x16 slots: 1","PCI Express x16 (Gen 4.x) sleuven: 1","Design","Type behuizing: SFF","Kleur van het product: Zwart","Ondersteuning voor plaatsing: Horizontaal/Verticaal","Waterkoelingsysteem: Nee","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Introductie jaar: 2022","Prestatie","Type product: PC","Markt positionering: Bedrijf","Chipset moederbord: Intel Q670","Audiochip: Realtek ALC3246-CG","Ingebouwde luidsprekers: Nee","Trusted Platform Module (TPM): Ja","Software","Inclusief besturingssysteem: Windows 10 Pro","Architectuur besturingssysteem: 64-bit","Windows 11 gratis upgrade: Ja","Taal besturingssysteem: Engels, Spaans, Frans, Italiaans, Portugees","Trial-software: No Microsoft Office License Included 30 day Trial Offer Only","Processor speciale functies","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Intel® Stable Image Platform Program (SIPP): Ja","Intel® Trusted Execution Technology: Ja","Execute Disable Bit: Ja","CPU configuratie (max): 1","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Energie","Netvoeding: 240 W","Voeding, voltage ingang: 90 - 264 V","Ingangsfrequentie voeding: 47/63 Hz","80 PLUS certificatie: 80 PLUS Bronze","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 10 - 35 °C","Temperatuur bij opslag: -40 - 65 °C","Relatieve vochtigheid in bedrijf (V-V): 20 - 80 procent","Luchtvochtigheid bij opslag: 5 - 95 procent","Hoogte, in bedrijf: -15,2 - 3048 m","Hoogte bij opslag: -15,2 - 10668 m","Trillingen, in bedrijf: 0,26 G","Trillingen bij opslag: 1,37 G","Schokbestendigheid (buiten gebruik): 105 G","Duurzaamheid","Duurzaamheidscertificaten: ENERGY STAR","Gewicht en omvang","Breedte: 92,6 mm","Diepte: 292,8 mm","Hoogte: 290 mm","Gewicht: 3,84 kg","Inhoud van de verpakking","Inclusief monitor: Nee","Muis alleen inclusief in geslecteerde markten: Ja","Muisconnectiviteit: Draadloos","Toetsenbord alleen inclusief in geselecteerde markten: Ja","Toetsenbordconnectiviteit: Draadloos","Koolstofvoetafdruk","Totale Koolstofvoetafdruk (kg of CO2e): 371","Totale koolstofuitstoot, standaardafwijking (kg CO2e): 98","Koolstofuitstoot, productie (kg CO2e): 228","Koolstofuitstoot, logistiek (kg CO2e): 15","Koolstofuitstoot, energieverbruik (kg CO2e): 124","Koolstofuitstoot, einde levensduur (kg CO2e): 4","Totale koolstofuitstoot, zonder gebruiksfase (kg CO2e): 247","PAIA-versie: 1.3.1","Grafisch","Maximale resolutie ingebouwde grafische adapter: 7680 x 4320 Pixels"