"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125" "","","99770324","","DELL","HG84F","99770324","5397184730959","All-in-One PCs/Workstations","2282","OptiPlex","5000","5400","20240311091446","ICECAT","","44936","https://images.icecat.biz/img/gallery/99549006_2891352983.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/99549006_2891352983.jpg","https://images.icecat.biz/img/gallery_mediums/99549006_2891352983.jpg","https://images.icecat.biz/img/gallery_thumbs/99549006_2891352983.jpg","","","DELL OptiPlex 5400 Intel® Core™ i5 i5-12500 60.5 cm (23.8"") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black","","DELL OptiPlex 5400, 60.5 cm (23.8""), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro","DELL OptiPlex 5400. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: WVA. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black","","https://images.icecat.biz/img/gallery/99549006_2891352983.jpg","2000x2000","","","","","","","","","","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Panel type: WVA","Pixel density: 92 ppi","RGB colour space: sRGB","Anti-glare screen: Yes","Colour gamut: 99%","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-12500","Processor generation: 12th gen Intel® Core™ i5","Processor cores: 6","Processor boost frequency: 4.6 GHz","Processor cache: 18 MB","Bus type: DMI4","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 3200 MHz","Memory layout (slots x size): 1 x 8 GB","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of storage drives installed: 1","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: NVMe, PCI Express","NVMe: Yes","SSD form factor: M.2","SSD performance class: 35","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel UHD Graphics 770","Audio","Built-in speaker(s): Yes","Number of speakers: 2","RMS rated power: 2 W","Built-in microphone: Yes","Audio chip: Realtek ALC3289","Audio system: Waves MaxxAudio Pro","Camera","Built-in camera: Yes","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 6E (802.11ax)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)","WLAN controller manufacturer: Intel","WLAN controller model: Intel Wi-Fi 6E AX211","Antenna type: 2x2","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","HDMI ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Combo headphone/mic port: Yes","PowerShare: Yes","Number of USB ports with PowerShare support: 1","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","VESA mounting: Yes","Introduction year: 2022","Performance","Product type: All-in-One PC","Motherboard chipset: Intel Q670","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Operating system language: Czech, English, Hungarian, Polish, Slovenian","Pre-installed software: No Microsoft Office License Included 30 day Trial Offer Only","Processor special features","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Power","AC adapter power: 160 W","AC adapter frequency: 47/63 Hz","AC adapter input voltage: 90 - 264 V","Weight & dimensions","Width (without stand): 540.2 mm","Depth (without stand): 52.6 mm","Height (without stand): 344 mm","Weight (without stand): 6.05 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Packaging content","Mouse included on selected markets only: Yes","Keyboard included on selected markets only: Yes","Cables included: AC"