"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","995971","","Lexmark","20G0250","995971","","Laser Printers","235","","","T642n Mono Laser Printer ","20240118173408","ICECAT","","30647","https://images.icecat.biz/img/norm/high/995971-8157.jpg","165x157","https://images.icecat.biz/img/norm/low/995971-8157.jpg","https://images.icecat.biz/img/gallery_mediums/img_995971_medium_1480986144_3783_5647.jpg","https://images.icecat.biz/thumbs/995971.jpg","","","Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4","The Versatile Printer for Business Solutions - T642n","Lexmark T642n Mono Laser Printer, 1200 x 1200 DPI, A4, 43 ppm","Lexmark T642n Mono Laser Printer. Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm","Versatile: Specialized and general office printing is consolidated on one printer supporting an array of business output application needs. \r\n\r\nPowerful: Standard 128MB RAM, expandable to 640MB, and a 457 MHz processor to handle large print jobs.\r\n\r\nSecurity: In network printers with Lexmark MarkNet™ N8000 series print servers, SNMPv3, SSL, IPSec and 802.1x authentication provide security measures for printer communications and data encryption.\r\n\r\nConvenient: For network printers, direct PDF printing from a USB flash drive using the convenient USB Direct interface on the operator panel.","https://images.icecat.biz/img/norm/high/995971-8157.jpg","165x157","","","","","","","","","","Printing","Colour: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 43 ppm","Time to first page (black, normal): 8,5 s","Features","Maximum duty cycle: 225000 pages per month","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 500 sheets","Maximum input capacity: 4100 sheets","Maximum output capacity: 3000 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Executive, Folio, Letter, Statement, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Performance","Internal memory: 128 MB","Processor frequency: 457 MHz","Sound pressure level (printing): 55 dB","Sound power level (standby): 30 dB","Design","Certification: Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 23,1 kg","Dimensions (WxDxH): 436 x 523 x 406 mm","Other features","Compatible operating systems: Windows, Linux, UNIX, Mac, NetWare OS/400","Recommended operating temperature range (T-T): 16 - 32 °C","I/O ports: Ethernet, Parallel, USB","Recommended media weight: Plain paper: 16 - 47 lb. (60 - 176 ); Card s-ck: 110 lb. Index (199 )"