"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","990371","","NETGEAR","JGS524NA","990371","0606449036459|606449036459","Network Switches","258","","","JGS524 ProSafe 24 Port Gigabit Rackmount Switch","20240314192930","ICECAT","1","284083","https://images.icecat.biz/img/gallery/990371_5771697422.jpg","640x211","https://images.icecat.biz/img/gallery_lows/990371_5771697422.jpg","https://images.icecat.biz/img/gallery_mediums/990371_5771697422.jpg","https://images.icecat.biz/img/gallery_thumbs/990371_5771697422.jpg","","","NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch","Gigabit Rackmount Switch, 24x 10/100/1000 Mbps ports, Powerful, non-blocking backplane, Flexible Auto UplinK™ Technology makes the right link, Rack mount kit included","NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch, 8000 entries, 1 Gbit/s, 2 MB, Link, Power, UL listed (UL 1950)/cUL, IEC950/EN60950, 87600 h","NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 24. Address table size: 8000 entries","Take Gigabit to the Desktop\r\nNETGEAR’s JGS500 Gigabit Switch Series gives your office network a megaboost of speed and capacity that is within your budget. With up to 48 Gbps of bandwidth, these 16- and 24-port switches can blast 2000 Mbps per port while their affordable prices enable you to put them everywhere. Use it to take Gigabit Ethernet directly to the desktop! Standards-based for easy integration of 10, 100, and 1000 Mbps devices, these unmanaged, rack-mountable switch feature 10/100/1000 automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Users can take advantage of the their ability to deliver large amounts of multimedia, image, and video information in no time at all. Ideal for workgroups, labs, departments, or growing offices looking for oustanding performance at a low price.\r\n\r\nHigh Capacity\r\n1000 Mbps speeds and a switching capacity of up to 48 Gbps meet the performance needs for even the most bandwidth-hungry applications. The JGS500 series are perfect for graphics, multimedia, and other applications that have to move large files across the network quickly.\r\n\r\nAffordable\r\nAggressive prices enable your workgroup, department or small network to ramp up to Gigabit speeds, even all the way to the desktop.\r\n\r\nFlexible\r\nEach port is equipped with automatic speed and duplex sensing, plus Auto Uplink to adjust for straight-through or crossover cables to make the right link. Standards-based design makes it easy to combine 10, 100, and 1000 Mbps devices on your network.\r\n\r\nConvenient\r\nEasy to set up and easy to use, these unmanaged switches have per port LED's for effortless network monitoring. Compact enough for desktop but comes with a rack mount kit. Compatible with PC, Macintosh, Linux, and Unix operating systems.\r\n\r\nPackage Contents\r\n· 24-port Gigabit Ethernet Switch JGS524\r\n· Power adapter\r\n· Installation guide\r\n· Rack-mount kit\r\n· Warranty/Support information card","","","","","https://images.icecat.biz/img/gallery/990371_5771697422.jpg","640x211","","","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Data transmission","Address table size: 8000 entries","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 2 MB","Design","LED indicators: Link, Power","Safety: UL listed (UL 1950)/cUL, IEC950/EN60950","Performance","Mean time between failures (MTBF): 87600 h","Power","Power consumption (typical): 40 W","Other features","Latency: 20 µs max","Dimensions (WxDxH): 330 x 207 x 43 mm","Power requirements: 100~240V; 50-60Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 10 - 95%","Weight & dimensions","Weight: 2.4 kg","Other features","I/O ports: 24x RJ-45","Electromagnetic emissions: CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, EN 50082-1, EN 55024, C-Tick"