"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","97352826","","Lenovo","11D10023AU-MSOFFICE","97352826","","PCs/Workstations","153","ThinkCentre","M","M90s","20240311091446","ICECAT","","29510","https://images.icecat.biz/img/gallery/87045712_5073290286.jpg","1000x750","https://images.icecat.biz/img/gallery_lows/87045712_5073290286.jpg","https://images.icecat.biz/img/gallery_mediums/87045712_5073290286.jpg","https://images.icecat.biz/img/gallery_thumbs/87045712_5073290286.jpg","","","Lenovo ThinkCentre M90s Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black","Intel Core i7-10700 (16MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1024GB SSD, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit","Lenovo ThinkCentre M90s, 2.9 GHz, Intel® Core™ i7, 16 GB, 1.02 TB, DVD±RW, Windows 10 Pro","Lenovo ThinkCentre M90s. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.02 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: SFF. Product type: PC","Lean business performance\nThinkCentre M90s pairs unrivaled performance with space-saving efficiency in a small form factor (SFF) PC. It can handle any computing task your business needs with the power of 10th Gen Intel® Core™ vPro® processors, productivity enhancing upgrades, and the ability to connect to up to three displays. Maximum expandability lets you bridge between new and old peripherals and security is covered—inside and out—with ThinkShield solutions.","https://images.icecat.biz/img/gallery/87045712_5073290286.jpg|https://images.icecat.biz/img/gallery/87045712_2824693280.jpg|https://images.icecat.biz/img/gallery/87045712_1497449641.jpg|https://images.icecat.biz/img/gallery/87965573_7360203771.jpg|https://images.icecat.biz/img/gallery/87045712_0198799794.jpg|https://images.icecat.biz/img/gallery/87045712_8892848857.jpg","1000x750|1000x750|1000x750|1000x750|1000x750|1000x750","|||||","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-10700","Processor frequency: 2.9 GHz","Processor generation: 10th gen Intel® Core™ i7","Processor cores: 8","Processor threads: 16","Processor boost frequency: 4.8 GHz","Processor cache: 16 MB","Processor cache type: Smart Cache","Memory","Internal memory: 16 GB","Maximum internal memory: 128 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 4x DIMM","Memory clock speed: 2666 MHz","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Total storage capacity: 1.02 TB","Optical drive type: DVD±RW","Storage media: SSD","Number of storage drives installed: 2","Total SSDs capacity: 1.02 TB","Number of SSDs installed: 2","SSD capacity: 512 GB","SSD interface: NVMe, PCI Express","NVMe: Yes","SSD form factor: M.2","Card reader integrated: No","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics 630","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Antenna type: 2x2","Bluetooth: Yes","Bluetooth version: 5.1","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","DVI port: No","DisplayPorts quantity: 3","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Combo headphone/mic port: Yes","Serial ports quantity: 1","Design","Chassis type: SFF","Product color: Black","Volume: 8.2 L","Placement supported: Horizontal/Vertical","Number of 3.5"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Viewing window: No","Performance","Product type: PC","Motherboard chipset: Intel Q470","Audio chip: Realtek ALC623-CG","Audio system: High Definition Audio","Built-in speaker(s): Yes","Number of speakers: 1","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Operating system language: English","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): Yes","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Power","Power supply: 380 W","Sustainability","Sustainability certificates: ErP, RoHS, TCO","Weight & dimensions","Width: 3.66"" (93 mm)","Depth: 11.7"" (298 mm)","Height: 13.4"" (340 mm)","Weight: 11.7 lbs (5.3 kg)","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes"