"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","9725234","","HP","Q6675D","9725234","0886111644117|886111644117|0886777644117|886777644117|0886111642649|886111642649|0886111644148|886111644148|0886111644124|886111644124|0886111644131|886111644131|8861116441482","Large Format Printers","230","Designjet","","Designjet Z2100 24""","20240310101044","ICECAT","1","344193","https://images.icecat.biz/img/gallery/553270_1992630456.jpg","3459x2053","https://images.icecat.biz/img/gallery_lows/553270_1992630456.jpg","https://images.icecat.biz/img/gallery_mediums/553270_1992630456.jpg","https://images.icecat.biz/img/gallery_thumbs/553270_1992630456.jpg","","","HP Designjet Z2100 24"" large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN","DesignJet Z2100 610-mm Photo Printer, Thermal inkjet, 2400 x 1200dpi, 128MB","HP Designjet Z2100 24"", Thermal inkjet, 2400 x 1200 DPI, PCL 3, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 15 ppm, 4.2 ppm","HP Designjet Z2100 24"". Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3. Paper tray media types: Art paper, Banner, Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll, Media types supported: 500 g/m², Maximum roll length: 91.4 m. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100Base-T. Internal memory: 128 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power requirements: 100 - 240v AC, 50/60Hz, Power consumption (PowerSave): 27 W, Power consumption (standby): 43 W","Base model plus 610 mm capabilities and print speeds up to 15 min/page at Best on A1/D or up to 1.58 m2/hr (17 ft2/hr) on glossy media, 7.9 min/page at Normal on A1/D or up to 3.53 m2/hr (38 ft2/hr) on glossy media, 4.2 min/page on A1/D or up to 6.69 m2/hr (72 ft2/hr) on coated media, 2 min/page Draft on A1/D or up to 13.94 m2/hr (150 ft2/hr) on coated media\nThe HP 8-ink DesignJet delivers superior color accuracy & consistency with the first-ever embedded spectrophotometer[3] with i1 Color Technology. HP Photo Inks produce vivid color and b&w prints. Count on HP for printing that's easy and reliable.","https://images.icecat.biz/img/gallery/553270_1992630456.jpg|https://images.icecat.biz/img/gallery/4497742_2816846151.jpg|https://images.icecat.biz/img/gallery/9725234_5545883510.jpg|https://images.icecat.biz/img/gallery/491132_5925814021.jpg|https://images.icecat.biz/img/gallery/553270_4095542695.jpg|https://images.icecat.biz/img/gallery/491132_2729349224.jpg|https://images.icecat.biz/img/gallery/491132_9524300155.jpg|https://images.icecat.biz/img/gallery/553270_2440147850.jpg|https://images.icecat.biz/img/gallery/491132_3726178216.jpg|https://images.icecat.biz/img/gallery/9725235_9368174102.jpg|https://images.icecat.biz/img/gallery/491132_6633381037.jpg|https://images.icecat.biz/img/gallery/4497742_3073461519.jpg|https://images.icecat.biz/img/gallery/9725234_5233829171.jpg|https://images.icecat.biz/img/gallery/491132_8025559623.jpg","3459x2053|3444x2527|3000x2244|3504x2976|1500x1280|2574x2341|2957x2283|4992x3328|4992x3328|4992x3328|3000x2997|4992x3328|3000x2686|4992x3328","|||||||||||||","","","","","","","","High-impact, long-lasting color prints||Produce vivid, high-quality color and black-and-white prints that impress your customers.\nGet rich, dark blacks on matte and glossy papers with matte black and photo black HP Photo Inks.\n8 Original HP Photo Inks deliver durable prints in color and blackand-white lasting up to 200 years[1].\nSave time with borderless printing[2] and fast-drying HP Photo Inks.\n\nEasy color calibration and profiling||Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer[3].\nSee consistent print-to-print color regardless of fluctuating environmental conditions with HP technologies.\nBoost color accuracy—complete coverage of SWOP, ISO, GRACOL, 3DAP, EUROSCALE, TOYO, and FOGRA gamut.\nSupported by industry leaders, including EFI, X-Rite, GMG, ColorByte, Adobe, Creo, and Apple.\n\nUnattended operation with HP technologies||Optimize performance, ink usage—automatic servicing routines help prevent nozzle clogging, reduce media waste.\nSave time—HP Printer Utility software provides printer status, desktop alerts, and automatic updates.\nGet assistance—HP Color Center tool effortlessly guides you through color management and printing.\nEliminate trial and error with real-time layout and orientation preview.","Printing","Print technology: Thermal inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 8","Page description languages: PCL 3","Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow","Print speed (best quality): 15 ppm","Print speed (normal quality): 4.2 ppm","Paper handling","Paper tray media types: Art paper, Banner, Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll","Cut sheets: Yes","Media types supported: 500 g/m²","Maximum roll length: 91.4 m","Maximum roll diameter: 13.4 cm","Maximum media width: 610 mm","Roll top margin: 5 mm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10/100Base-T","RJ-45 ports quantity: 1","Performance","Internal memory: 128 MB","Internal storage capacity: 80 GB","Storage media: HDD","Sound pressure level (printing): 44 dB","Power","Power requirements: 100 - 240v AC, 50/60Hz","Power consumption (PowerSave): 27 W","Power consumption (standby): 43 W","Power consumption (typical): 200 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Operating temperature (T-T): 41 - 104 °F","Storage relative humidity (H-H): 0 - 95%","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows XP/2000\nMac OS X v10.2, v10.3, v10.4+","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1262 x 690 x 1047 mm","Weight: 65 kg","Other features","Line accuracy: +/- 0.2%","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Vinyl media: Yes","Proofing paper: Yes","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Paper handling","Media thickness (by paper path): 31.5 mil"