"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","97018","","Acer","LX.T3505.223","97018","","Laptops","151","","","TRAVELMATE 291LCI PMCNT-1.4","20240307153452","ICECAT","1","71753","https://images.icecat.biz/img/norm/high/82903-6464.jpg","200x184","https://images.icecat.biz/img/norm/low/82903-6464.jpg","https://images.icecat.biz/img/gallery_mediums/img_82903_medium_1480678869_5236_2323.jpg","https://images.icecat.biz/thumbs/82903.jpg","","","Acer TRAVELMATE 291LCI PMCNT-1.4 38,1 cm (15"") 0,25 Go 40 Go","","Acer TRAVELMATE 291LCI PMCNT-1.4, 1,4 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,25 Go, 40 Go","Acer TRAVELMATE 291LCI PMCNT-1.4. Fréquence du processeur: 1,4 GHz. Taille de l'écran: 38,1 cm (15""), Résolution de l'écran: 1024 x 768 pixels. Mémoire interne: 0,25 Go. Capacité totale de stockage: 40 Go. Poids: 2,8 kg","","https://images.icecat.biz/img/norm/high/82903-6464.jpg","200x184","","","","","","","","","","Écran","Taille de l'écran: 38,1 cm (15"")","Résolution de l'écran: 1024 x 768 pixels","Format d'image: 4:3","Taux de contraste: 750:1","Processeur","Fréquence du processeur: 1,4 GHz","Processeur bus système: 400 MHz","Mémoire","Mémoire interne: 0,25 Go","Mémoire interne maximale: 2 Go","Support de stockage","Capacité totale de stockage: 40 Go","Audio","Système audio: Audio system with two speakers /MS-Sound compatible .","Lecteur optique","Vitesse de lecture CD: Y","Vitesse d'écriture CD: Y","Vitesse de ré-écriture CD: Y","Réseau","Caractéristiques réseau: 10/100Mbps Fast Ethernet; Wake-on-LAN ready","représentation / réalisation","Carte mère chipset: Intel® 855GM","Logiciel","Logiciels fournis: Norton AntiVirus \nAdobe Acrobat Reader \nCyberlink PowerDVD \nNTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)","Poids et dimensions","Poids: 2,8 kg","Autres caractéristiques","Caractéristiques de sécurité: Slot for Kensington lock \nBIOS user and supervisor passwords .","Dimensions (LxPxH): 333 x 276 x 32 mm","Écran: LCD","Type de batterie: 63Wh Lithium-Ion battery pack","Systèmes d'exploitation compatibles: Microsoft Windows XP Home Edition","Modem interne: Oui","Type de modem: DDR-266 SDRAM","Lecteur optique","Vitesse de lecture DVD: Y","Connectivité","Ports E/S: 1x Parallel \n3x USB 2.0 \n1x Infrared (FIR) \n1x VGA for external monitor \n1x 32bit type II PCMIA CardBus slot \n1x S-video out (NTSC/PAL) \n1x IEEE 1394 port \n1x RJ-11 jack \n1x RJ-45 jack \n1x speaker/ headphone/ line-out jack \n1x microphone/ line-in jack \n1x DC-in jack for AC adapter\n","Clavier","Type de clavier: 85/86-key, inverted ""T"" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys /Embedded numeric keypad /International language support ."