"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92" "","","96982835","","MSI","MODERN 14 C12M-038NL","96982835","4719072950873","Laptops","151","Modern","14","14 C12M-038NL","20240311091446","ICECAT","1","7620","https://images.icecat.biz/img/gallery/96982833_6390277076.jpg","4500x4500","https://images.icecat.biz/img/gallery_lows/96982833_6390277076.jpg","https://images.icecat.biz/img/gallery_mediums/96982833_6390277076.jpg","https://images.icecat.biz/img/gallery_thumbs/96982833_6390277076.jpg","","","MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14"") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Zwart","","MSI Modern 14 C12M-038NL, Intel® Core™ i7, 35,6 cm (14""), 1920 x 1080 Pixels, 16 GB, 512 GB, Windows 11 Home","MSI Modern 14 C12M-038NL. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i7, Processormodel: i7-1255U. Beeldschermdiagonaal: 35,6 cm (14""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 16 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 512 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel Iris Xe Graphics. Inclusief besturingssysteem: Windows 11 Home. Kleur van het product: Zwart. Gewicht: 1,4 kg","","https://images.icecat.biz/img/gallery/96982833_6390277076.jpg|https://images.icecat.biz/img/gallery/98217577_7148195962.jpg|https://images.icecat.biz/img/gallery/96982833_8350573266.jpg|https://images.icecat.biz/img/gallery/98217577_4284456555.jpg|https://images.icecat.biz/img/gallery/96982833_3238432858.jpg|https://images.icecat.biz/img/gallery/96982833_0183527488.jpg|https://images.icecat.biz/img/gallery/96982833_0102108535.jpg","4500x4500|1024x820|4500x4500|1024x820|4500x4500|4500x4500|4500x4500","||||||","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Beeldscherm","Beeldschermdiagonaal: 35,6 cm (14"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Processor","Processorfamilie: Intel® Core™ i7","Processorfabrikant: Intel","Processormodel: i7-1255U","Processorgeneratie: Intel® 12de generatie Core™ i7","Aantal processorkernen: 10","Maximale turbofrequentie van processor: 4,7 GHz","Processor cache: 12 MB","Configureerbare TDP-down: 12 W","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 16 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 3200 MHz","Geheugen form factor: On-board","Opslagmedia","Totale opslagcapaciteit: 512 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 512 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 512 GB","SSD interfaces: NVMe, PCI Express","NVMe: Ja","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MicroSD (TransFlash)","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel Iris Xe Graphics","Interne-GPU-fabrikant: Intel","Audio","Audiosysteem: Nahimic 3","Aantal ingebouwde luidsprekers: 2","Vermogen luidsprekers: 2 W","Camera","Camera voorzijde: Ja","Voorcamera HD-type: HD","Video capturing speed: 30 fps","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 6 (802.11ax)","Wi-Fi-standaarden: Wi-Fi 6 (802.11ax)","Ethernet LAN: Nee","Bluetooth: Ja","Bluetooth-versie: 5.2","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal HDMI-poorten: 1","Aantal poorten USB 3.2 Gen 2 (3.1 Gen 2) Type A: 1","Aantal poorten USB 3.2 Gen 2 (3.1 Gen 2) Type C: 1","Combo koptelefoon/microfoon port: Ja","Charging port type: DC-in ingang","USB Type-C DisplayPort alternatieve modus: Ja","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Touchpad","Keyboard met achtergrondverlichting: Ja","Kleur achtergrondverlichting van toetsenbord: Wit","Software","Inclusief besturingssysteem: Windows 11 Home","Processor speciale functies","Intel® Flex Memory Access: Ja","Intel® Trusted Execution Technology: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Execute Disable Bit: Ja","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Accu/Batterij","Batterijcapaciteit: 53,8 Wh","Aantal batterijcellen: 3","Energie","AC-adapter, vermogen: 65 W","Gewicht en omvang","Gewicht: 1,4 kg","Breedte: 319,9 mm","Diepte: 223 mm","Hoogte: 19,4 mm"