"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154" "","","96655331","","HP","4M155EA","96655331","","Laptops","151","ENVY x360","13","13-bd0006nj","20240311091446","ICECAT","","21850","https://images.icecat.biz/img/gallery/93346578_2826251435.jpg","2958x2362","https://images.icecat.biz/img/gallery_lows/93346578_2826251435.jpg","https://images.icecat.biz/img/gallery_mediums/93346578_2826251435.jpg","https://images.icecat.biz/img/gallery_thumbs/93346578_2826251435.jpg","","","HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybride (2-in-1) 33,8 cm (13.3"") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Zilver","","HP ENVY x360 13-bd0006nj, Intel® Core™ i7, 33,8 cm (13.3""), 1920 x 1080 Pixels, 16 GB, 1 TB, Windows 10 Home","HP ENVY x360 13-bd0006nj. Producttype: Hybride (2-in-1), Form factor: Convertible (Map). Processorfamilie: Intel® Core™ i7, Processormodel: i7-1165G7. Beeldschermdiagonaal: 33,8 cm (13.3""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels, Touchscreen. Intern geheugen: 16 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 1 TB, Opslagmedia: SSD. On-board graphics adapter model: Intel® UHD Graphics. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Zilver","","https://images.icecat.biz/img/gallery/93346578_2826251435.jpg|https://images.icecat.biz/img/gallery/96655331_3974438536.jpg|https://images.icecat.biz/img/gallery/96655331_5995564583.jpg|https://images.icecat.biz/img/gallery/96655331_3665050056.jpg|https://images.icecat.biz/img/gallery/96655331_1237899879.jpg|https://images.icecat.biz/img/gallery/96655331_6952547632.jpg|https://images.icecat.biz/img/gallery/96655331_2979659281.jpg","2958x2362|2997x2516|2997x2486|1500x1512|3020x2369|3128x1791|1500x1515","||||||","","","","","","","","","Design","Producttype: Hybride (2-in-1)","Kleur van het product: Zilver","Form factor: Convertible (Map)","Markt positionering: Premium","Introduction year: 2021","Land van herkomst: China","Beeldscherm","Beeldschermdiagonaal: 33,8 cm (13.3"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Ja","HD type: Full HD","Soort paneel: OLED","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Antireflectiescherm: Ja","Display glass type: Gorilla Glass","Helderheid: 400 cd/m²","Schermdiameter in centimeters: 33,8 cm","RGB colour space: DCI-P3","Kleurbereik: 100 procent","Processor","Processorfamilie: Intel® Core™ i7","Processorfabrikant: Intel","Processormodel: i7-1165G7","Processor generation: Intel® 11de generatie Core™ i7","Aantal processorkernen: 4","Maximale turbofrequentie van processor: 4,7 GHz","Processor cache: 12 MB","Configurable TDP-up frequency: 2,8 GHz","Configurable TDP-up: 28 W","Configurable TDP-down: 12 W","Configurable TDP-down frequency: 1,2 GHz","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 16 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 2933 MHz","Geheugen form factor: On-board","ECC: Nee","Non-ECC: Ja","Opslagmedia","Totale opslagcapaciteit: 1 TB","Opslagmedia: SSD","Soort optische drive: Nee","Total SSDs capacity: 1 TB","Aantal geïnstalleerde SSD's: 1","Solid State Drive (SSD) capaciteit: 1 TB","Solid State Drive (SSD) interfaces: PCI Express, NVMe","NVMe: Ja","SSD form factor: M.2","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MicroSD (TransFlash)","Grafisch","Ingebouwde grafische adapter: Ja","Discrete graphics card: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® UHD Graphics","On-board graphics card family: Intel® UHD Graphics","Audio","Audiosysteem: Bang & Olufsen","Ingebouwde luidsprekers: Ja","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Front camera HD type: HD","Netwerk","Mobile network connection: Nee","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi-standaarden: Wi-Fi 6 (802.11ax)","Soort antenne: 2x2","WLAN controller model: Intel Wi-Fi 6 AX201","WLAN controller manufacturer: Intel","Ethernet LAN: Nee","Bluetooth: Ja","Bluetooth-versie: 5.0","Miracast: Ja","MIMO: Ja","MIMO type: Multi User MIMO","Poorten & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Thunderbolt 4 ports quantity: 1","Intel® Thunderbolt 4: Ja","Combo koptelefoon/microfoon port: Ja","USB Type-C DisplayPort alternatieve modus: Ja","USB Power Delivery: Ja","USB Sleep-and-Charge: Ja","USB Sleep-and-Charge poorten: 2","Prestatie","Chipset moederbord: Intel SoC","Electronisch kompas: Ja","Versnellingsmeter: Ja","Gyroscoop: Ja","Temperatuursensor: Ja","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Touchpad","Keyboard met achtergrondverlichting: Ja","Full-size toetsenbord: Ja","Software","Inclusief besturingssysteem: Windows 10 Home","Voorgeïnstalleerde software: ExpressVPN","Trial-software: McAfee LiveSafe, Microsoft Office 365","Processor speciale functies","Intel Trusted Execution Technology: Nee","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Stable Image Platform Program (SIPP): Nee","Intel Software Guard Extensions (Intel SGX): Nee","Idle States: Ja","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Virtualization Technology (VT-x): Ja","Brand-specifieke functies","HP JumpStart: Ja","HP 3D DriveGuard: Ja","HP Audio Boost: Ja","HP speaker type: HP Dual Speakers","HP Audio Switch: Ja","HP Support Assistant: Ja","HP Imagepad: Ja","HP front camera: HP Wide Vision HD","HP segment: Thuis","Accu/Batterij","Accu/Batterij capaciteit: 51 Wh","Energie-opslagtechnologie accu/batterij: Lithium-Ion (Li-Ion)","Aantal cellen in de batterij: 3","Levensduur accu/batterij: 10,75 uur","Snel opladen: Ja","Snelle oplaadtijd (50%): 30 min","Gewicht batterij: 210 g","Energie","AC-adapter, vermogen: 65 W","Beveiliging","Vingerafdruklezer: Ja","Trusted Platform Module (TPM): Ja","Wachtwoordbeveiliging: Ja","Sustainability","Sustainability compliance: Ja","Sustainability certificates: ENERGY STAR, EPEAT Silver","Gewicht en omvang","Gewicht: 1,32 kg","Breedte: 306,5 mm","Diepte: 194,6 mm","Hoogte: 16,4 mm","Verpakking","Breedte van de verpakking: 69 mm","Diepte van de doos: 483 mm","Hoogte van de verpakking: 305 mm","Gewicht pakket: 2,39 kg","Inhoud van de verpakking","Keyboard included: Ja","Styluspen: Ja"