"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","96629801","","DELL","NTWHP","96629801","5397184677407","All-in-One PC's/workstations","2282","OptiPlex","3000","3280","20240311091446","ICECAT","1","110614","https://images.icecat.biz/img/gallery/80126587_6574650701.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/80126587_6574650701.jpg","https://images.icecat.biz/img/gallery_mediums/80126587_6574650701.jpg","https://images.icecat.biz/img/gallery_thumbs/80126587_6574650701.jpg","","","DELL OptiPlex 3280 Intel® Core™ i3 i3-10105T 54,6 cm (21.5"") 1920 x 1080 Pixels Alles-in-één-pc 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Zwart","","DELL OptiPlex 3280, 54,6 cm (21.5""), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Pro","DELL OptiPlex 3280. Type product: Alles-in-één-pc. Beeldschermdiagonaal: 54,6 cm (21.5""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels, Soort paneel: WVA. Processorfamilie: Intel® Core™ i3, Frequentie van processor: 3 GHz. Intern geheugen: 8 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 256 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel® UHD Graphics 630. Ingebouwde camera. Inclusief besturingssysteem: Windows 10 Pro. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/80126587_6574650701.jpg|https://images.icecat.biz/img/gallery/80126587_3440089452.jpg|https://images.icecat.biz/img/gallery/80126587_9862919634.jpg|https://images.icecat.biz/img/gallery/80126587_2875281583.jpg|https://images.icecat.biz/img/gallery/80126587_6065830636.jpg|https://images.icecat.biz/img/gallery/80126587_4468725697.jpg|https://images.icecat.biz/img/gallery/80126587_3064678814.jpg","4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000","||||||","","","","","","","","","","","Beeldscherm","Beeldschermdiagonaal: 54,6 cm (21.5"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Soort paneel: WVA","Pixel pitch: 0,24 x 0,24 mm","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-10105T","Frequentie van processor: 3 GHz","Processorgeneratie: Intel® 10de generatie Core™ i3","Aantal processorkernen: 4","Maximale turbofrequentie van processor: 3,9 GHz","Processor cache: 6 MB","Configureerbare TDP-downfrequentie: 2,4 GHz","Configureerbare TDP-down: 25 W","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 64 GB","Intern geheugentype: DDR4-SDRAM","Geheugenslots: 2","Geheugen slots type: SO-DIMM","Geheugenlayout: 1 x 8 GB","Opslagmedia","Totale opslagcapaciteit: 256 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 256 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 256 GB","SSD interfaces: PCI Express","NVMe: Ja","SSD-vormfactor: M.2","SSD-prestatieklasse: 35","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: SD, SDHC, SDXC","Grafisch","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® UHD Graphics 630","Interne-GPU-fabrikant: Intel","Audio","Ingebouwde luidsprekers: Ja","Aantal luidsprekers: 2","Gemiddeld vermogen: 4 W","Ingebouwde microfoon: Ja","Audiochip: Realtek ALC3246","Camera","Ingebouwde camera: Ja","Netwerk","Wifi: Ja","Wifi-standaard: Wi-Fi 5 (802.11ac)","Ethernet LAN: Ja","Bluetooth: Ja","Wi-Fi-standaarden: Wi-Fi 5 (802.11ac)","Fabrikant van de WLAN-controller: Intel","WLAN-controller-model: Dell Wireless 3165","Soort antenne: 1x1","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 3","Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Aantal DisplayPorts: 1","Combo koptelefoon/microfoon port: Ja","Audio-uitgang: Ja","PowerShare: Ja","Aantal USB-Powershare-poorten ondersteund: 1","Design","Kleur van het product: Zwart","Prestatie","Type product: Alles-in-één-pc","Trusted Platform Module (TPM): Ja","Software","Inclusief besturingssysteem: Windows 10 Pro","Architectuur besturingssysteem: 64-bit","Windows 11 gratis upgrade: Ja","Taal besturingssysteem: Meertalig","Trial-software: Microsoft Office License Included 30 dayOffice","Processor speciale functies","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video-technologie: Ja","Intel® Trusted Execution Technology: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Stable Image Platform Program (SIPP): Nee","Intel® Software Guard Extensions (Intel® SGX): Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Energie","AC-adapter, vermogen: 130 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 100 - 240 V","Gewicht en omvang","Breedte apparaat (met standaard): 497,9 mm","Diepte apparaat (met standaard): 54,5 mm","Hoogte apparaat (met standaard): 329,4 mm","Gewicht (met standaard): 4,68 kg","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 10 - 35 °C","Temperatuur bij opslag: -40 - 65 °C","Relatieve vochtigheid in bedrijf (V-V): 20 - 80 procent","Luchtvochtigheid bij opslag: 5 - 95 procent","Hoogte, in bedrijf: 0 - 3048 m","Hoogte bij opslag: 0 - 10668 m","Inhoud van de verpakking","Muis alleen inclusief in geslecteerde markten: Ja","Toetsenbord alleen inclusief in geselecteerde markten: Ja","Logistieke gegevens","Code geharmoniseerd systeem (HS): 84713000","Overige specificaties","Type standaard: In hoogte verstelbare voet"