"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185" "","","9601173","","ASUS","90N5JC318N1436XL151","9601173","","筆記型電腦","151","ASUSPRO","P","P53SJ-SO002X","20240314172112","ICECAT","1","27627","https://images.icecat.biz/img/gallery/b1f457eab1e304009ef5b5d79008a298.jpg","500x500","https://images.icecat.biz/img/gallery_lows/b1f457eab1e304009ef5b5d79008a298.jpg","https://images.icecat.biz/img/gallery_mediums/b1f457eab1e304009ef5b5d79008a298.jpg","https://images.icecat.biz/img/gallery_thumbs/b1f457eab1e304009ef5b5d79008a298.jpg","","","ASUSPRO P53SJ-SO002X Intel® Core™ i5 i5-2410M 筆記型電腦 39.6 cm (15.6"") HD 4 GB DDR3-SDRAM 320 GB HDD 硬式磁碟機 NVIDIA® GeForce® GT 520M Windows 7 Professional 黑色","","ASUSPRO P53SJ-SO002X, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6""), 1366 x 768 像素, 4 GB, 320 GB","ASUSPRO P53SJ-SO002X. 產品類型: 筆記型電腦, 外型: 翻蓋式. 處理器系列: Intel® Core™ i5, 處理器類型: i5-2410M, 處理器頻率: 2.3 GHz. 顯示器尺寸(對角長): 39.6 cm (15.6""), HD 類型: HD, 顯示器解析度: 1366 x 768 像素. 內部記憶體: 4 GB, 內部記憶體類型: DDR3-SDRAM. 總儲存空間: 320 GB, 媒體儲存功能: HDD 硬式磁碟機, 光碟機: DVD Super Multi 燒錄器. 提供作業系統: Windows 7 Professional. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/b1f457eab1e304009ef5b5d79008a298.jpg|https://images.icecat.biz/img/gallery/img_9491610_high_1472479415_6654_26430.jpg|https://images.icecat.biz/img/gallery/img_9491610_high_1472479416_015_26430.jpg|https://images.icecat.biz/img/gallery/img_9601173_high_1472479883_3568_26430.jpg|https://images.icecat.biz/img/gallery/img_9601173_high_1472479883_7987_26430.jpg|https://images.icecat.biz/img/gallery/img_9601173_high_1472479884_2225_26430.jpg|https://images.icecat.biz/img/gallery/img_9601173_high_1472479884_6644_26430.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500","||||||","","","","","","","","","設計","產品類型: 筆記型電腦","產品色彩: 黑色","外型: 翻蓋式","顯示器","顯示器尺寸(對角長): 39.6 cm (15.6"")","顯示器解析度: 1366 x 768 像素","觸控式感應螢幕: 不","HD 類型: HD","LED 背光顯示: 是","原機長寬比: 16:9","處理器","處理器系列: Intel® Core™ i5","處理器製造商: Intel","處理器類型: i5-2410M","處理器頻率: 2.3 GHz","處理器型號: 第二代 Intel® Core™ i5處理器","處理器核心數量: 2","處理器執行緒數: 4","處理器加速頻率: 2.9 GHz","系統匯流排: 5 GT/秒","處理器高速緩存: 3 MB","處理器高速緩存類型: 智慧型快取","處理器插座: BGA 1023","處理器光刻: 32 nm","處理器操作模式: 64位元","處理器序號: Intel Core i5-2400 Mobile Series","處理器代號(codename): Sandy Bridge","匯流排類型: DMI","FSB同位: 不","步進: J1","散熱設計功率(TDP): 35 W","處理器核心容忍最高溫度: 100 °C","PCI Express 線道數量配置上限: 16","PCI Express插槽版本: 2.0","PCI Express 組態配置: 1x8, 1x16, 2x4, 2x8","CPU倍頻(匯流排/線比例): 23","處理器支援 ECC 記憶體: 不","記憶體","內部記憶體: 4 GB","最大內部記憶體(64-bit): 8 GB","內部記憶體類型: DDR3-SDRAM","記憶體時脈速度: 1333 MHz","記憶體插槽: 2x SO-DIMM","儲存器","總儲存空間: 320 GB","媒體儲存功能: HDD 硬式磁碟機","光碟機: DVD Super Multi 燒錄器","硬碟安裝數量: 1","硬碟容量: 320 GB","硬碟接口: SATA","硬碟轉速: 5400 RPM","整合式讀卡機: 是","可相容記憶卡: 記憶棒(MS), MMC, SD","圖像","內建顯示卡: 是","獨立顯示卡: 是","獨立顯示卡型號: NVIDIA® GeForce® GT 520M","主機板內建顯示卡型號: Intel® HD Graphics 3000","獨立型顯示卡適配器記憶體: 1 GB","主機板內建顯示卡系列: Intel® HD Graphics","主機板內建顯示卡基本頻率: 650 MHz","主機板內建顯示卡動態頻率(最大值): 1200 MHz","主機板內建顯示卡裝置識別碼: 0x116","獨立顯示卡適配器安裝數量: 1","音訊","音效系統: Sonic Focus","內建喇叭數量: 2","喇叭製造商: Altec Lansing","內建麥克風: 是","相機","前置攝影機: 是","前置攝影機的解析度(數字): 0.3 MP","網路","Wi-Fi 連結: 是","網路介面: Gigabit Ethernet","無線局域網類型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","乙太網路LAN連接: 是","乙太網路數據傳輸速率: 10,100,1000 Mbit/秒","藍牙: 不","佈線技術: 10/100/1000Base-T(X)","連接埠及介面","USB 2.0連接埠數量: 3","HDMI端口數量: 1","乙太網路LAN(RJ - 45)端口數量: 1","DVI端口: 不","VGA(D-SUB)連接埠數量: 1","耳機輸出端口: 1","S / PDIF輸出端口: 不","麥可風輸入: 是","線路輸入: 是","複合式耳機/麥克風端口: 不","對接接頭: 不","充電埠類型: DC 電源插孔","ExpressCard插槽: 不","CardBus PCMCIA插槽類型: 不","SmartCard插槽: 不","電視輸出: 不","鍵盤","數字鍵盤: 是","點選裝置: 觸控板","全尺寸鍵盤: 是","Windows按鍵: 是","軟體","提供作業系統: Windows 7 Professional","作業系統結構: 64位元","含驅動器: 是","處理器的特殊功能","Intel®無線顯示技術: 是","Intel®My WiFi 技術: 是","Intel®防竊 技術: 是","Intel® Smart Response Technology (智慧型回應技術): 不","Intel®個人身分辨識保護技術: 是","Intel®超執行緒技術: 是","Intel® Turbo Boost Technology (渦輪加速技術): 2.0","Intel® Small Business Advantage (SBA): 不","增強型Intel® SpeedStep技術: 是","Intel®清晰影像HD技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® InTru™ 3D 技術: 是","Intel® Insider™: 不","Intel® Quick Sync Video Technology (快速同步視訊技術): 是","Intel®Flex記憶體存取技術: 是","Intel®智慧型快取記憶體技術: 是","Intel®進階加密標準新指令技術: 不","Intel® 可信賴執行技術: 不","Intel®增強暫停時態: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel®需求切換技術: 不","適用於MID的Intel®清晰影像技術: 不","Intel® 64: 是","病毒防護技術: 是","閒置狀態: 是","熱監測技術: 是","處理器封裝大小: 37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)","支援指令集: AVX","嵌入式系統可選: 不","顯示卡及 IMC 微影: 32 nm","Intel® 虛擬化技術定向輸入/輸出: 不","Intel® Identity Protection Technology(Intel® 身份保護技術)版本: 1.00","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 是","Intel®彈性顯示介面技術: 是","Intel®快速儲存技術(RST): 不","Intel®快速記憶體存取技術: 是","處理器 ARK ID: 52224","非衝突礦產處理器產品: 不","整合型 4G WiMAX 無線技術: 是","電池","電池能量(瓦特-小時): 56 Wh","電池組數量: 6","電池容量: 5200 mAh","能源管理","電源轉換器功耗: 90 W","AC適配器輸入電壓: 100 - 240 V","電源轉換器輸出電流: 4.74 A","電源轉換器輸出電壓: 19 V","保全/安全防護","線纜鎖插槽: 不","指紋識別器: 不","證書/認證","認證: UL, TUV, MIC, CE, FCC, C-TICK/NZ A-Tick, CCC, GOST-R, CB, EPEAT, EU","永續性","永續性證書: 能源之星","重量及尺寸","重量: 2.6 kg","寬度: 378 mm","深度: 253 mm","高度(前): 3.1 cm","高度(後): 3.6 cm","內容包裝","電纜包括: AC 交流電","其他功能","機體安全性: Intel Anti-theft","無線技術: 802.11a/b/g/n","內含 AC 電源轉換充電器: 是","紅外數據端口: 不","顯示卡系列: NVIDIA","相容3D: 不","電源供應器種類: AC/DC","符合業界標準: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","HDD用戶密碼: 是","Intel® segment tagging(Intel®分段標識)功能: 小型企業","產品特點","圖像類型圖:
"