"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165"
"","","9601100","","Lenovo","NUA92FI","9601100","","Laptops","151","ThinkPad","T","T410","20240307153452","ICECAT","","12005","https://images.icecat.biz/img/gallery/img_5930011_high_1471006261_6974_16180.jpg","528x540","https://images.icecat.biz/img/gallery_lows/img_5930011_low_1471006262_1182_16180.jpg","https://images.icecat.biz/img/gallery_mediums/img_5930011_medium_1471006261_857_16180.jpg","https://images.icecat.biz/img/gallery_thumbs/img_5930011_thumb_1471006262_1913_16180.jpg","","","Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 35.8 cm (14.1"") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black","Intel Core i5-540M (2.53 GHz), 2GB DDR3 RAM, 250GB SATA HDD, 14.1"" TFT (1280x800), Intel HD Graphics, Gigabit Ethernet, 802.11b/g/n, Bluetooth, DVD-SM DL, Webcam, Windows 7 Professional 32-bit","Lenovo ThinkPad T410, Intel® Core™ i5, 2.53 GHz, 35.8 cm (14.1""), 1280 x 800 pixels, 2 GB, 250 GB","Lenovo ThinkPad T410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.23 kg","The Lenovo® ThinkPad® T410 and T510 Notebooks\nThe ThinkPad T Series represents a complete lineup of innovative thin and light notebooks and is designed to enhance productivity, durability and connectivity. ThinkPad T Series notebooks are equipped with the new Intel® Core™ i-5 and i-7 processors and offer a full range of technologies that include Solid State Drives (SSDs), an integrated 2.0MP camera, DDR3 memory modules, more ports than previous generations and a wider touchpad with improved ergonomic features.\n\nThinkPad T410 and T510 notebooks are engineered with Lenovo’s Enhanced Experience for Windows®7, which means faster start-up and shut-down times than systems without Enhanced Experience, along with increased productivity for businesses with new hardware and software innovations. The spill-resistant keyboard, ThinkVantage® Client Security Solution with integrated Fingerprint Reader and Smartcard support are other innovative features that give these notebooks unmatched durability and security.\n\nThinkPad notebooks are also environmentally responsible and are EPEAT® Gold qualified. The ThinkPad T Series models enjoy worldwide, round-the-clock service and support. They also come with industryleading warranties and optional services like ThinkPad Protection.\n\nCutt ing-Edge Technology\nThe ThinkPad T410 and T510 are power packed with:\n- Enterprise-class thin and light form factor;\n- Lenovo’s Enhanced Experience for Windows®7;\n- Improved ThinkPad keyboard and multi-touch Touchpad;\n- Enhanced Fingerprint Reader;\n- Enhanced VOIP Experience;\n- All-day computing with optional Slice Battery.\n\nHigher Expandability\nThe ThinkPad T410 and T510 support a large choice of ports and\nslots for additional expansion, including:\n- Next generation Mini Dock Expansion;\n- Slice battery through docking connector;\n- Dedicated 34mm Express Card slot and 5-in-1 MMC Reader;\n- Additional USB ports and USB/eSATA Combo port;\n- Optional contact or contact-less Smart Card Reader.\n\nUncompromised Performance\nThe ThinkPad T410 and T510 combine the highest performing:\n- Intel® Core™ i5-M and i7-M Processors with Intel® vPro™ technology;\n- NVIDIA® 256MB and 512MB graphics;\n- SSDs, 2.5"" HDDs with encryption, WLAN and WWAN.\n\nEnvironmentall y Resp onsible\nThe ThinkPad™ T410 and T510 support the following environmental\nstandards with:\n- The most energy-efficient features;\n- EPEAT® Gold qualified;\n- Energy Star® compliant;\n- New Power Management utility and enhanced features for lower power consumption and\nimproved battery life.","https://images.icecat.biz/img/gallery/img_5930011_high_1471006261_6974_16180.jpg|https://images.icecat.biz/img/gallery/img_9601098_high_1472540674_8799_26430.jpg|https://images.icecat.biz/img/gallery/img_9601098_high_1472540675_2522_26430.jpg|https://images.icecat.biz/img/gallery/img_5930011_high_1471006262_4545_16180.jpg","528x540|940x475|620x508|443x460","|||","","","","","","","","","Design","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1280 x 800 pixels","LED backlight: Yes","Native aspect ratio: 16:10","Display brightness: 200 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-540M","Processor frequency: 2.53 GHz","Processor generation: Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 3.07 GHz","System bus data transfer rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 956","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-500 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16","Number of Processing Die Transistors: 382 M","Processing die size: 81 mm²","CPU multiplier (bus/core ratio): 19","ECC supported by processor: No","Memory","Internal memory: 2 GB","Memory, maximum: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Memory slots (available): 1","Storage","Total storage capacity: 250 GB","Storage media: HDD","Optical drive: DVD Super Multi DL","Number of HDDs installed: 1","Hard drive capacity: 250 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Maximum resolution: 1280 x 800 pixels","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 1 W","Built-in microphone: Yes","Network","Wi-Fi: Yes","Network interface: Gigabit Ethernet","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","TV-out: No","Performance","Chipset: Intel® QM57 Express","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 32-bit","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 43544","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 5 h","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Password protection type: HDD, Power on, Supervisor","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2.23 kg","Width: 335.5 mm","Depth: 239 mm","Height (front): 2.76 cm","Height (rear): 3.19 cm","Other features","Wireless: Wi-Fi","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: TFT","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Intel segment tagging: Home office, Small Business"