"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147" "","","9601056","","HP","SJ113UP#ABH","9601056","","Laptops","151","EliteBook","8000","8440p","20240307153452","ICECAT","","29909","https://images.icecat.biz/img/norm/high/4556129-9872.jpg","480x408","https://images.icecat.biz/img/norm/low/4556129-9872.jpg","https://images.icecat.biz/img/gallery_mediums/img_3956675_medium_1481119509_774_23568.jpg","https://images.icecat.biz/thumbs/4556129.jpg","","","HP EliteBook 8440p Intel® Core™ i5 i5-520M 35,6 cm (14"") HD+ 4 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional","Intel Core i5-520M (2.4GHz, 3MB L3), 14"" HD+ LED (1600 x 900), 4GB SDRAM DDR3, 250GB 7200 rpm SATA II, DVD+/-RW Super Multi DL LightScribe, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 2.1+EDR, 2 MP Webcam, Windows 7 Professional 32","HP EliteBook 8440p, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14""), 1600 x 900 pixels, 4 GB, 250 GB","HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,12 kg","Corporate Elite: for mobile professionals who need manageability, security, upgradeable wireless and enhanced system and graphics performance in a business-rugged notebook with a 35,6 cm (14.0"") diagonal display.\n\nFeatures\n\n- Durable design featuring a brushed-aluminum platinum finish and business-rugged construction to protect your notebook on the go. And for increased durability, a magnesium/aluminum display enclosure and magnesium alloy chassis.\n- Designed to meet the tough military standards (MIL-STD 810G) 3 for vibration, dust, humidity, altitude and high temperature, it has been tested at extreme temperatures of over 60 °C and below –29 °C.\n- Get industry-leading battery life with up to 24-hours on a properly configured HP EliteBook 8440p with Ultra-Capacity battery. HP offers battery solutions to meet your needs, including the HP Long Life Battery or the HP Extended Life Battery.\n- Choice of UMA or discrete graphics deliver responsive performance and rich media capabilities. Supports full 802.11n performance.\n- HP SkyRoom provides professional quality visual collaboration. It combines seamless hi-fi audio, hi-def video, and 3D application sharing – making it easy for you to get your job done without going anywhere. A 90-day trial version is included.\n- HP Power Assistant lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.\n- Our notebooks are designed to help boost your productivity. For example, use HP QuickLook 3 to access e-mail and contact information in seconds without booting up, and HP QuickWeb to access the web in seconds even if your notebook is turned off.","https://images.icecat.biz/img/norm/high/4556129-9872.jpg|https://images.icecat.biz/img/gallery/img_3956691_high_1470890691_1287_9027.jpg|https://images.icecat.biz/img/gallery/img_3956691_high_1470890691_4951_9027.jpg|https://images.icecat.biz/img/gallery/img_3956691_high_1470890691_9948_9027.jpg|https://images.icecat.biz/img/gallery/img_3956691_high_1470890692_2756_9027.jpg|https://images.icecat.biz/img/gallery/img_3956691_high_1470890692_7848_9027.jpg","480x408|480x408|480x361|480x408|480x408|480x408","|||||","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1600 x 900 pixels","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-520M","Processor frequency: 2,4 GHz","Processor generation: Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,93 GHz","System bus rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 956","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-500 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 18","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 250 GB","Optical drive type: DVD Super Multi DL","Hard drive interface: SATA II","Hard drive speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® QM57 Express","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 32-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 47341","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 6,5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,12 kg","Width: 336 mm","Depth: 236 mm","Height: 31 mm","Other features","LightScribe: Yes","Infrared data port: No","Graphics card family: Intel","Internal modem: Yes","Intel segment tagging: Enterprise"