"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","94365","","Neomounts","FPMA-D200BLACK","94365","8717371440114","Monitor Mounts & Stands","942","","","Neomounts desk monitor arm","20240805204036","ICECAT","1","418655","https://images.icecat.biz/img/gallery/9dfbbbac1a20c0e5cc8277563fb21ec0.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/9dfbbbac1a20c0e5cc8277563fb21ec0.jpg","https://images.icecat.biz/img/gallery_mediums/9dfbbbac1a20c0e5cc8277563fb21ec0.jpg","https://images.icecat.biz/img/gallery_thumbs/9dfbbbac1a20c0e5cc8277563fb21ec0.jpg","http://objects.icecat.biz/objects/mmo_94365_1716477565_542_968263.pdf","http://objects.icecat.biz/objects/mmo_94365_1622562952_9686_503.pdf","Neomounts desk monitor arm","Neomounts Tilt/Turn/Rotate desk monitor arm (grommet) for 10-30"" Monitor Screen, Height Adjustable (gas spring) - Black","Neomounts desk monitor arm, Grommet, 10 kg, 25.4 cm (10""), 76.2 cm (30""), 100 x 100 mm, Black","Neomounts desk monitor arm. Mounting: Grommet, Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 76.2 cm (30""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: Black","The Neomounts desk mount, model FPMA-D200BLACK is a tilt-, swivel and rotatable desk mount for flat screens up to 30"". This mount is a great choice for space saving placement on desks using a grommet mount.\n\nNeomounts versatile tilt (180°), rotate (270°) and swivel (270°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily height adjustable from 0 to 45 centimetres using a gas spring. Depth adjustable from 15 to 48 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.\n\nNeomounts FPMA-D200BLACK has two pivot points and is suitable for screens up to 30"" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nBy using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/9dfbbbac1a20c0e5cc8277563fb21ec0.jpg|https://images.icecat.biz/img/gallery/fe9c501d5dcc7f535fb4430de2ebdd7a.jpg|https://images.icecat.biz/img/gallery/bea9ec4c48a95891f08ccae5a40037d7.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","","","Mounting","Maximum weight capacity: 10 kg","Maximum screen size: 76.2 cm (30"")","Mounting type: Desk","Minimum screen size: 25.4 cm (10"")","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 1","Mounting: Grommet","Panel mounting interface: 75 x 75,100 x 100 mm","Distance to the wall (min): 15 cm","Distance to the wall (max): 48 cm","Ergonomics","Height adjustment: Yes","Height adjustment type: Gas spring","Height adjustment range: 0 - 450 mm","Depth adjustment range: 150 - 480 mm","Tilt adjustment: Yes","Tilt angle range: 0 - 180°","Swivelling: Yes","Swivel angle: 270°","Rotating: Yes","Angle of rotation: 270°","Design","Product colour: Black","Housing material: Aluminium","Weight & dimensions","Height: 450 mm","Packaging data","Package width: 330 mm","Package depth: 370 mm","Package height: 340 mm","Logistics data","Master (outer) case width: 660 mm","Master (outer) case length: 370 mm","Master (outer) case height: 340 mm","Master (outer) case gross weight: 12.5 kg","Products per master (outer) case: 2 pc(s)","Country of origin: Taiwan","Master (outer) case net weight: 11.6 kg","Harmonized System (HS) code: 83025000","Products per pallet (EU): 44 pc(s)","Packaging data","Package net weight: 5.81 kg"