"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","94328","","Neomounts","FPMA-W400","94328","8717371440053|5054629526965","TV Mounts","1056","","","Neomounts tv wall mount","20240221030230","ICECAT","1","665933","https://images.icecat.biz/img/gallery/882ff8b1638ffcf9fd3c60c2084836ac.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/882ff8b1638ffcf9fd3c60c2084836ac.jpg","https://images.icecat.biz/img/gallery_mediums/882ff8b1638ffcf9fd3c60c2084836ac.jpg","https://images.icecat.biz/img/gallery_thumbs/882ff8b1638ffcf9fd3c60c2084836ac.jpg","http://objects.icecat.biz/objects/mmo_94328_1701354704_4943_3005025.pdf","http://objects.icecat.biz/objects/mmo_94328_1622564028_2866_9466.pdf","Neomounts tv wall mount","Neomounts TV/Monitor Wall Mount (Full Motion and height adjustable) for 10""-30"" Screen - Grey","Neomounts tv wall mount, 76.2 cm (30""), 75 x 75 mm, 100 x 100 mm, 0 - 180°, 270°, Grey","Neomounts tv wall mount. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 76.2 cm (30""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 0 - 300 mm, Tilt angle range: 0 - 180°, Angle of rotation: 270°, Distance to the wall (min): 10 cm, Distance to the wall (max): 40 cm. Product colour: Grey","The Neomounts wall mount, model FPMA-W400 is a tilt-, swivel and rotatable wall mount for flat screens up to 30"". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished. \n\nNeomounts versatile tilt (180°), rotate (270°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 30 centimetres. Depth adjustable from 10 to 40 centimetres. Cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.\n\nNeomounts FPMA-W400 has three pivot points and is suitable for screens up to 30"" (76 cm). The weight capacity of this product is 10 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 & 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nCreate a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema. \n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/882ff8b1638ffcf9fd3c60c2084836ac.jpg|https://images.icecat.biz/img/gallery/0ef2c8f23a81a8a7a8591ef6cd0c3bf8.jpg|https://images.icecat.biz/img/gallery/94995e173b312364c166f06bffd24f2a.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","Mounting","Maximum weight capacity: 10 kg","Maximum screen size: 76.2 cm (30"")","Mounting type: Wall","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Minimum screen size: 25.4 cm (10"")","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment type: Manual","Height adjustment range: 0 - 300 mm","Tilt angle range: 0 - 180°","Swivel angle: 180°","Angle of rotation: 270°","Distance to the wall (max): 40 cm","Distance to the wall (min): 10 cm","Design","Product colour: Grey","Compatibility: LCD/LED/TFT TVs","Technical details","Country of origin: Taiwan","Weight & dimensions","Height: 300 mm","Packaging data","Package width: 430 mm","Package depth: 160 mm","Package height: 120 mm","Logistics data","Master (outer) case width: 450 mm","Master (outer) case length: 340 mm","Master (outer) case height: 360 mm","Master (outer) case gross weight: 17.3 kg","Master (outer) case net weight: 16.5 kg","Products per master (outer) case: 6 pc(s)","Harmonized System (HS) code: 85299097","Products per pallet (EU): 90 pc(s)","Technical details","Package net weight: 2.56 kg","Other features","Mounting interface: VESA 75 x 75mm, 100 x 100mm"