"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108" "","","94053999","","HP","45M50ES","94053999","","Laptops","151","ProBook","400","430 G8","20240310101044","ICECAT","","31722","https://images.icecat.biz/img/gallery/94053999_7051405332.jpg","2990x2009","https://images.icecat.biz/img/gallery_lows/94053999_7051405332.jpg","https://images.icecat.biz/img/gallery_mediums/94053999_7051405332.jpg","https://images.icecat.biz/img/gallery_thumbs/94053999_7051405332.jpg","","","HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33,8 cm (13.3"") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Zilver","","HP ProBook 430 G8, Intel® Core™ i3, 33,8 cm (13.3""), 1920 x 1080 Pixels, 8 GB, 128 GB, Windows 10 Pro","HP ProBook 430 G8. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i3, Processormodel: i3-1115G4. Beeldschermdiagonaal: 33,8 cm (13.3""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 128 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel® UHD Graphics. Inclusief besturingssysteem: Windows 10 Pro. Kleur van het product: Zilver. Gewicht: 1,28 kg","","https://images.icecat.biz/img/gallery/94053999_7051405332.jpg|https://images.icecat.biz/img/gallery/97427161_3555153719.jpg|https://images.icecat.biz/img/gallery/94053999_4081432235.jpg|https://images.icecat.biz/img/gallery/99950558_7043885537.jpg|https://images.icecat.biz/img/gallery/91303757_6156604125.jpg|https://images.icecat.biz/img/gallery/89283395_5829000611.jpg","2990x2009|3030x1946|1500x1475|2999x1949|2830x1995|3031x1946","|||||","","","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zilver","Vormfactor: Clamshell","Markt positionering: Dagelijks","Land van herkomst: China","Beeldscherm","Beeldschermdiagonaal: 33,8 cm (13.3"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Schermdiameter in centimeters: 33,8 cm","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-1115G4","Processorgeneratie: Intel® 11de generatie Core™ i3","Aantal processorkernen: 2","Maximale turbofrequentie van processor: 4,1 GHz","Processor cache: 6 MB","Configureerbare TDP-upfrequentie: 3 GHz","Configureerbare TDP-up: 28 W","Configureerbare TDP-down: 12 W","Configureerbare TDP-downfrequentie: 1,7 GHz","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 32 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 3200 MHz","Geheugen form factor: SO-DIMM","Geheugenslots: 2x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 128 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 128 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 128 GB","SSD interfaces: NVMe, PCI Express","NVMe: Ja","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MicroSD (TransFlash), SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® UHD Graphics","Audio","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Aantal microfoons: 2","Camera","Camera voorzijde: Ja","Voorcamera HD-type: HD","Infrarood (IR) camera: Ja","Netwerk","Mobiele netwerkverbinding: Nee","Wifi: Ja","Ethernet LAN: Nee","Bluetooth: Ja","Poorten & interfaces","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 2","Aantal HDMI-poorten: 1","Aantal poorten USB 3.2 Gen 2 (3.1 Gen 2) Type C: 1","HDMI versie: 1.4b","Combo koptelefoon/microfoon port: Ja","USB Type-C DisplayPort alternatieve modus: Ja","USB Power Delivery: Ja","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Clickpad","Morsbestendig toetsenbord: Ja","Software","Inclusief besturingssysteem: Windows 10 Pro","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Trusted Execution Technology: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Stable Image Platform Program (SIPP): Nee","Intel® Software Guard Extensions (Intel® SGX): Nee","Idle States: Ja","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Brand-specifieke functies","HP-luidsprekertype: HP Dual Speakers","HP Smart AC Adapter: Ja","HP-segment: Bedrijf","Accu/Batterij","Batterijcapaciteit: 45 Wh","Batterijtechnologie: Lithium-Ion (Li-Ion)","Aantal batterijcellen: 3","Gewicht batterij: 190 g","Beveiliging","Vingerafdruklezer: Nee","Gewicht en omvang","Gewicht: 1,28 kg","Breedte: 306,9 mm","Diepte: 208,4 mm","Hoogte: 15,9 mm","Verpakking","Breedte verpakking: 69 mm","Diepte verpakking: 483 mm","Hoogte verpakking: 305 mm"