"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104" "","","93800909","","LG","14T90N-VR51J1","93800909","4989027017979","Laptops","151","Gram","","14T90N-VR51J1","20230726091206","ICECAT","","21774","https://images.icecat.biz/img/gallery/93800909_7863684435.jpg","1600x1062","https://images.icecat.biz/img/gallery_lows/93800909_7863684435.jpg","https://images.icecat.biz/img/gallery_mediums/93800909_7863684435.jpg","https://images.icecat.biz/img/gallery_thumbs/93800909_7863684435.jpg","","","LG Gram 14T90N-VR51J1 laptop Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14"") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White","","LG Gram 14T90N-VR51J1, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 8 GB, 256 GB","LG Gram 14T90N-VR51J1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: White","","https://images.icecat.biz/img/gallery/93800909_7863684435.jpg|https://images.icecat.biz/img/gallery/93800909_9491035447.jpg|https://images.icecat.biz/img/gallery/93800909_6173052130.jpg|https://images.icecat.biz/img/gallery/93800909_8128705033.jpg|https://images.icecat.biz/img/gallery/93800909_7193131452.jpg|https://images.icecat.biz/img/gallery/93800909_5089070584.jpg|https://images.icecat.biz/img/gallery/93800909_5251313246.jpg|https://images.icecat.biz/img/gallery/93800909_0501197581.jpg|https://images.icecat.biz/img/gallery/93800909_2755664046.jpg","1600x1062|1100x730|1100x730|1600x1062|1100x730|1600x1062|1600x1062|1600x1062|1600x1062","||||||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: White","Form factor: Convertible (Folder)","Built-in stylus pen storage: Yes","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Panel type: IPS","Native aspect ratio: 16:9","Anti-glare screen: Yes","Display glass type: Gorilla Glass","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-10210U","Processor frequency: 1.6 GHz","Processor generation: 10th gen Intel® Core™ i5","Processor cores: 4","Processor boost frequency: 4.2 GHz","Processor cache: 6 MB","Processor cache type: L3","Configurable TDP-up frequency: 2.1 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.8 GHz","Memory","Internal memory: 8 GB","Maximum internal memory: 24 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2666 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Storage","Total storage capacity: 256 GB","Storage media: SSD","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics","Audio","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera HD type: HD","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Thunderbolt 3 ports quantity: 1","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video Technology: Yes","Intel Flex Memory Access: Yes","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel Software Guard Extensions (Intel SGX): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Battery","Battery capacity: 72 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Battery life (max): 21.5 h","Power","AC adapter power: 48 W","AC adapter frequency: 50 - 60 Hz","Weight & dimensions","Weight: 1.15 kg","Width: 324.6 mm","Depth: 210.8 mm","Height: 14.8 mm","Packaging content","Stylus pen: Yes"