"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118" "","","93800892","","DELL","CTO8940W10PRKL4HSE","93800892","","PC's/werkstations","153","XPS","","8940","20240821122500","ICECAT","","26774","https://images.icecat.biz/img/gallery/85954491_7160186829.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/85954491_7160186829.jpg","https://images.icecat.biz/img/gallery_mediums/85954491_7160186829.jpg","https://images.icecat.biz/img/gallery_thumbs/85954491_7160186829.jpg","","","DELL XPS 8940 Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower PC Wit","","DELL XPS 8940, 2,5 GHz, Intel® Core™ i9, 32 GB, 2 TB, DVD±RW, Windows 10 Pro","DELL XPS 8940. Frequentie van processor: 2,5 GHz, Processorfamilie: Intel® Core™ i9, Processormodel: i9-11900. Intern geheugen: 32 GB, Intern geheugentype: DDR4-SDRAM, Kloksnelheid geheugen: 2933 MHz. Totale opslagcapaciteit: 2 TB, Opslagmedia: HDD+SSD, Soort optische drive: DVD±RW. On-board graphics adapter model: Intel UHD Graphics 750, Discreet grafische adapter model: NVIDIA GeForce RTX 3070. Inclusief besturingssysteem: Windows 10 Pro, Architectuur besturingssysteem: 64-bit. Netvoeding: 500 W. Type product: PC","","https://images.icecat.biz/img/gallery/85954491_7160186829.jpg|https://images.icecat.biz/img/gallery/85954491_9919316049.jpg|https://images.icecat.biz/img/gallery/85954491_8062389159.jpg|https://images.icecat.biz/img/gallery/85954491_2003436164.jpg|https://images.icecat.biz/img/gallery/85954491_5714996526.jpg|https://images.icecat.biz/img/gallery/85954491_4245634980.jpg|https://images.icecat.biz/img/gallery/85954491_6280707705.jpg|https://images.icecat.biz/img/gallery/85954491_1242143587.jpg","4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|1440x810","|||||||","","","","","","","","","","","Processor","Processorfamilie: Intel® Core™ i9","Processorfabrikant: Intel","Processormodel: i9-11900","Frequentie van processor: 2,5 GHz","Processorgeneratie: Intel® 11de generatie Core™ i9","Aantal processorkernen: 8","Maximale turbofrequentie van processor: 5,2 GHz","Processor cache: 16 MB","Aantal geïnstalleerde processoren: 1","Geheugen","Intern geheugen: 32 GB","Maximum intern geheugen: 128 GB","Intern geheugentype: DDR4-SDRAM","Geheugenlayout: 2 x 16 GB","Geheugenslots: 4x DIMM","Kloksnelheid geheugen: 2933 MHz","Opslagmedia","Totale opslagcapaciteit: 2 TB","Soort optische drive: DVD±RW","Opslagmedia: HDD+SSD","Aantal storage drives geïnstalleerd: 2","Totale capaciteit HDD's: 1 TB","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 1 TB","HDD interface: SATA","HDD rotatiesnelheid: 7200 RPM","Totale capaciteit SSD's: 1 TB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 1 TB","SSD interfaces: NVMe, PCI Express","NVMe: Ja","SSD-vormfactor: M.2","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: SD, SDHC, SDXC","Grafisch","Aparte grafische adapter: Ja","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: NVIDIA GeForce RTX 3070","On-board graphics adapter model: Intel UHD Graphics 750","Grafische geheugen: 8 GB","Specifiek grafisch geheugentype: GDDR6","Aantal discrete graphics adapters: 1","Aantal HDMI-poorten grafische adapter: 1","Aantal DisplayPorts grafische adapter: 2","Netwerk","Ethernet LAN: Ja","Wifi: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","Wifi-standaard: Wi-Fi 6 (802.11ax)","Wi-Fi-standaarden: Wi-Fi 6 (802.11ax)","Fabrikant van de WLAN-controller: Killer","WLAN-controller-model: Killer Wireless-AX 1650i","Soort antenne: 2x2","Bluetooth: Ja","Bluetooth-versie: 5.1","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 7","Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C: 1","Microfoon, line-in ingang: Nee","Lijnuitgang: Ja","Combo koptelefoon/microfoon port: Ja","Uitbreidingsmodules","PCI Express x1 slots: 1","PCI Express x4 slots: 1","PCI Express x16 slots: 1","Design","Type behuizing: Tower","Kleur van het product: Wit","Ondersteuning voor plaatsing: Verticaal","Prestatie","Type product: PC","Chipset moederbord: Intel H470","Audiochip: Realtek ALC3861","Audiosysteem: High Definition Audio","Audio-uitgangskanalen: 5.1 kanalen","Wachtwoordbeveiliging: Ja","Software","Inclusief besturingssysteem: Windows 10 Pro","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® Clear Video-technologie: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Intel® Stable Image Platform Program (SIPP): Ja","Intel® Trusted Execution Technology: Ja","Execute Disable Bit: Ja","Intel® Software Guard Extensions (Intel® SGX): Nee","CPU configuratie (max): 1","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Energie","Netvoeding: 500 W","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 10 - 35 °C","Temperatuur bij opslag: -40 - 65 °C","Relatieve vochtigheid in bedrijf (V-V): 20 - 80 procent","Luchtvochtigheid bij opslag: 5 - 95 procent","Hoogte, in bedrijf: -15,2 - 3048 m","Hoogte bij opslag: -15,2 - 10668 m","Trillingen, in bedrijf: 0,26 G","Trillingen bij opslag: 1,37 G","Schokbestendigheid: 40 G","Schokbestendigheid (buiten gebruik): 105 G","Gewicht en omvang","Breedte: 169 mm","Diepte: 308 mm","Hoogte: 367 mm","Gewicht: 8,2 kg","Inhoud van de verpakking","Inclusief monitor: Nee","Inclusief muis: Ja","Toetsenbord inbegrepen: Ja"