"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","93795685","","CHERRY","G8A-25010LVBUS-2","93795685","0840183605896|840183605896","Keyboards","194","","","CHERRY MX 10.0N","20240417171639","ICECAT","1","7548","https://images.icecat.biz/img/gallery/93795685_7260403856.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/93795685_7260403856.jpg","https://images.icecat.biz/img/gallery_mediums/93795685_7260403856.jpg","https://images.icecat.biz/img/gallery_thumbs/93795685_7260403856.jpg","http://objects.icecat.biz/objects/mmo_93795685_1647001686_9908_26938.pdf","http://objects.icecat.biz/objects/mmo_93795685_1631021408_8239_57232.pdf","CHERRY MX 10.0N keyboard USB QWERTY US English Black","CHERRY MX LOW PROFILE RGB SPEED switch, 105 keys, US-Layout, 1.6 m","CHERRY MX 10.0N, USB, Mechanical, QWERTY, RGB LED, Black","CHERRY MX 10.0N. Keyboard style: Straight. Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Backlight type: RGB LED. Cable length: 1.6 m. Recommended usage: Universal. Product colour: Black","The CHERRY MX 10.0N RGB keyboard provides impressive proof of how flat a premium mechanical keyboard can be. This is enabled using CHERRY MX LOW PROFILE RGB SPEED switches, which are exclusively manufactured in Germany. The overall height of the USB keyboard is just 22 mm. This allows you to type ergonomically and comfortably even without a palm rest. Although it is elegantly slim, its solid metal construction immediately catches the eye. Even the fold-out foot is made entirely of aluminum. As a special feature, this foot folds in automatically as soon as you lift the keyboard up. The keyboard is stable on the desktop and will not slip regardless of whether the foot is up or not. Each key contains an RGB LED with up to 16.8 million colors. In addition to pre-programmed effects, you can also choose your own colors or illuminate individual keys. You have the choice between vivid color effects or discrete single-color lighting. CHERRY MX LOW PROFILE RGB SPEED switches can withstand more than 50 million presses per key. Despite the low profile, you immediately sense the inimitable MX feeling with every keystroke. The switching characteristic is linear, i.e., with no click and without noticeable resistance. The switching point takes effect after actuation of just one millimeter. It is not necessary to push the key all the way down. This not only increases the reaction time, but also ensures that every keystroke is registered. A huge advantage and not just for gamers. Due to the robust construction, great durability and adjustable illumination, the MX 10.0N RGB is not only suitable for gamers and computer enthusiasts, but also for industrial applications. The compact keyboard is at home anywhere and is a genuine all-rounder!","https://images.icecat.biz/img/gallery/93795685_7260403856.jpg|https://images.icecat.biz/img/gallery/93795689_8634292969.jpg|https://images.icecat.biz/img/gallery/93795689_6720049989.jpg|https://images.icecat.biz/img/gallery/93795689_5601732847.jpg|https://images.icecat.biz/img/gallery/93795689_2802748470.jpg","1000x1000|7000x7000|7000x7000|2000x4000|7000x7000","||||","","","","","","","","","Keyboard","Recommended usage: Universal","Device interface: USB","Keyboard key switch: Mechanical","Keyboard layout: QWERTY","Keyboard language: US English","Pointing device: No","Numeric keypad: Yes","Keyboard key switch technology: Cherry MX Low-Profile Speed","Keyboard number of keys: 105","Keyboard keys operating life: 100 million characters","Rollover: N-key rollover","Built-in memory: Yes","Built-in memory capacity: 8192 KB","Certification: CE\nKCC\nChina RoHS\nUKCA","Design","Backlight: Yes","Product colour: Black","Backlight type: RGB LED","Keyboard style: Straight","Wrist rest: No","Adjustable keyboard height: Yes","Features","Cable length: 1.6 m","Detachable cable: Yes","Anti-ghosting: Yes","Power","Power source type: USB","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Weight & dimensions","Keyboard dimensions (WxDxH): 425 x 127 x 16 mm","Keyboard weight: 854 g","Packaging data","Number of products included: 1 pc(s)","Manual: Yes","Package width: 450 mm","Package depth: 180 mm","Package height: 40 mm","Package weight: 1.07 kg"