"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","93337","","APC","BR800-FR","93337","","Uninterruptible Power Supplies (UPSs)","817","","","BACK-UPS RS 800VA 230V","20210809161636","ICECAT","1","159957","https://images.icecat.biz/img/norm/high/93337-8968.jpg","500x541","https://images.icecat.biz/img/norm/low/93337-8968.jpg","https://images.icecat.biz/img/gallery_mediums/img_93337_medium_1480680375_7263_2323.jpg","https://images.icecat.biz/thumbs/93337.jpg","","","APC BACK-UPS RS 800VA 230V uninterruptible power supply (UPS) 0.8 kVA 540 W","Back-UPS RS 800VA 230V FR","APC BACK-UPS RS 800VA 230V, 0.8 kVA, 540 W, 320 J, 5.3 min, 17.6 min, RBC32","APC BACK-UPS RS 800VA 230V. Output power capacity: 0.8 kVA, Output power: 540 W, Surge energy rating: 320 J. Typical backup time at full load: 5.3 min, Typical backup time at half load: 17.6 min, Replacement battery cartridge: RBC32. Product colour: Beige. Weight: 9.32 kg, Package weight: 10.2 kg. Battery type: leakproof, Interface: USB, Output connections: (2) IEC 320 C13 (Surge Protection) (4) IEC 320 C13 (Battery Backup) (2) IEC Jumpers (Battery...","Best solution for poor power regions and applications requiring longer runtimes.\r\nThis high performance desktop battery backup features maximum protection in a versatile design. The fully featured APC Back-UPS RS can be placed on the floor, or on a shelf. Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most. For printers and other devices that do not store or process information, up to three additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone dataline surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. ","https://images.icecat.biz/img/norm/high/93337-8968.jpg","500x541","","","","","","","","","","","","Features","Output power capacity: 0.8 kVA","Output power: 540 W","Surge energy rating: 320 J","Audible alarm(s): Yes","Battery","Typical backup time at full load: 5.3 min","Typical backup time at half load: 17.6 min","Replacement battery cartridge: RBC32","Design","Product colour: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -5 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 9.32 kg","Package weight: 10.2 kg","Other features","Battery type: leakproof","Interface: USB","Output connections: (2) IEC 320 C13 (Surge Protection) \n(4) IEC 320 C13 (Battery Backup) \n(2) IEC Jumpers (Battery Backup)\n","Input connection type: IEC-320 C14","Dimensions (WxDxH): 102 x 324 x 229 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Package dimensions (WxDxH): 229 x 432 x 305 mm","I/O ports: (2) IEC 320 C13 (Surge Protection) \n(4) IEC 320 C13 (Battery Backup) \n(2) IEC Jumpers (Battery Backup)\n"