"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116" "","","93286613","","Lenovo","21A20040SP","93286613","0195890040806|195890040806","Laptops","151","ThinkBook","","14 G3","20240310101044","ICECAT","","15723","https://images.icecat.biz/img/gallery/86189254_6444440689.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/86189254_6444440689.jpg","https://images.icecat.biz/img/gallery_mediums/86189254_6444440689.jpg","https://images.icecat.biz/img/gallery_thumbs/86189254_6444440689.jpg","http://objects.icecat.biz/objects/mmo_93286613_1648471582_5175_16862.pdf","","Lenovo ThinkBook 14 G3 AMD Ryzen™ 3 5300U Laptop 35,6 cm (14"") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey","AMD Ryzen 3 5300U (4C/8T, 2.6/3.8GHz, 2MB L2/4MB L3), 8GB DDR4-3200, 256GB SSD M.2 2242 PCIe 3.0x4 NVMe + Empty M.2 2280 PCIe 3.0x2 SSD Slot, 14"" FHD (1920x1080) IPS 300nits Anti-glare, AMD Radeon Graphics, 11ax 2x2 + BT5.1, 720p with Privacy Shutter, Windows 10 Home 64","Lenovo ThinkBook 14 G3, AMD Ryzen™ 3, 2,6 GHz, 35,6 cm (14""), 1920 x 1080 pixels, 8 GB, 256 GB","Lenovo ThinkBook 14 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 5300U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey","","https://images.icecat.biz/img/gallery/86189254_6444440689.jpg|https://images.icecat.biz/img/gallery/93286613_4456426501.jpg|https://images.icecat.biz/img/gallery/93286613_7586799020.jpg|https://images.icecat.biz/img/gallery/86189254_4119646537.jpg|https://images.icecat.biz/img/gallery/86189254_2825786822.jpg|https://images.icecat.biz/img/gallery/86189254_5822741749.jpg|https://images.icecat.biz/img/gallery/93286613_3806173891.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Grey","Form factor: Clamshell","Colour name: Mineral Grey","Housing material: Aluminium","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Anti-glare screen: Yes","Display brightness: 300 cd/m²","Processor","Processor family: AMD Ryzen™ 3","Processor manufacturer: AMD","Processor model: 5300U","Processor frequency: 2,6 GHz","Processor cores: 4","Processor boost frequency: 3,8 GHz","Memory","Internal memory: 8 GB","Maximum internal memory: 40 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board + SO-DIMM","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC, MMC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon Graphics","Audio","Audio chip: Realtek ALC3287","Audio system: Dolby Audio","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Number of microphones: 2","Camera","Front camera: Yes","Front camera HD type: HD","Privacy camera: Yes","Privacy type: Privacy shutter","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)","Antenna type: 2x2","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 5.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4b","Combo headphone/mic port: Yes","USB Type-C DisplayPort Alternate Mode: Yes","USB Power Delivery: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: AMD SoC","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard language: Spanish","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Trial software: Office","Battery","Battery capacity: 45 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 7,5 h","Fast charging: Yes","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 5 - 43 °C","Operating relative humidity (H-H): 8 - 95%","Storage relative humidity (H-H): 5 - 95%","Sustainability","Sustainability certificates: ENERGY STAR, EPEAT Silver, RoHS","Weight & dimensions","Weight: 1,4 kg","Width: 323 mm","Depth: 218 mm","Height: 17,9 mm"