"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125"
"","","92923998","","HP","CF236A#B13","92923998","","Laser Printers","235","LaserJet Enterprise","700","HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing","20240425075501","ICECAT","","34929","https://images.icecat.biz/img/gallery/16078060_1875616696.jpg","3963x3900","https://images.icecat.biz/img/gallery_lows/16078060_1875616696.jpg","https://images.icecat.biz/img/gallery_mediums/16078060_1875616696.jpg","https://images.icecat.biz/img/gallery_thumbs/16078060_1875616696.jpg","http://objects.icecat.biz/objects/mmo_92923998_1654048693_9415_19992.pdf|http://objects.icecat.biz/objects/mmo_92923998_1690113489_937_1200846.pdf","","HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing","LaserJet Enterprise 700 Printer M712dn","HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing, Laser, 1200 x 1200 DPI, A3, 41 ppm, Duplex printing, Network ready","HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 41 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey","Print two-sided, black-and-white documents at high speeds on paper sizes up to A3, save money with energy-saving features, and keep data secure. Enable high-volume, black-and-white printing on paper sizes up to A3, with capacity up to 4,600 sheets[1]. Control costs with energy-saving features and two-sided printing. Protect sensitive business data and centrally manage printing policies.
","https://images.icecat.biz/img/gallery/16078060_1875616696.jpg|https://images.icecat.biz/img/gallery/16078060_7870125663.jpg|https://images.icecat.biz/img/gallery/16078060_3221420379.jpg|https://images.icecat.biz/img/gallery/16078060_4730466226.jpg|https://images.icecat.biz/img/gallery/16078060_8695270278.jpg|https://images.icecat.biz/img/gallery/16078060_6844412105.jpg|https://images.icecat.biz/img/gallery/16078060_6978760238.jpg|https://images.icecat.biz/img/gallery/16078060_8375197341.jpg","3963x3900|3913x3246|4198x3450|4086x3450|4131x3600|4179x3450|3124x3328|3165x3345","|||||||","","","","","","http://objects.icecat.biz/objects/mmo_92923998_1699198982_8057_2889665.zip","","Upsize and accelerate with fast A3 printing.||Save time and keep business moving with exceptionally fast printing from this black-and-white A3 workgroup printer.\nExpand black-and-white printing options on paper sizes up to A3 with two-sided printing nearly to the edge of the page.\nBoost productivity – reload paper less often with up to 4,600-sheet capacity for high-volume printing[1].\nReplace toner cartridges easily. Choose high-capacity Original HP toner cartridges for frequent printing[2].\n\nSimplify IT management and safeguard data.||Boost printing and imaging safeguards and help protect business data with fleet-level security solutions.\nSafeguard confidential data stored on the printer, with the installed HP High-Performance Secure Hard Disk[6].\nCentralise printer management with HP Web Jetadmin which helps you monitor equipment and increase uptime[7].\nAdd security solutions such as card and badge readers through the hardware integration pocket (HIP)[8].\n\nInvest in a forward-thinking, easy-to-use solution.||Extend the value of your investment – easily update and expand device capabilities with HP FutureSmart Firmware.\nPrint from your smartphone or tablet from virtually anywhere with HP ePrint[9].\nManage jobs at the colour control panel. The easy-access USB port lets you print from flash drives.\n\n2-sided printing||Allows you to print on both sides of the page, cutting your paper use by up to 50%.\n\nEthernet (printer)||Add this device to your office Ethernet network to share with your workgroup.\n\nPull print jobs from your pocket||Walk up and print from a USB drive, using the easy-access USB port.\n\nOnly the power you need||Help save energy with HP Auto-On/Auto-Off Technology. [11]\n\nPrints in a flash, savings that last||Print right away with Instant-on Technology. [12]\n\nOn-the-go printing with HP ePrint||Print photos, documents, and more when you're on the go, using HP ePrint. [13]\n\nSimplicity all around||Make it easy for all to print with one common driver. [15]\n\nEliminate the wait from your workday||This printer wakes up fast and prints your first page as quickly as 10.5 seconds. [16]\n\nConserve resources and help control costs.||Save energy – HP Auto On/Auto Off and Instant-on Technology help conserve energy[3,4].\nReduce paper use by up to 50% with automatic two-sided printing.\nOriginal HP toner cartridges are easily recycled for free through HP Planet Partners[5].","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 41 ppm","Duplex printing mode: Auto","Print resolution black: 1200 x 1200 DPI","Print speed (black, normal quality, A3): 20 ppm","Time to first page (black, normal): 10.5 s","Secure printing: Yes","Features","Maximum duty cycle: 100000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: PCL 5, PCL 6, PDF 1.4, PostScript 3","Recommended duty cycle: 5000 - 20000 pages per month","Country of origin: China","HP segment: Business","Input & output capacity","Total number of input trays: 3","Total input capacity: 600 sheets","Total output capacity: 250 sheets","Paper tray 1 input capacity: 100 sheets","Paper tray 2 input capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 6","Maximum input capacity: 4600 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5","JIS B-series sizes (B0...B9): B4, B5","Custom media width: 76.2 - 312 mm","Custom media length: 127 - 469.9 mm","Paper tray media weight: 60 - 199 g/m²","Ports & interfaces","Direct printing: Yes","USB port: Yes","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 4","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Security algorithms: EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 512 MB","Maximum internal memory: 1024 MB","Internal storage capacity: 8 GB","Built-in processor: Yes","Processor frequency: 800 MHz","Sound pressure level (printing): 54 dB","Sound power level (printing): 6.8 dB","Design","Market positioning: Business","Product colour: Black, Grey","Built-in display: Yes","Display: LCD","Colour display: Yes","Display diagonal: 5.08 cm (2"")","Control type: Buttons","Certification: CISPR 22:2008 / EN 55022:2010 (Class A); EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008;EN 55024:1998 +A1 +A2; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries","Power","Power consumption (printing): 786 W","Power consumption (ready): 22.1 W","Power consumption (standby): 22.1 W","Power consumption (off): 0.21 W","Energy Star Typical Electricity Consumption (TEC): 2.95 kWh/week","AC input voltage: 110 - 240 V","AC input frequency: 50/60 Hz","System requirements","Windows operating systems supported: Windows 8, Windows 7, Windows XP, Windows 10, Windows Vista","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Server operating systems supported: Windows Server 2003, Windows Server 2008","Other operating systems supported: Linux, Novell","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Width: 568 mm","Depth: 596 mm","Height: 392 mm","Weight: 38.5 kg","Packaging data","Package width: 810 mm","Package depth: 785 mm","Package height: 644 mm","Package weight: 45.6 kg","Packaging content","Cables included: AC","Bundled software: Windows Installer, HP PCL 6 discrete driver, Mac Installer, HP Postscript emulation driver","Brand-specific features","HP Auto-On/Auto-Off: Yes","Logistics data","Harmonized System (HS) code: 84433210","Pallet gross weight: 159.5 g","Layers per pallet: 3 pc(s)","Products per pallet: 3 pc(s)","Technical details","Master (outer) cases per pallet layer: 1 pc(s)","Other features","Recommended system requirements: Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2; 200 MB available hard disk space; operating system compatible hardware system requirements, see http://www.micr","Package dimensions (WxDxH): 810 x 785 x 644 mm","Weight & dimensions","Maximum dimensions (W x D x H): 858 x 989 x 392 mm","Pallet dimensions (W x D x H): 825 x 800 x 2082 mm","Brand-specific features","HP GTIN (EAN/UPC) with options: (ABT) 886112999643; (ABY) 886112999650; (ACQ) 886112999667; (B13) 888182819876; (B19) 886112999674; (BAZ) 886112999681","HP GTIN (EAN/UPC): 886112999643, 886112999650, 886112999667, 888182819876, 886112999674, 886112999681","Other features","Recommended humidity operating range: 30 - 70%","Print margin bottom (A4): 2 mm","Print margin left (A4): 2 mm","Print margin right (A4): 2 mm","Print margin top (A4): 2 mm","Standard output capacity for transparencies: 250 sheets"