"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107" "","","92847650","","MEDION","830029672","92847650","","Laptops","151","AKOYA","","P15648","20240310101044","ICECAT","","27111","https://images.icecat.biz/img/gallery/89554757_9622901398.jpg","3000x3000","https://images.icecat.biz/img/gallery_lows/89554757_9622901398.jpg","https://images.icecat.biz/img/gallery_mediums/89554757_9622901398.jpg","https://images.icecat.biz/img/gallery_thumbs/89554757_9622901398.jpg","","","MEDION AKOYA P15648 Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Silver","","MEDION AKOYA P15648, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 16 GB, 1 TB","MEDION AKOYA P15648. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver","","https://images.icecat.biz/img/gallery/89554757_9622901398.jpg|https://images.icecat.biz/img/gallery/77107998_1727190460.jpg|https://images.icecat.biz/img/gallery/89502375_3463607826.jpg|https://images.icecat.biz/img/gallery/77107998_9861638295.jpg|https://images.icecat.biz/img/gallery/89502375_0707928975.jpg|https://images.icecat.biz/img/gallery/89502375_4139387565.jpg|https://images.icecat.biz/img/gallery/89502375_5318394276.jpg|https://images.icecat.biz/img/gallery/89502375_9889360722.jpg","3000x3000|3000x3000|3000x3000|3000x3000|3000x3000|3000x3000|3000x3000|3000x3000","|||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-10510U","Processor frequency: 1.8 GHz","Processor generation: 10th gen Intel® Core™ i7","Processor cores: 4","Processor boost frequency: 4.9 GHz","Processor cache: 8 MB","Processor cache type: Smart Cache","Configurable TDP-up frequency: 2.3 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.8 GHz","Memory","Internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2666 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 1 TB","Number of SSDs installed: 1","SSD capacity: 1 TB","SSD interface: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® MX250","On-board graphics card model: Intel® UHD Graphics","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR5","Audio","Audio system: Dolby Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera HD type: HD","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","WLAN controller model: Intel Wi-Fi 6 AX201","WLAN controller manufacturer: Intel","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video Technology: Yes","Intel Flex Memory Access: Yes","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel Software Guard Extensions (Intel SGX): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Battery","Battery capacity: 42.6 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Battery life (max): 6.5 h","Fast charging: Yes","Weight & dimensions","Weight: 1.85 kg","Width: 360 mm","Depth: 244 mm","Height: 22.5 mm"