"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96"
"","","92612032","","ASUS","90PF02K2-M01480","92612032","4711081333623","PCs/Workstations","153","","","S500SC-511400011T","20240310101044","ICECAT","1","13703","https://images.icecat.biz/img/gallery/92612033_0573522827.jpg","5412x7216","https://images.icecat.biz/img/gallery_lows/92612033_0573522827.jpg","https://images.icecat.biz/img/gallery_mediums/92612033_0573522827.jpg","https://images.icecat.biz/img/gallery_thumbs/92612033_0573522827.jpg","","","ASUS S500SC-511400011T Intel® Core™ i5 i5-11400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home SFF PC Black","Intel Core i5-11400 (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, Intel UHD Graphics 730, LAN, Windows 10 Home 64-bit","ASUS S500SC-511400011T, 2.6 GHz, Intel® Core™ i5, i5-11400, 16 GB, 1.51 TB, Windows 10 Home","ASUS S500SC-511400011T. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5.5 kg. Product colour: Black","More productivity, less space\n\nWith the latest-generation processors, fast discrete graphics and DDR4 memory, ASUS S500SC is the family PC that maximizes performance in minimal space, enabling you to power through everyday tasks in your home. Its dual-storage design lets you access your files, photos and multimedia libraries in seconds, while the advanced thermal layout and AI Noise-Canceling Technology are born to power up your productivity. S500SC also boasts outstanding build quality inside and out, including an all-solid capacitor design to ensure years of durable and reliable computing.\n\nPerformance\nPrimed for any task\nFrom daily computing tasks like writing reports or surfing the net, to watching videos or playing games with the kids — S500SC takes it all in its stride. Its latest-generation Intel® Core™ processor and high-speed memory provide fast and responsive performance, while its discrete NVIDIA® graphics card enhances visuals for incredibly-realistic photos and videos.\n\nStorage\nDual drives for both fast and high-capacity storage\nThe dual-storage design gives you the best of both worlds — the superfast data-access speeds of an SSD combined with the massive capacity of an HDD. The SSD speeds up your operating system and apps so you can boot up and access files in seconds. And with its high-capacity hard drive, S500SC has more than enough space for all your photo albums, music and movie libraries.\n\nGraphics Card\nImmersive entertainment\nWhen it’s time to kick back and relax with the family by looking through old photos or watching supersmooth 4K UHD movies, S500SC delivers a high-quality, high-performance entertainment experience. You can even fire up the latest games for immersive, lag-free gaming.\n\nLifelike Visuals\nStunning 4K UHD visuals\nDiscrete NVIDIA GeForce® graphics take visuals up a notch, allowing ASUS S500SC to support up to 4K UHD displays. With a resolution of 3840 x 2160 pixels — 4x more than Full HD — everything is pin-sharp, from the finest details in videos and photos to the tiniest text.\n\nDesign\nFit anywhere without compromise\nWith a compact yet mighty design, S500SC is fit for any place in your home. Saving space has never been easier — and nor has keeping your computer clean and ready for the future.\n\nDesign\nDesigned to go beyond\nFrom an advanced thermal design to the power supply, S500SC provides safer and smoother experiences for daily computing and enjoyment.\n\nLess heat, more productivity\nTo ensure stable performance in the compact chassis, S500SC employs an innovative multi-channel cooling system. This comprises dedicated, isolated air chambers that allow independent heat-venting channels for the PC’s main thermal generators — the CPU, GPU and power supply. S500SC also includes the exclusive MyASUS app to optimize the operation of the CPU and system fans, automatically moderating the speeds and switching them off completely when possible, striking the perfect balance between maximum performance and minimum noise.\n\nPower up everything\nS500SC features a high-efficiency 80 PLUS® Platinum-certified power supply. Engineered with top-end capacitors for maximum durability, this enables S500SC to deliver power at an efficiency of up to 92% — resulting in less heat and lower long-term running costs.\n\nSafer and more durable components\nAll ASUS PCs use 100% enterprise-grade solid capacitors in their motherboards. These capacitors are able to withstand extreme temperatures, ensuring smooth and stable performance, even after many hours of use.\n\nNoise Cancelation\nAI noise-canceling audio technology\nTo level up video conferencing experience, ASUS S500SC has AI-powered noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. Try the demo to experience the amazing difference that ASUS AI noise-canceling technology can make.\n\nConnectivity\nComprehensive, hassle-free connections\nWith a total of eight USB ports, S500SC makes it easy to upload and transfer files or connect to external devices. Four front-mounted ports and optional SD card reader make it even more convenient for you to hook up external drives, cameras or mobile devices without having to reach around the back of the PC.\n\nReliability\nBuilt for the long term\nASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop and thermal-shock tests to ensure they meet our exacting standards, and exceed those set by other manufacturers. Rest assured that your new ASUS PC can cope with temperature extremes and the bumps and knocks of shipping.","https://images.icecat.biz/img/gallery/92612033_0573522827.jpg|https://images.icecat.biz/img/gallery/92612033_3035322138.jpg|https://images.icecat.biz/img/gallery/92612033_5406010969.jpg|https://images.icecat.biz/img/gallery/92612033_3287245116.jpg","5412x7216|5412x7216|5412x7216|5412x7216","|||","","","","","","","","","Windows 10 Home 64-bit|Intel Core i5-11400 (12MB Cache, 2.6GHz)|16GB DDR4-SDRAM (2 x 8) & 1000GB HDD, 512GB SSD","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-11400","Processor frequency: 2.6 GHz","Processor generation: 11th gen Intel® Core™ i5","Processor cores: 6","Processor threads: 12","Processor boost frequency: 4.4 GHz","Processor cache: 12 MB","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 2x DIMM","Storage","Total storage capacity: 1.51 TB","Optical drive type: No","Storage media: HDD+SSD","Number of storage drives installed: 2","Total HDDs capacity: 1 TB","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 7200 RPM","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: PCI Express 3.0","SSD form factor: M.2","Card reader integrated: No","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel UHD Graphics 730","On-board GPU manufacturer: Intel","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI version: 1.4","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x16 slots: 1","Design","Chassis type: SFF","Product colour: Black","Number of 3.5"" bays: 1","Performance","Product type: PC","Motherboard chipset: Intel B560","Audio system: High Definition Audio","Audio output channels: 7.1 channels","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Intel Stable Image Platform Program (SIPP): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): No","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Power","Power supply: 180 W","80 PLUS certification: 80 PLUS Bronze","Weight & dimensions","Width: 94.6 mm","Depth: 319.5 mm","Height: 320.6 mm","Weight: 5.5 kg","Packaging content","Display included: No","Mouse included: No","Keyboard included: No"