"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","92040093","","Lenovo","82KD0029MH","92040093","0195477563827|195477563827","Laptops","151","V","","V15","20240310101044","ICECAT","1","31562","https://images.icecat.biz/img/gallery/89444465_7220395914.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/89444465_7220395914.jpg","https://images.icecat.biz/img/gallery_mediums/89444465_7220395914.jpg","https://images.icecat.biz/img/gallery_thumbs/89444465_7220395914.jpg","","","Lenovo V V15 AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6"") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Zwart","","Lenovo V V15, AMD Ryzen™ 3, 2,6 GHz, 39,6 cm (15.6""), 1920 x 1080 Pixels, 8 GB, 256 GB","Lenovo V V15. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: AMD Ryzen™ 3, Processormodel: 5300U, Frequentie van processor: 2,6 GHz. Beeldschermdiagonaal: 39,6 cm (15.6""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 256 GB, Opslagmedia: SSD. On-board graphics adapter model: AMD Radeon Graphics. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/89444465_7220395914.jpg|https://images.icecat.biz/img/gallery/89444465_5973318723.jpg","1000x1000|1000x1000","|","","","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Materiaal behuizing: Acrylonitrielbutadieenstyreen (ABS), Polycarbonaat (PC)","Beeldscherm","Beeldschermdiagonaal: 39,6 cm (15.6"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","Soort paneel: TN","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","RGB-kleurruimte: NTSC","Kleurbereik: 45 procent","Typische contrastverhouding: 500:1","Processor","Processorfamilie: AMD Ryzen™ 3","Processorfabrikant: AMD","Processormodel: 5300U","Frequentie van processor: 2,6 GHz","Aantal processorkernen: 4","Maximale turbofrequentie van processor: 3,8 GHz","Processor cache type: L2 & L3","Geheugen","Intern geheugen: 8 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 3200 MHz","Geheugen form factor: On-board + SO-DIMM","Geheugenslots: 1x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 256 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 256 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 256 GB","SSD interfaces: NVMe, PCI Express","NVMe: Ja","SSD-vormfactor: M.2","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: AMD Radeon Graphics","Interne-GPU-fabrikant: AMD","Audio","Audiochip: Realtek ALC3287","Audiosysteem: Dolby Audio","Aantal ingebouwde luidsprekers: 2","Vermogen luidsprekers: 1,5 W","Ingebouwde microfoon: Ja","Aantal microfoons: 2","Camera","Camera voorzijde: Ja","Resolutie camera voorzijde (numeriek): 0,3 MP","Voorcamera HD-type: HD","Privacycamera: Ja","Type privacy: Privacysluiter","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 5 (802.11ac)","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Soort antenne: 2x2","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 5.0","Poorten & interfaces","Aantal USB 2.0-poorten: 1","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 1","Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C: 1","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","HDMI versie: 1.4b","Combo koptelefoon/microfoon port: Ja","Charging port type: DC-in ingang","Prestatie","Chipset moederbord: AMD SoC","Toetsenbord","Numeriek toetsenblok: Ja","Aanwijsapparaat: Touchpad","Taal toetsenbord: Engels","Keyboard met achtergrondverlichting: Nee","Morsbestendig toetsenbord: Ja","Software","Inclusief besturingssysteem: Windows 10 Home","Architectuur besturingssysteem: 64-bit","Taal besturingssysteem: Duits, Nederlands, Engels, Frans","Accu/Batterij","Batterijcapaciteit: 38 Wh","Batterijtechnologie: Lithium-Polymeer (LiPo)","Levensduur accu/batterij: 7,5 uur","Snel opladen: Ja","Energie","AC-adapter, vermogen: 65 W","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Vingerafdruklezer: Nee","Trusted Platform Module (TPM): Ja","Wachtwoordbeveiliging: Ja","Password bescherming: HDD, Inschakelen, Supervisor","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 5 - 35 °C","Temperatuur bij opslag: 5 - 43 °C","Relatieve vochtigheid in bedrijf (V-V): 8 - 95 procent","Luchtvochtigheid bij opslag: 5 - 95 procent","Certificaten","Certificering: ErP Lot 3\nRoHS compliant\nTÜV Rheinland Low Blue Light","Gewicht en omvang","Gewicht: 1,7 kg","Breedte: 359,2 mm","Diepte: 235,8 mm","Hoogte: 19,9 mm","Logistieke gegevens","Code geharmoniseerd systeem (HS): 84713000"