"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","9081005","","APC","SY100K100F","9081005","","Uninterruptible Power Supplies (UPSs)","817","","","SY100K100F","20210809161636","ICECAT","1","12812","https://images.icecat.biz/img/norm/high/9081005-7525.jpg","500x500","https://images.icecat.biz/img/norm/low/9081005-7525.jpg","https://images.icecat.biz/img/gallery_mediums/img_9081005_medium_1481550524_0655_29776.jpg","https://images.icecat.biz/thumbs/9081005.jpg","","","APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s)","Symmetra PX 100kW Scalable to 100kW, 208V with Startup","APC SY100K100F, 100 kVA, 100000 W, 93%, 6%, 67 dB, 1 AC outlet(s)","APC SY100K100F. Output power capacity: 100 kVA, Output power: 100000 W, Efficiency: 93%. AC outlets quantity: 1 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 2 h. Form factor: Tower, Product color: Black, Certification: CE,EN/IEC 62040-3,FCC 15 A,ISO 14001,ISO 9001,UL 1778. Width: 1200 mm, Depth: 1070 mm, Height: 2011 mm","Advanced electrical features\nExcellent power conditioning, very low harmonic distortion through IGBT rectifier, input power factor correction, and high efficiency\n\n5x8 Start-up service included\nRequired for full coverage of factory warranty\n\nBattery failure notification\nProvides early-warning fault analysis on batteries enabling timely preventive maintenance\n\nAutomatic self-test\nPeriodic battery self-test ensures early detection of a battery that needs to be replaced.\n\nBattery modules connected in parallel\nDelivers higher availability through redundant batteries.\n\nAdjustable voltage-transfer points\nMaximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.\n\nAdjustable voltage sensitivity\nProvides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.\n\nAutomatic internal bypass\nSupplies utility power to the connected loads in the event of a UPS overload condition or fault.\n\nAudible alarms\nProvides notification of changing utility power and UPS conditions\n\nBattery replacement without tools\nAllows quick, easy battery replacement.","https://images.icecat.biz/img/norm/high/9081005-7525.jpg","500x500","","","","","","","","","","Features","Output power capacity: 100 kVA","Output power: 100000 W","Efficiency: 93%","Output voltage Total Harmonic Distortion (THD): 6%","Noise level: 67 dB","Ports & interfaces","AC outlets quantity: 1 AC outlet(s)","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery recharge time: 2 h","Design","Form factor: Tower","Product color: Black","Certification: CE,EN/IEC 62040-3,FCC 15 A,ISO 14001,ISO 9001,UL 1778","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 999.9 m","Non-operating altitude: 0 - 15000 m","Weight & dimensions","Width: 1200 mm","Depth: 1070 mm","Height: 2011 mm","Weight: 1920 kg","Other features","Battery type: VRLA","Interface: SmartSlot","Output connections: 3PH + N + G","Nominal output voltage: 120-208 V","Nominal input voltage: 208 V"