"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104" "","","902167","","HP","C7770F","902167","0882780397538|882780397538|0882780545700|882780545700|0882780545625|882780545625|0882780545632|882780545632|0882780545748|882780545748|0882780406933|882780406933|0882780545755|882780545755|0882780545762|882780545762|0882780545670|882780545670|0882780545687|882780545687|0882780545694|882780545694|0882780397545|882780397545|0882780397552|882780397552|0882780397569|882780397569|0882780545595|882780545595|0882780545601|882780545601|0882780545618|882780545618|0882780545649|882780545649|0882780545656|882780545656|0882780397576|882780397576|0882780397583|882780397583|0882780545663|882780545663|0882780545779|882780545779|0882780545786|882780545786|0882780545793|882780545793|0882780545809|882780545809|0882780545816|882780545816|0882780397606|882780397606|0882780545717|882780545717|0882780545724|882780545724|0882780397590|882780397590|0882780545731|882780545731","Large Format Printers","230","Designjet","","Designjet 500 Plus (42-inch) Printer","20240310101044","ICECAT","1","345705","https://images.icecat.biz/img/gallery/8111471_5630984088.jpg","4881x3350","https://images.icecat.biz/img/gallery_lows/8111471_5630984088.jpg","https://images.icecat.biz/img/gallery_mediums/8111471_5630984088.jpg","https://images.icecat.biz/img/gallery_thumbs/8111471_5630984088.jpg","","","HP Designjet 500 Plus (42-inch) Printer large format printer Colour 1200 x 600 DPI A0 (841 x 1189 mm)","The HP Designjet 500 Plus Printer is a versatile large format printer at a great price, delivering outstanding line drawings and photo quality renders with smooth tone transitions. The printer now supports seamless HP-GL/2.","HP Designjet 500 Plus (42-inch) Printer, 1200 x 600 DPI, HP-GL/2, 4 (1 each black, cyan, magenta, yellow), A0 (841 x 1189 mm), Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo),..., A0, A4","HP Designjet 500 Plus (42-inch) Printer. Maximum resolution: 1200 x 600 DPI, Page description languages: HP-GL/2, Print head: 4 (1 each black, cyan, magenta, yellow). Maximum print size: A0 (841 x 1189 mm), Media types supported: Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo),..., ISO A-series sizes (A0...A9): A0, A4. USB connector: USB Type-A. Internal memory: 32 MB, Processor frequency: 2000 MHz, Drive device, buffer size: 0.064 MB. Power requirements: 100 - 240 AC (+/- 10%), 50/60 Hz, Power consumption (typical): 150 W","The HP Designjet 500 Plus Printer is a versatile printer at an affordable price developed for architectural and interior design studios, engineering and construction firms, as well as for graphics professionals. With the new industrial design the printer delivers outstanding line drawings and photo quality renders. To save user's time the HP/GL-2 files are processed in the printer resulting in shorter click-to-print time. Included Acrobat Professional Software enables convenient PDF printing.","https://images.icecat.biz/img/gallery/8111471_5630984088.jpg|https://images.icecat.biz/img/norm/high/935218-HP.jpg|https://images.icecat.biz/img/gallery/902167_8801.jpg|https://images.icecat.biz/img/gallery/902167_6624.jpg","4881x3350|400x300|300x281|500x501","|||","","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 1200 x 600 DPI","Number of print cartridges: 4","Page description languages: HP-GL/2","Print head: 4 (1 each black, cyan, magenta, yellow)","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Media types supported: Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo), Clear film, Matte film","ISO A-series sizes (A0...A9): A0, A4","Maximum roll length: 45.7 m","Print margin cut-sheet: 17 x 17 x 5 x 5","Print margin roll: 5 mm","Maximum media width: 1067 mm","Roll top margin: 5 mm","Ports & interfaces","Ethernet LAN: No","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Parallel ports quantity: 1","Performance","Internal memory: 32 MB","Processor frequency: 2000 MHz","Drive device, buffer size: 0.064 MB","Power","Power requirements: 100 - 240 AC (+/- 10%), 50/60 Hz","Power consumption (typical): 150 W","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 59 - 95 °F","System requirements","Compatible operating systems: Microsoft Windows 2000, XP Home, XP Professional; Mac OS X v 10.2.3 +","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1690 x 674 x 1100 mm","Weight: 45 kg","Size (imperial): 170.2 cm (67"")","Packaging data","Package weight: 105 kg","Package dimensions (WxDxH): 1975 x 645 x 978 mm","Bundled software: HP Designjet software for Windows and Macintosh, EFI Designer Edition XL RIP for HP Designjet 500ps Plus Printer (available only with 500ps Plus models)","Other features","Minimum system requirements for Macintosh: For use with EFI Designer Edition XL RIP on Mac OS X 10.2.1 and higher: Power Mac G3, G4 or G5, iMac, eMac, PowerBook G3 or G4 or iBook, 256 MB RAM, 1 GB free hard drive, CD-ROM or DVD-ROM, 1 free USB port for copy protection","Line accuracy: +/- 0.2 %","Minimum system requirements: Microsoft Windows 2000, XP Home, XP Professional; Mac OS X v 10.2.3 or higher\nMicrosoft Windows 2000, 2003 Server: Pentium II, 733 MHz, 256 MB RAM, 2 GB available hard disk space; Microsoft Windows XP: Pentium IV, 1 GHz, 256 MB RAM, 2 GB available hard disk space","Embedded web server: No","Electromagnetic compatibility: Compliant with the requirements for Class B ITE products (Class A when connected to LAN cables): EU EMC Directive, USA FCC rules, Canada DOC, Australia ACA, New Zealand MoC, China CCIB, Class A for Korea MIC, Taiwan BSMI","Safety: Compliant with the requirements for ITE products: EU Low Voltage Directive, USA and Canada CSACertified for US & Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB & CCEE, Singapore PSB, Russia GOST, Poland PCBC.","Maximum internal memory: 160 GB","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Maximum media length (imperial): 74.7""","Logistics data","Products per pallet: 1 pc(s)","Master (outer) cases per pallet: 20 pc(s)","Printing","Colour printing technology: HP Color Layering Technology","Print speed (colour image, draft quality, coated paper): 10.9 m2/hr\n117.8 ft2/hr","Print time colour line drawing (draft, A1): Up to 1.5 min/page","Paper handling","Paper handling: Single sheet feed, roll feed, automatic cutter, media bin, printer stand","Duplex print options: None (not supported)","Maximum print length: 15.2 m","Maximum length of sheet media: 1897 mm","Standard media sizes: 500 Plus, 500ps Plus (24 in): ISO A1, ISO A2, ISO A3, ISO A4; 500 Plus, 500ps Plus (42 in): ISO A0, ISO A1, ISO A2, ISO A3, ISO A4","Custom media sizes: 500 Plus, 500ps Plus (24 in): 210 x 210 to 610 x 15240 mm; 500 Plus, 500ps Plus (42 in): 210 x 210 to 1067 x 15240 mm","Recommended media weight: 496 g/m²","Media handling: Single sheet feed, roll feed, automatic cutter","Maximum paper trays: 2","Bottom copy margin: 17 mm","Left metric copy margin: 5 mm","Right metric copy margin: 5 mm","Top metric copy margin: 17 mm","Media sizes supported (imperial): ANSI A, B, C, D, E, F; Arch A, B, C, D, E, E1, E2, E3, F","Non-printable area roll media (imperial): 0.2 x 0.2 x 0.2 x 0.2 in","Ports & interfaces","I/O ports: 1 USB, 1 parallel, 1 EIO","Operational conditions","Recommended operating temperature range (T-T): 5 - 40 °C","Weight & dimensions","Weight (imperial): 99.6 lb","Packaging data","Package dimensions (W x D x H): 1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5"")","Package weight (imperial): 105.2 kg (232 lbs)","Other features","Minimum line width: 0.0423 mm","Compatible ink types, supplies: Black: HP pigment ink; Cyan, Magenta, Yellow: HP dye-based ink","Acoustic power emissions: 65 dB(A)","Acoustic pressure emissions: 52 dB","Print quality (colour, best quality): 1200 DPI","Print quality (black, best quality): 1200 x 600 DPI","Ink drop: 18 pl (Black), 4 pl (Color)","Control panel: Front LCD, 5 front-panel buttons","JetDirect Compatible Products: Y","Line width minimum: 0.0035 in (black), 0.027 in (color)","Maximum print length (imperial): 49.2 ft","Media sizes standard (imperial rolls): 8.3- to 42-in wide sheets, 24-, 36- and 42-in rolls","Non-printable area (imperial cut-sheet): 0.7 x 0.7 x 0.2 x 0.2 in","UNSPSC-code: 43212107"