"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","9003","","Seagate","ST340016A","9003","","Internal Hard Drives","219","Desktop HDD","","40GB HDD","20240314172119","ICECAT","1","54967","https://images.icecat.biz/img/gallery/46a9dccc7ed79863da89281346c37f63.jpg","418x337","https://images.icecat.biz/img/gallery_lows/46a9dccc7ed79863da89281346c37f63.jpg","","https://images.icecat.biz/img/gallery_thumbs/46a9dccc7ed79863da89281346c37f63.jpg","","","Seagate Desktop HDD 40GB HDD internal hard drive 7200 RPM 2 MB 3.5"" Ultra-ATA/100","40GB HDD, DMA/ATA-100 (Ultra), 7200Rpm","Seagate Desktop HDD 40GB HDD, 40 GB, 7200 RPM, 2 MB, 3.5"", Ultra-ATA/100","Seagate Desktop HDD 40GB HDD. HDD capacity: 40 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5"", Interface: Ultra-ATA/100","Seagate offers you the fastest PC hard drive ever, the Barracuda ATA IV. The kicker: a revolutionary Fluid Dynamic Bearing (FDB) motor makes the super-fast drive the world's only virtually silent hard drive. Barracuda ATA IV is the only desktop disk drive shipping exclusively with FDB motors - a technology that will also enable engineers to fit more data on a disk surface and increase hard drive spin speeds far beyond what traditional motors allow.Using the most advanced data density technology in the industry, Barracuda ATA IV is the first 7,200-rpm disk drive to achieve 80 GB giving Seagate a significant advantage in the high-performance PC storage market. The drive's record-breaking internal transfer rate is fast enough to copy an hour of MP3 music in one second. Barracuda ATA IV is fast enough to stream eight movies simultaneously, in DVD quality, without dropping a frame.","https://images.icecat.biz/img/gallery/46a9dccc7ed79863da89281346c37f63.jpg","418x337","","","","","","","","","","","","Features","HDD capacity: 40 GB","HDD speed: 7200 RPM","HDD size: 3.5""","Interface: Ultra-ATA/100","Type: HDD","Storage drive buffer size: 2 MB","HDD number of heads: 2","Read seek time: 9 ms","Write seek time: 10 ms","Track to track seek time: 1.2 ms","Average seek time: 9 ms","Average latency: 4.16 ms","Bytes per sector: 512","Start/stop cycles: 50000","Mean time between failures (MTBF): 600000 h","Power","Power consumption (typical): 13 W","Power consumption (standby): 1.3 W","Power consumption (idle): 9.8 W","Operating voltage: 5 / 12 V","Start-up current: 2.8 A","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating vibration: 0.5 G","Non-operating vibration: 5 G","Operating altitude: -198.12 - 3048 m","Non-operating altitude: -198.12 - 12192 m","Operating shock: 63 G","Non-operating shock: 350 G","Weight & dimensions","Width: 101.8 mm","Height: 26.1 mm","Depth: 147 mm","Weight: 635 g"