"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","8949203","","Siemens","SN65M035EU","8949203","","Dishwashers","1324","","","SN65M035EU","20210226165235","ICECAT","1","14658","https://images.icecat.biz/img/norm/high/8949203-5804.jpg","200x220","https://images.icecat.biz/img/norm/low/8949203-5804.jpg","https://images.icecat.biz/img/gallery_mediums/img_8949203_medium_1481542629_453_29776.jpg","https://images.icecat.biz/thumbs/8949203.jpg","","","Siemens SN65M035EU dishwasher Fully built-in 13 place settings","","Siemens SN65M035EU, Fully built-in, Stainless steel, 1,7 m, 1,4 m, 1,7 m, CE, VDE","Siemens SN65M035EU. Appliance placement: Fully built-in, Control panel color: Stainless steel, Cord length: 1,7 m. Number of place settings: 13 place settings, Noise level: 44 dB, Cycle time: 175 min. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package dimensions (WxDxH): 660 x 680 x 870 mm","","https://images.icecat.biz/img/norm/high/8949203-5804.jpg","200x220","","","","","","","","","","Design","Appliance placement: Fully built-in","Door color: Not applicable","Control panel color: Stainless steel","Concealed heating element: Yes","Cord length: 1,7 m","Inlet hose length: 1,4 m","Outlet hose length: 1,7 m","Certification: CE, VDE","Performance","Number of place settings: 13 place settings","Number of washing programs: 4","Noise level: 44 dB","Cycle time: 175 min","AquaStop function: Yes","Delayed start timer: Yes","Delay start (max): 24 h","AquaSensor function: Yes","Ergonomics","Child lock: Yes","Remaining time indication: Yes","Power","Water consumption per cycle: 10 L","Energy consumption per cycle: 0,92 kWh","Connected load: 2400 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 598 mm","Depth: 550 mm","Height: 815 mm","Weight: 41 kg","Packaging data","Package dimensions (WxDxH): 660 x 680 x 870 mm","Other features","Drying class: A","Number of cycles: 280","Quick wash: Yes","Installation compartment dimensions (WxDxH): 600 x 550 x 875 mm","Annual energy consumption: 262 kWh","Annual water consumption: 2200 L","Power","Energy efficiency class (old): A++","Other features","Washing class: A"