"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","8940209","","Origin Storage","N8200XXX-24000","8940209","5055146568513","NAS & Storage Servers","932","","","Thecus 8 Bay Rackmount NAS Enclosure with 24Tb","20240307153452","ICECAT","1","6551","https://images.icecat.biz/img/norm/high/7909157-8974.jpg","600x325","https://images.icecat.biz/img/norm/low/7909157-8974.jpg","https://images.icecat.biz/img/norm/medium/7909157-8974.jpg","https://images.icecat.biz/thumbs/7909157.jpg","","","Origin Storage N8200XXX + 8x3TB Rack (2U) D525","8x 3TB HDD, Intel Atom D525, 1 GB DDR3, 1x eSATA, 2x RJ-45, 4x USB 2.0, 1x RS-232","Origin Storage N8200XXX + 8x3TB, Rack (2U), Intel Atom®, D525, 24,576 TB","Origin Storage N8200XXX + 8x3TB. Total installed storage capacity: 24,576 TB, Storage drive capacity: 3,07 TB, Storage drive interface: Serial ATA. Processor family: Intel Atom®, Processor manufacturer: Intel, Processor model: D525. Internal memory: 1 GB. Chassis type: Rack (2U), Display type: LCD. Power supply unit (PSU) capacity: 400 W","The new XXX line of Thecus NAS is leading the way in catering to your needs. With Xtreme power, Xtreme function, and Xtreme value, these Thecus NAS deliver. Whether it be a strong product for a budget price or a high-powered NAS for the tech-savvy, each model is extremely geared towards fitting you. From an extremely speedy 2-bay for your home office to an extremely powerful 8-bay rackmount for even the most demanding enterprise, Thecus XXX NAS are ready for you.\n\nTo run a business in the modern world, flexibility is essential. Because of this, the server is slowly giving way to the NAS, especially among small and medium businesses. The N8200XXX takes the flexibility and functionality that Thecus has become known for and takes it even further. SMB’s will love it not only for its massive 24TB of data capacity, but also for its features that can turn a business into a community.\n\nThe N8200XXX becomes a place where everyone can share information and ideas. Today’s businesses are frequently working with large files in large groups, and this is the perfect way to get everyone on the same page. Posting large files on the public NAS is a great way to forgo the limitations of email and streamline cooperation. Internal news and product information can also be saved in a public location for everyone to access. The N8200XXX’s powerful Intel Atom D525 dual-core processor and DDR3 memory makes all of these processes run quickly and smoothly, even with heavy traffic.\n\nRestricted or private folders are also easy to organize with Thecus’s new UI. iSCSI thin provisioning gives users flexible folders that eliminate wasted space left by fixed private folders. User quotas provide a new way of giving users private space across multiple RAID partitions. These functions provide additional practical ways of sharing and dividing space that caters to your company’s specific needs.\n\nFunctions that allow you to spend less time fussing with settings and more time focusing on what’s important are intrinsic to the N8200XXX, but some things in life just can’t be expressed in a PPT. The N8200XXX features Thecus’s new advanced Piczza photo server to share just those things. Company parties, client dinners, and conference photos can be posted for all to see, as well as photos of more personal events such as birthday parties, weddings, and newborn babies. Maintaining a bright and happy workplace is as important as anything for success, and the N8200XXX gives you the power to do just that.","https://images.icecat.biz/img/norm/high/7909157-8974.jpg|https://images.icecat.biz/img/gallery/7909157_5817.jpg|https://images.icecat.biz/img/gallery/7909157_2072.jpg|https://images.icecat.biz/img/gallery/7909157_5452.jpg|https://images.icecat.biz/img/gallery/7909157_95.jpg","600x325|600x290|600x302|600x327|600x200","||||","","","","","","","","","Storage","Total installed storage capacity: 24,576 TB","Number of storage drives installed: 8","Number of storage drives supported: 8","Storage drive capacity: 3,07 TB","Storage drive interface: Serial ATA","Storage drive size: 3.5""","HDD speed: 7200 RPM","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: D525","Processor frequency: 1,8 GHz","Processor cores: 2","Processor threads: 4","Processor cache: 1 MB","Bus type: DMI","ECC supported by processor: No","Physical Address Extension (PAE): 32 bit","Processing Die size: 87 mm²","Processor cache type: L2","Processor code: SLBXC","Processor codename: Pineview","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor package size: 22 x 22 mm","Processor socket: BGA 559","Stepping: B0","Tjunction: 100 °C","Thermal Design Power (TDP): 13 W","Maximum internal memory supported by processor: 4 GB","Memory bandwidth supported by processor (max): 6,4 GB/s","Conflict-Free processor: No","Memory","Internal memory: 1 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 4","eSATA ports quantity: 1","RS-232 ports: 1","Design","Chassis type: Rack (2U)","LED indicators: Yes","Display type: LCD","Power","Power supply unit (PSU) capacity: 400 W","Processor special features","Embedded options available: Yes","Enhanced Intel SpeedStep Technology: No","Execute Disable Bit: Yes","Idle States: No","Intel 64: Yes","Intel Demand Based Switching: No","Intel Enhanced Halt State: No","Intel Trusted Execution Technology: No","Intel Virtualization Technology (VT-x): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® AES New Instructions (Intel® AES-NI): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Number of Processing Die Transistors: 176 M","Thermal Monitoring Technologies: No","Memory channels supported by processor: Single","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 0 - 80%","Other features","Compatible operating systems: Windows 2000/XP/2003/Vista/7\nUNIX/Linux\nMac OS X","Networking features: 10/100/1000 Base-TX","Processor ARK ID: 49490"