"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","8940158","","Origin Storage","I8500-8000","8940158","","NAS & Storage Servers","932","","","I8500","20240307153452","ICECAT","1","6248","https://images.icecat.biz/img/norm/high/8940155-8078.jpg","240x240","https://images.icecat.biz/img/norm/low/8940155-8078.jpg","https://images.icecat.biz/img/gallery_mediums/img_8940155_medium_1481542304_3052_29776.jpg","https://images.icecat.biz/thumbs/8940155.jpg","","","Origin Storage I8500 Rack (2U)","I8500, Intel Xscale IOP, 8 x 1TB 3.5 SATA, 350W, 2U","Origin Storage I8500, Rack (2U), Intel® XScale®, 8,192 TB","Origin Storage I8500. Total installed storage capacity: 8,192 TB, Storage drive capacity: 1,02 TB, Storage drive interface: Serial ATA. Processor family: Intel® XScale®. Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (2U). Power supply unit (PSU) capacity: 350 W","Robust Data Management\nEvery organization is different. The i8500 empowers your organization with a bevy of RAID modes, including RAID 0, 1, 0+1, 3, 5, 6, 10, 30, 50, 60 and JBOD. Choose the configuration that makes the most sense for your network or setup different arrays for different jobs. With the i8500, the choice is yours.\n\nSuperior Data Protection\nCrucial company data can't be left to chance, which is why the i8500 is built for data security. Choose the optional Battery Backup Module (BBM) and enable the i8500 to safeguard unwritten data even in the event of a power outage. The i8500 even allows up to 32 snapshot versions, letting you easily rollback changes made to the system when the need arises.\n\nUltimate Flexibility and Connectivity\nAs your company's needs change, the i8500 can easily change along with it. Online disk roaming gives you the flexibility to install your drives into another i8500 without any data loss. And online volume expansion, migration, auto-rebuilding allow you to add extra storage at any time without service interruptions. What's more, the i8500 supports 8 host cluster connections per volume, allowing it to act as a centralized data storage pool for even large organizations.\n\nBlazing System Performance and Speed\nYour business moves fast and so should your data. Equipped with an Intel Xscale IOP CPU and 1GB of DDR RAM, the i8500 not only offers nearly instantaneous system response, but also enables transfer speeds of up to 105MB/s with a single port and 190MB/s with dual ports.","https://images.icecat.biz/img/norm/high/8940155-8078.jpg","240x240","","","","","","","","","","Storage","Total installed storage capacity: 8,192 TB","Number of storage drives installed: 8","Number of storage drives supported: 8","Storage drive capacity: 1,02 TB","Storage drive interface: Serial ATA","Storage drive size: 3.5""","HDD speed: 7200 RPM","RAID levels: 0, 1, 0+1, 3, 5, 6, 10, 50, 60, JBOD","Hot-swap drive bays: Yes","Processor","Processor family: Intel® XScale®","Network","DHCP client: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","Design","Chassis type: Rack (2U)","Performance","Web-based management: Yes","On/off switch: Yes","Power","Power supply unit (PSU) capacity: 350 W","Redundant power supply (RPS) support: Yes","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 0 - 80%","Other features","Dimensions (WxDxH): 428 x 586 x 90 mm","Compatible operating systems: Windows XP Pro/2003/Vista\nMac 9.1\nLinux","Networking features: Gigabit Ethernet","Power LED: Yes"