"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","8940151","","Origin Storage","I5500","8940151","5055146568766","NAS & Storage Servers","932","","","Thecus 5 Bay Desktop iSCSI Enclosure","20231017143122","ICECAT","1","6835","https://images.icecat.biz/img/norm/high/8940151-3114.jpg","500x487","https://images.icecat.biz/img/norm/low/8940151-3114.jpg","https://images.icecat.biz/img/gallery_mediums/img_8940151_medium_1481542303_0451_29776.jpg","https://images.icecat.biz/thumbs/8940151.jpg","","","Origin Storage I5500 NAS/storage server IOP80331","i5500, Intel Xscale IOP80331, 512MB DR333 DIMM, 5 x 3.5 SATA","Origin Storage I5500, Intel® XScale®, IOP80331","Origin Storage I5500. RAID levels: 0, 1, 0+1, 3, 5, 6, 10, JBOD. Processor family: Intel® XScale®, Processor model: IOP80331. Internal memory: 0,5 GB. Maximum data transfer rate: 1000 Mbit/s. Display type: LCD","Unparalleled Performance\nFor users that need their data in a hurry, the i5500/i4500R has them covered. The i5500/i4500R brings unparalleled data throughput via iSCSI. With a powerful Intel® XScale CPU and 512MB of DDR memory, the i5500/i4500R delivers blazing performance for even the most demanding storage user.\n\nUninterrupted RAID Capacity Expand\nNeed to add more storage capacity to the i5500/i4500R but can't afford the downtime? The i5500/i4500R features online RAID capacity expansion, which means that users can have bigger hard disks added to available slot and joining an existing RAID without having to power down the system. The i5500/i4500R will automatically rebuild your RAID array and increase your storage capacity with zero downtime.\n\nDynamic Volume Management\nWith the i5500/i4500R, flexibility is the name of the game. With the i5500/i4500R, users can change volume sizes on the fly without having to reboot or restart the system. Is your database starting to outgrow the space you originally allocated it? Simply reconfigure the volume from the web interface and assign unused capacity to your existing volume without any service interruptions.\n\nCost Effective\nThe i5500/i4500R is far and away the price/performance leader. Instead of setting up a costly and complicated fiber channel network throughout your office for block level data sending, the i5500/i4500R accomplishes this via iSCSI. With the i5500/i4500R, users can obtain close to fiber channel class performance at a fraction of the cost.\n\nEasy Integration\nWith its dual Gigabit Ethernet ports, the i5500/i4500R was designed to be easily integrated into existing network infrastructures. Simply connect the i5500/i4500R to your Ethernet network and begin enjoying legendary Thecus performance and data security.","https://images.icecat.biz/img/norm/high/8940151-3114.jpg","500x487","","","","","","","","","","Storage","RAID levels: 0, 1, 0+1, 3, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Processor","Processor family: Intel® XScale®","Processor model: IOP80331","Memory","Internal memory: 0,5 GB","Network","iSCSI support: Yes","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","Design","Display type: LCD","Performance","Web-based management: Yes","On/off switch: Yes","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 20 - 90%","Storage temperature (T-T): -10 - 50 °C","Other features","Compatible operating systems: Windows XP Pro/2003/Vista\nMac 9.1\nLinux","Networking features: Gigabit Ethernet","Power LED: Yes"