"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","8940144","","Origin Storage","C10GT","8940144","5055146568841","Network Cards","182","","","Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8","20231017143124","ICECAT","1","14139","https://images.icecat.biz/img/norm/high/8940144-1218.jpg","350x245","https://images.icecat.biz/img/norm/low/8940144-1218.jpg","https://images.icecat.biz/img/gallery_mediums/img_8940144_medium_1481542302_3811_29776.jpg","https://images.icecat.biz/thumbs/8940144.jpg","","","Origin Storage C10GT network card Internal","C10GT, PCI Express x4, x8, SFP+ x1, CX4 x1, 3.2W","Origin Storage C10GT, Internal, Wired, PCI Express","Origin Storage C10GT. Internal. Connectivity technology: Wired, Host interface: PCI Express","Enables 10Gb Ethernet Connectivity\nFeaturing a Tehuti Luxor TN3020-D processor, the C10GT grants your system compatibility with next-generation 10Gb Ethernet networks. This increased bandwidth yields astonishing file transfer performance and opens up high-bandwidth access to both server and storage applications.\n\nDual Cable Interface\nThe C10GT sports a unique dual cable interface which has one CX4 port for copper cables, and one SFP+ port that can accommodate both copper and fiber optic cable types. Whether your network uses copper or fiber optic cabling, the C10GT has you covered.\n\nHigh Compatibility\nThe C10GT is fully compliant with a wide range of protocols, including IEEE 802.3ae, IEEE 802.3ak, and IEEE 802.1q VLAN standards. And with support for a number of operating systems including Windows Server 2003, Windows Server 2008, Windows XP, Windows Vista, and Linux, the C10GT is easily integrated into virtually any network.\n\nFull WMI Support\nSystem administrators will rejoice with the C10GT's compatibility with the Windows Management Interface (WMI), which enables them to manage both local and remote computers quickly and conveniently.\n\nUpgrade Your Thecus NAS\nThe C10GT is a full-height PCI-e adapter that can be installed in both PCI Express x4 and x8 slots, which means high compatibility with a wide range of systems. Best of all, the C10GT can also be installed in select Thecus NAS devices, such as the N7700PRO, N7700+, N8800PRO and N8800+, bringing your Thecus NAS to the world of 10Gb Ethernet.","https://images.icecat.biz/img/norm/high/8940144-1218.jpg","350x245","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI Express","Network","Wi-Fi: Yes","Jumbo frames support: Yes","Design","Internal: Yes","Certification: RoHS compliant, CE, FCC, C-Tick, VCCI, BSMI","Power","Power consumption (typical): 3.2 W","System requirements","Compatible operating systems: Windows Server 2003, Server 2008, XP, Vista\nLinux 2.4.X Linux 2.6.X, Linux 64-bit","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -40 - 85 °C","Other features","Compliance industry standards: IEEE 802.3ae, IEEE 802.3ak, IEEE 802.1q","Data transfer rate: 10 Gbit/s","Power LED: Yes","Wireless connection: Yes","Network ready: Yes"