"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","8930120","","HP","644360-L21","8930120","","Prozessoren","989","","","Intel Core i3-2100","20220603223445","ICECAT","1","53243","https://images.icecat.biz/img/norm/high/8930120-827.jpg","500x426","https://images.icecat.biz/img/norm/low/8930120-827.jpg","https://images.icecat.biz/img/gallery_mediums/img_8930120_medium_1481542104_5426_29776.jpg","https://images.icecat.biz/thumbs/8930120.jpg","","","HP Intel Core i3-2100 Prozessor 3,1 GHz 3 MB L3 Box","","HP Intel Core i3-2100, Intel® Core™ i3, LGA 1155 (Socket H2), 32 nm, i3-2100, 3,1 GHz, 64-Bit","HP Intel Core i3-2100. Prozessorfamilie: Intel® Core™ i3, Prozessorsockel: LGA 1155 (Socket H2), Prozessor Lithografie: 32 nm. Speicherkanäle: Zweikanalig, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board Grafik Modell: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop. Processor package size: 37.5 mm","","https://images.icecat.biz/img/norm/high/8930120-827.jpg","500x426","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Core™ i3","Anzahl der Prozessorkerne: 2","Prozessorsockel: LGA 1155 (Socket H2)","Prozessor Lithografie: 32 nm","Box: Ja","Prozessor: i3-2100","Processor base frequency: 3,1 GHz","Processor operating modes: 64-Bit","Processor generation: Intel® Core™ i3 der zweiten Generation","Component for: PC","Prozessor-Threads: 4","System-Bus: 5 GT/s","Processor cache: 3 MB","Processor cache type: L3","Thermal Design Power (TDP): 65 W","CPU multiplier (bus/core ratio): 31","Memory bandwidth supported by processor (max): 21 GB/s","Speicher","Speicherkanäle: Zweikanalig","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Grafik","On-board graphics adapter: Ja","On-board Grafik Modell: Intel® HD Graphics 2000","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Features","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Market segment: Desktop","CPU configuration (max): 1","Prozessor Besonderheiten","Intel Hyper-Threading Technology: Ja","Intel® Turbo-Boost-Technologie: Nein","Intel Fast Memory Access: Ja","Intel Flex Memory Access: Ja","Enhanced Intel SpeedStep Technologie: Ja","Intel Trusted Execution Technology: Nein","Intel Virtualization Technology (VT-x): Ja","Intel® vPro™ Platform Eligibility: Nein","Betriebsbedingungen","Tcase: 69,1 °C","Gewicht u. Abmessungen","Processor package size: 37.5 mm","Weitere Spezifikationen","Intel Virtualization Technologie: VT-x"