"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","8929006","","HP","LK891EA","8929006","0886111483136|886111483136","Laptops","151","Pavilion","g7","Pavilion g7-1020eb","20240307153452","ICECAT","1","58377","https://images.icecat.biz/img/norm/high/7051058-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/7051058-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_7051058_medium_1481543101_5391_14419.jpg","https://images.icecat.biz/thumbs/7051058.jpg","","","HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3"") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium","","HP Pavilion g7-1020eb, AMD Athlon II Dual-Core, 2.3 GHz, 43.9 cm (17.3""), 1600 x 900 pixels, 3 GB, 500 GB","HP Pavilion g7-1020eb. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 3 kg","","https://images.icecat.biz/img/norm/high/7051058-HP.jpg","400x400","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 43.9 cm (17.3"")","Display resolution: 1600 x 900 pixels","HD type: HD+","Native aspect ratio: 16:9","Processor","Processor family: AMD Athlon II Dual-Core","Processor manufacturer: AMD","Processor model: P360","Processor frequency: 2.3 GHz","Processor cache: 1 MB","Processor cache type: L2","Memory","Internal memory: 3 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 1 + 1 x 2 GB","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon HD 4250","Maximum graphics card memory: 1.37 GB","Audio","Number of built-in speakers: 2","Speakers manufacturer: Altec Lansing","Network","Wi-Fi: Yes","Networking features: Fast Ethernet","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: AMD RS880M","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Battery","Number of battery cells: 6","Power","AC adapter power: 65 W","Security","Cable lock slot: No","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 3 kg","Width: 412 mm","Depth: 268 mm","Height: 31 mm","Other features","AC adapter included: Yes","LightScribe: Yes","Infrared data port: No","Graphics card family: AMD","Type: PC","Compliance industry standards: IEEE 802.3, IEEE 802.3u"