"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","8928970","","Vertiv","ACS6008MDAC-202","8928970","","Console Servers","1767","Avocent","","ACS 6008","20240307153452","ICECAT","1","20742","https://images.icecat.biz/img/norm/high/8928969-1704.jpg","236x87","https://images.icecat.biz/img/norm/low/8928969-1704.jpg","https://images.icecat.biz/img/gallery_mediums/img_8928969_medium_1481541913_4817_29776.jpg","https://images.icecat.biz/thumbs/8928969.jpg","","","Vertiv Avocent ACS 6008 RS-232","8-port ACS 6008 Console Server, 256MB DDR-2, 128MB NAND Flash, Modem, Dual AC Power Supply","Vertiv Avocent ACS 6008, SNMP, TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP, 802.1x RADIUS, EAP, SSH, SSH-2, RS-232, Linux Kernel 2.6.12, 438,2 x 241,3 x 44,5 mm","Vertiv Avocent ACS 6008. Management protocols: SNMP. Authentication method: TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP, Security algorithms: 802.1x RADIUS, EAP, SSH, SSH-2. Console port: RS-232. Operating system installed: Linux Kernel 2.6.12. Dimensions (WxDxH): 438,2 x 241,3 x 44,5 mm, Weight: 2,99 kg","The ACS 6000 console server series integrates advanced technologies, adaptive services and secure enterprise communications for high-end, large, enterprise data centers. These console servers offer the performance and reliability necessary to efficiently access and manage IT assets such as servers (UNIX, Linux and Solaris), routers, switches, public branch exchange (PBX) telecommunications equipment (DSU/CSU) and serial power devices.\n\nThe high-performance architecture of the ACS 6000 console server series offers advanced hardware and software features to meet the demanding requirements of data center management applications. The series features a high-speed processor platform with dual gigabit-Ethernet ports for redundancy, optional built-in modem and two 16- and 32-bit PC card options. Other benefits include an internal temperature sensor for device-level monitoring and configurable pin-outs for serial ports.\n\n- Secure In-Band and Out-of-Band Network – For dependable remote management\n- Easy Configuration and Installation – Auto-discovery tool\n- No Adaptors Needed – For ACS console server and Cisco pin-out conversions\n- Compliance with Data Center Access and Security Policies – Customizable, multiple access levels\n- Integrated Power Management – Support for Avocent Power Management Distribution Units (PM PDUs) and third-party power\n- Industry-Leading Enhanced Security Framework – Support security policies using preset and custom security profiles\n- Centralized Power Management – Enables monitoring and measurement of energy consumption and simplifies power and cooling capacity planning\n- Centralized Administration for Access and Control – Using DSView® 3 management software\n- Compatible with Next-Generation Network Standards – Including IPv6\n- Strong Dial Up and Secure Dial Back – Using optional built-in modem and 16- and 32-bit PC card options\n- Access to Remote and Unreachable Locations – Using Ethernet/modem PC cards\n- Automatic Event Tracking – Plus notification of fault conditions\n- Regulatory Compliance and Easy Troubleshooting – Online and offline data logging with time stamps\n- Government agency security via FIPS 140-2 compliant cryptography – The FIPS mode of operation uses an embedded FIPS 140-2 certified OpenSSL cryptographic module (Certificate #1051)","https://images.icecat.biz/img/norm/high/8928969-1704.jpg","236x87","","","","","","","","","","Technical details","Rack mounting: Yes","Internal modem: Yes","Management features","Management protocols: SNMP","Security","Authentication method: TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP","Security algorithms: 802.1x RADIUS, EAP, SSH, SSH-2","Ports & interfaces","Console port: RS-232","Serial ports quantity: 8","Ethernet LAN (RJ-45) ports: 2","CardBus PCMCIA slots quantity: 2","Software","Operating system installed: Linux Kernel 2.6.12","Weight & dimensions","Dimensions (WxDxH): 438,2 x 241,3 x 44,5 mm","Weight: 2,99 kg","Power","Power source type: AC","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 35 W","Number of power supply units: 2","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Certificates","Certification: FCC A, CE A (EU), ICES-003, VCCI, C-Tick, A-Tick, UL, cUL, EN-60950 (EU), CB","Memory","Internal memory: 256 MB","Flash memory: 128 MB"