"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136"
"","","8928290","","Samsung","NP-N145-JP03UK","8928290","","Laptops","151","","","N145-JP03UK","20230531122803","ICECAT","1","30386","https://images.icecat.biz/img/gallery/8928290_6096.jpg","350x350","https://images.icecat.biz/img/gallery_lows/8928290_6096.jpg","https://images.icecat.biz/img/gallery_mediums/img_8928290_medium_1478693390_6336_1990.jpg","https://images.icecat.biz/img/gallery_thumbs/8928290_6096.jpg","","","Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1"") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black","NP-N145-JP03UK - Intel Atom N455 (512Kb, 1.66GHz), 250GB SATA HDD (5400tpm), 10.1"" (1024x600) LED WSVGA, Intel GMA 3150, Webcam, 1x 1024Mb DDR3 SODIMM (1066MHz), 2x USB2.0, 1x VGA, 1x RJ45, 10/100 Fast Ethernet, 802.11b/g/n, Windows 7 Starter, 2.2kg, Black","Samsung N145-JP03UK, Intel Atom®, 1.66 GHz, 25.6 cm (10.1""), 1024 x 600 pixels, 1 GB, 250 GB","Samsung N145-JP03UK. Product type: Netbook. Processor family: Intel Atom®, Processor: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.26 kg","More style. Maximum value\n\nThe N145 Plus offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The N145 Plus netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.\n\nPractically non-stop performance for your non-stop life\n\nOn a long flight or short on outlets? No problem. Now you can break free from your power cord with the N145 Plus. A 6 cell battery, delivers up to 9.7 hours* of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the N145 Plus, there’s always less downtime. *Battery life based on BatteryMark test scores that will vary based on configuration.","https://images.icecat.biz/img/gallery/8928290_6096.jpg|https://images.icecat.biz/img/gallery/8928290_3445.jpg|https://images.icecat.biz/img/gallery/8928290_7666.jpg|https://images.icecat.biz/img/gallery/8928290_9353.jpg|https://images.icecat.biz/img/gallery/8928290_4549.jpg|https://images.icecat.biz/img/gallery/8928290_8927.jpg|https://images.icecat.biz/img/gallery/8928290_5081.jpg|https://images.icecat.biz/img/gallery/8928290_643.jpg","350x350|350x350|350x350|400x285|400x341|400x260|400x400|400x400","|||||||","","","","","","","","","Design","Product type: Netbook","Product colour: Black","Display","Display diagonal: 25.6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor: N455","Processor frequency: 1.66 GHz","Processor number of cores: 1","Processor threads: 2","Processor cache: 0.512 MB","Processor cache type: L2","Processor socket: BGA 559","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Atom N400 Series","Processor codename: Pineview","Bus type: DMI","FSB Parity: No","Stepping: A0","Thermal Design Power (TDP): 6.5 W","Tjunction: 100 °C","Number of Processing Die Transistors: 123 M","Processing die size: 66 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Memory, maximum: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 250 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card base frequency: 200 MHz","Maximum graphics card memory: 0.128 GB","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Speaker power: 3 W","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Network interface: Fast Ethernet","Ethernet LAN connection: No","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","Performance","Chipset: Intel NM10","GPS: No","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 84","Software","Operating system installed: Windows 7 Starter","Trial software: Norton Internet Security, Norton Online Backup","Bundled software: Microsoft Office Starter 2010, Movie Color Enhancer, Easy Display Manager, Easy Resolution Manager, Fast Browsing, Game Console, Windows Live Suite, Easy Content Share, Skype, Cyberlink YouCam, Samsung Fast Start, Easy Battery Manager, Easy Network Manager, Easy SpeedUp Manager, Easy Partition Manager, Easy File Share, Anyweb Print, Battery Life Extender","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLBX9","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 49491","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery capacity: 4400 mAh","Battery life (max): 13.8 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS, HDD","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.26 kg","Width: 264 mm","Depth: 188 mm","Height (front): 2.53 cm","Height (rear): 3.47 cm","Other features","Wireless: 802.11bg/n","Graphics card family: Intel","Display: LED","Power requirements: 100 - 240V","Graphics card: GMA 3150"